3 V Logic Decoders and Demultiplexers
from Texas Instruments
3-Line to 8-Line Decoders/Demultiplexers 16-SOIC -40 to 85 [See More]
- Supply Voltage: 3V; 5.5
- Input Lines: 3
- Function: Decoder/Demultiplexer
- Output Lines: 8
from Texas Instruments
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 4
- Function: Decoder
- Output Lines: 10
from Texas Instruments
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-CDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Package Type: CDIP
- Function: Decoder
- Logic Family: CD4000
from Texas Instruments
CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 4
- Function: Decoder
- Output Lines: 7-Segment
from Texas Instruments
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 4
- Function: Decoder
- Output Lines: 7-Segment
from Texas Instruments
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-CDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Package Type: CDIP
- Function: Decoder
- Logic Family: CD4000
from Texas Instruments
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 4
- Function: Decoder
- Output Lines: 7-Segment
from Texas Instruments
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High ' on Select 24-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 4
- Function: Decoder
- Output Lines: 16
from Texas Instruments
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High ' on Select 24-CDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Package Type: CDIP
- Function: Decoder
- Logic Family: CD4000
from Texas Instruments
CMOS 4-Bit Latch/4-to-16 Line Decoder 24-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 4
- Function: Decoder
- Output Lines: 16
from Texas Instruments
CMOS 4-Bit Latch/4-to-16 Line Decoder 24-CDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Package Type: CDIP
- Function: Decoder
- Logic Family: CD4000
from Texas Instruments
CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 4
- Function: Decoder
- Output Lines: 7-Segment
from Texas Instruments
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 1
- Function: Decoder/Demultiplexer
- Output Lines: 4
from Texas Instruments
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select 16-CDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Package Type: CDIP,WAFERSALE
- Function: Decoder/Demultiplexer
- Logic Family: CD4000
from Texas Instruments
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select 16-PDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Input Lines: 1
- Function: Decoder/Demultiplexer
- Output Lines: 4
from Texas Instruments
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select 16-CDIP -55 to 125 [See More]
- Supply Voltage: 3V; 18
- Package Type: CDIP
- Function: Decoder/Demultiplexer
- Logic Family: CD4000
from Linx Technologies
The new DS Series Encoder/Decoder IC from Linx makes it simple to add a robust serial protocol with the ease of DIP switch addressing. The DS lets users set up to 1,022 unique addresses for communication between devices, similar to older Holtek ® products, but with a stable serial protocol. [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
- Package Type: SSOP
- Function: Decoder
- Operating Temperature: -40 to 85
from Data Delay Devices, Inc.
FEATURES. • All-silicon, low-power CMOS. technology. • 3.3V operation. • CMOS compatible inputs and. outputs. • Vapor phase, IR and wave. solderable. • Low ground bounce noise. • Maximum data rate: 50 MBaud [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
- Package Type: SOIC
- Function: Decoder
- Logic Family: CMOS
from Utmel Electronic Limited
FAIRCHILD SEMICONDUCTOR 74VHC138MTCX Logic Type:Decoder [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Function: Decoder
- Logic Family: CMOS; CMOS
from Quarktwin Technology Ltd.
Multiplexer 1 x 8:1 44-MLF ® (7x7) [See More]
- Supply Voltage: 3V; 3.6V; 2.375V ~ 2.625V, 3V ~ 3.6V
- Package Type: 44-VFQFN Exposed Pad, 44-MLF®
- Function: Decoder
- Operating Temperature: -40 to 85
from Linx Technologies
HS Series Remote Control Encoder & Decoder. Integrated Circuits with Very High Security. Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
- Output Lines: 8
- Function: Decoder
- Package Type: SSOP
from Utmel Electronic Limited
IC 2:1 MUX/DEMUX BUS SW 16-QSOP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: SSOP; 16-SSOP (0.154, 3.90mm Width)
- Function: Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Linx Technologies
MS Series Remote Control Encoder & Decoder. Integrated Circuits with Medium Security. Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
- Output Lines: 8
- Function: Decoder
- Package Type: SSOP
from Utmel Electronic Limited
IC 2:1 MUX/DEMUX SW 5PORT 24QSOP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: SSOP; 24-SSOP (0.154, 3.90mm Width)
- Function: Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Utmel Electronic Limited
IC DECODER 3-8 ADV HS 16-SOIC [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Input Lines: 3; 0ther; 3
- Function: Decoder
- Output Lines: 8; Other; 8
from Utmel Electronic Limited
IC DECODER/DEMUX 1-OF-4 16-SOIC [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Input Lines: 1; 0ther; 1
- Function: Decoder; Decoder/Demultiplexer
- Output Lines: 4; Other; 4
from Utmel Electronic Limited
IC DECODER/DEMUX 3-8LINE 16TVSOP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: 16-TFSOP (0.173, 4.40mm Width)
- Function: Decoder; Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Utmel Electronic Limited
IC MUX/DEMUX 16X8 48TVSOP [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: TFSOP
- Function: Decoder/Demultiplexer
- Number of Pins: 48
from Utmel Electronic Limited
IC MUX/DEMUX 4CH TYPE C2 28WQFN [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: 28-WFQFN Exposed Pad
- Function: Decoder/Demultiplexer
- Number of Pins: 28
from Utmel Electronic Limited
IC MUX/DEMUX 4CH TYPE C2 30WQFN [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: 30-WFQFN Exposed Pad
- Function: Decoder/Demultiplexer
- Number of Pins: 30
from Utmel Electronic Limited
IC MUX/DEMUX 8X1 16SOIC [See More]
- Supply Voltage: -3.3V; 3V; 2V
- Input Lines: 0ther; 8
- Function: Decoder/Demultiplexer
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
from Utmel Electronic Limited
IC MUX/DEMUX HS 2:4 20-TQFN [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Output Lines: 4; Other; 4
- Function: Decoder/Demultiplexer
- Package Type: 20-WFQFN Exposed Pad
from Utmel Electronic Limited
TW2968 Series 8 Ch WD1 (960H)/D1 Compatible Video Decoder/Audio Codec [See More]
- Supply Voltage: -3.3V; 3V; 3.3V
- Package Type: QFP; LQFP
- Function: Decoder
- Number of Pins: 128