1.5 V Logic Decoders and Demultiplexers

12 Results
CD54AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers -- CD54AC138F3A
from Texas Instruments

3-Line to 8-Line Inverting Decoders/Demultiplexers 16-CDIP -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Package Type: CDIP
  • Function: Decoder/Demultiplexer
  • Logic Family: AC
CD54AC139 Dual 2-to-4 Line Decoder/Demultiplexers -- CD54AC139F3A
from Texas Instruments

Dual 2-to-4 Line Decoder/Demultiplexers 16-CDIP -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Package Type: CDIP
  • Function: Decoder/Demultiplexer
  • Logic Family: AC
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers -- CD74AC138E
from Texas Instruments

3-Line to 8-Line Inverting Decoders/Demultiplexers 16-PDIP -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Input Lines: 3
  • Function: Decoder/Demultiplexer
  • Output Lines: 8
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer -- CD74AC139E
from Texas Instruments

Dual 2-to-4 Line Decoder/Demultiplexer 16-PDIP -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Input Lines: 2
  • Function: Decoder/Demultiplexer
  • Output Lines: 4
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer -- CD74AC238M96
from Texas Instruments

3-Line to 8-Line Non-Inverting Decoder/Demultiplexer 16-SOIC -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Input Lines: 3
  • Function: Decoder/Demultiplexer
  • Output Lines: 8
Monolithic LVCMOS Manchester Encoder -- 3D3521
from Data Delay Devices, Inc.

FEATURES. • All-silicon, low-power CMOS. technology. • 3.3V operation. • CMOS compatible inputs and. outputs. • Vapor phase, IR and wave. solderable. • Low ground bounce noise. • Maximum data rate: 50 MBaud [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3V to 7V
  • Package Type: SOIC
  • Function: Decoder
  • Logic Family: CMOS
IC LATCH/DECODER/DRIVER 18DIP -- 598-MC14513BCPG [MC14513BCPG from onsemi]
from Utmel Electronic Limited

IC LATCH/DECODER/DRIVER 18DIP [See More]

  • Supply Voltage: 1.5V; 5V; 5V
  • Package Type: DIP; 18-DIP (0.300, 7.62mm)
  • Function: Decoder
  • Logic Family: CMOS; CMOS
DS Series Encoder/Decoder IC -- LICAL-EDC-DS001
from Linx Technologies

The new DS Series Encoder/Decoder IC from Linx makes it simple to add a robust serial protocol with the ease of DIP switch addressing. The DS lets users set up to 1,022 unique addresses for communication between devices, similar to older Holtek ® products, but with a stable serial protocol. [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Package Type: SSOP
  • Function: Decoder
  • Operating Temperature: -40 to 85
IC MUX/DEMUX 4X16 24SOIC -- 554-HEF4067BT,653 [HEF4067BT,653 from Nexperia B.V.]
from Utmel Electronic Limited

IC MUX/DEMUX 4X16 24SOIC [See More]

  • Supply Voltage: 1.5V; 15V
  • Package Type: SOIC; 24-SOIC (0.295, 7.50mm Width)
  • Function: Decoder/Demultiplexer
  • Logic Family: CMOS; CMOS
HS Series - Encrypted Remote Control Decoder IC -- LICAL-DEC-HS001
from Linx Technologies

HS Series Remote Control Encoder & Decoder. Integrated Circuits with Very High Security. Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Output Lines: 8
  • Function: Decoder
  • Package Type: SSOP
IC MUX/DEMUX DUAL 4X1 16SOIC -- 598-CD4052BCMX [CD4052BCMX from onsemi]
from Utmel Electronic Limited

IC MUX/DEMUX DUAL 4X1 16SOIC [See More]

  • Supply Voltage: 1.5V; 5V; 15V
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
  • Function: Decoder/Demultiplexer
  • Number of Pins: 16
MS Series - Remote Control Decoder IC -- LICAL-DEC-MS001
from Linx Technologies

MS Series Remote Control Encoder & Decoder. Integrated Circuits with Medium Security. Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
  • Output Lines: 8
  • Function: Decoder
  • Package Type: SSOP