ESD Protection Logic Decoders and Demultiplexers
from Nexperia B.V.
The 74LVC1G19 is a 1-of-2 decoder/demultiplexer with a common output enable. This device buffers the data on input A and passes it to the outputs 1Y (true) and 2Y (complement) when the enable (E) input signal is LOW. A HIGH Ecauses both outputs to assume a HIGH state. Inputs can be driven from... [See More]
- Function: Decoder/Demultiplexer
- Features: ESD Protection
- Supply Voltage: +6.5
- Package Type: SOT886 SOT886
from Nexperia B.V.
The 74LVC1G19 is a 1-of-2 decoder/demultiplexer with a common output enable. This device buffers the data on input A and passes it to the outputs 1Y (true) and 2Y (complement) when the enable (E) input signal is LOW. A HIGH Ecauses both outputs to assume a HIGH state. Inputs can be driven from... [See More]
- Function: Decoder/Demultiplexer
- Features: ESD Protection
- Supply Voltage: +6.5
- Package Type: SOT1115 SOT1115
from Nexperia B.V.
The 74LVC1G19 is a 1-of-2 decoder/demultiplexer with a common output enable. This device buffers the data on input A and passes it to the outputs 1Y (true) and 2Y (complement) when the enable (E) input signal is LOW. A HIGH Ecauses both outputs to assume a HIGH state. Inputs can be driven from... [See More]
- Function: Decoder/Demultiplexer
- Features: ESD Protection
- Supply Voltage: +6.5
- Package Type: SOT1202 SOT1202
from Nexperia B.V.
The 74LVC1G19 is a 1-of-2 decoder/demultiplexer with a common output enable. This device buffers the data on input A and passes it to the outputs 1Y (true) and 2Y (complement) when the enable (E) input signal is LOW. A HIGH Ecauses both outputs to assume a HIGH state. Inputs can be driven from... [See More]
- Function: Decoder/Demultiplexer
- Features: ESD Protection
- Supply Voltage: +6.5
- Package Type: SOT457 SOT457
from Nexperia B.V.
The 74LVC1G19 is a 1-of-2 decoder/demultiplexer with a common output enable. This device buffers the data on input A and passes it to the outputs 1Y (true) and 2Y (complement) when the enable (E) input signal is LOW. A HIGH Ecauses both outputs to assume a HIGH state. Inputs can be driven from... [See More]
- Function: Decoder/Demultiplexer
- Features: ESD Protection
- Supply Voltage: +6.5
- Package Type: SOT363-2 SOT363-2
from Nexperia B.V.
The HEF4555B contains two 1-of-4 decoders/demultiplexers. Each has two address inputs (nA0 and nA1, an active LOW enable input (nE) and four mutually exclusive outputs which are active HIGH (nY0 to nY3). When used as a decoder, nEwhen HIGH, forces nY0 to nY3 LOW. When used as a demultiplexer, the... [See More]
- Function: Decoder/Demultiplexer
- Package Type: SOT109-1 SOT109-1
- Features: ESD Protection
- Operating Temperature: 85
from Nexperia B.V.
The 74CBTLV3861 is a 10 - bit bus switch with one output enable (OE) input. When OEis LOW, the switch is closed and port A is connected to the B port. When OEis HIGH, the switch is disabled. To ensure the high - impedance OFF - state during power... [See More]
- Supply Voltage: +4.6
- Package Type: SOT355-1 SOT355-1
- Features: ESD Protection
- Operating Temperature: 125
from Nexperia B.V.
The 74HC237 is a 3-to-8 line decoder, demultiplexer with latches at the three address inputs (An). The 74HC237 essentially combines the 3-to-8 decoder function with a 3-bit storage latch. When the latch is enabled (LE= LOW), the 74HC237 acts as a 3-to-8 active LOW decoder. When the latch enable (LE)... [See More]
- Input Lines: 3
- Supply Voltage: +7
- Output Lines: 8
- Features: ESD Protection
from Nexperia B.V.
The 74HC238; 74HCT238 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1 and E2 and E3). Every output will be LOW unless E1 and E2 are LOW and E3 is HIGH. This multiple enable function allows easy... [See More]
- Function: Decoder/Demultiplexer
- Output Lines: 8
- Input Lines: 3
- Supply Voltage: +7
from Nexperia B.V.
The 74HC154; 74HCT154 is a 4-to-16 line decoder/demultiplexer. It decodes four binary weighted address inputs (A0 to A3) to sixteen mutually exclusive outputs (Y0to Y15). The device features two input enable (E0and E1) inputs. A HIGH on either of the input enables forces the outputs HIGH. The device... [See More]
- Function: Decoder/Demultiplexer
- Output Lines: 16
- Input Lines: 4
- Supply Voltage: +7.0
from Nexperia B.V.
The NMUX27518-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518-Q100 has two control pins (S0, S1), each controlling... [See More]
- Supply Voltage: 4.6
- Package Type: SOT8041-1 SOT8041-1
- Features: ESD Protection
- Operating Temperature: 125
from Nexperia B.V.
The 74CBTLV3244-Q100 is a dual 4-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control four switch channels. The switches are disabled when the associated nOEinput is HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower... [See More]
- Supply Voltage: +4.6
- Package Type: SOT764-1 SOT764-1
- Features: ESD Protection
- Operating Temperature: 125
from Nexperia B.V.
The 74CBTLV3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. [See More]
- Supply Voltage: +4.6
- Package Type: SOT360-1 SOT360-1
- Features: ESD Protection
- Operating Temperature: 125
from Nexperia B.V.
The 74LVC2G3157-Q100 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultiplexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). Schmitt trigger action at... [See More]
- Supply Voltage: +6.5
- Package Type: SOT552-1 SOT552-1
- Features: ESD Protection
- Operating Temperature: 125
from Nexperia B.V.
The 74HC4066-Q100; 74HCT4066-Q100 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current... [See More]
- Supply Voltage: +11.0
- Package Type: SOT762-1 SOT762-1
- Features: ESD Protection
from Nexperia B.V.
The 74HC4066-Q100; 74HCT4066-Q100 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current... [See More]
- Supply Voltage: +11.0
- Package Type: SOT108-1 SOT108-1
- Features: ESD Protection
from Nexperia B.V.
The 74HC4066-Q100; 74HCT4066-Q100 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current... [See More]
- Supply Voltage: +11.0
- Package Type: SOT402-1 SOT402-1
- Features: ESD Protection
from Nexperia B.V.
The 74CBTLV1G125-Q100 is a single high-speed line switch. The switch is disabled when the output enable (OE) input is high. To ensure the high-impedance OFF-state during power-up or power-down, tie OEto the VCC through a pull-up resistor. The current-sinking capability of the driver determines the... [See More]
- Supply Voltage: +4.6
- Package Type: SOT753 SOT753
- Features: ESD Protection
- Operating Temperature: 125
from Nexperia B.V.
The 74CBTLV1G125-Q100 is a single high-speed line switch. The switch is disabled when the output enable (OE) input is high. To ensure the high-impedance OFF-state during power-up or power-down, tie OEto the VCC through a pull-up resistor. The current-sinking capability of the driver determines the... [See More]
- Supply Voltage: +4.6
- Package Type: SOT353-1 SOT353-1
- Features: ESD Protection
- Operating Temperature: 125