PLCC Logic Decoders and Demultiplexers

6 Results
AM7992BJC [AM7992BJC from Advanced Micro Devices, Inc.]
from Rochester Electronics

AM7992B - Manchester Encoder/Decoder, PQCC28 [See More]

  • Package Type: PLCC; PLCC28
  • Function: Decoder
8305110 [HCTL-2017-PLC from Broadcom Inc.]
from RS Components, Ltd.

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL. Logic Function = Counter, Decoder. Demultiplexing Capability = 1-of-8. Number of Elements per Chip = 2. Number of Input... [See More]

  • Package Type: PLCC
  • Input Lines: 1
  • Function: Decoder
  • Output Lines: 8
Encoders, Decoders, Converters -- 598-1670-ND [CS493105-CLZ from Cirrus Logic, Inc.]
from DigiKey

Audio Decoder IC DVD 44-PLCC [See More]

  • Package Type: PLCC; 44-PLCC
  • Function: Decoder
ICM7211IQH
from Rochester Electronics

ICM7211 Four Digit Display Decoder/Driver [See More]

  • Package Type: PLCC; PLCC44
  • Function: Decoder
Quadrature Decoder/Counter Interface ICs -- HCTL-2017-A00
from Broadcom Inc.

HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions. HCTL-2xxx series is designed to improve system performance in digital, closed loop motion... [See More]

  • Package Type: PLCC; PDIP
  • Input Lines: 2
  • Function: Decoder
  • Output Lines: 8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- MC10H162FN [MC10H162FN from onsemi]
from Acme Chip Technology Co., Limited

Decoder 1 x 3:8 20-PLCC (9x9) [See More]

  • Package Type: PLCC; 20-LCC (J-Lead)
  • Supply Voltage: -4.94 V ~ -5.46 V
  • Function: Decoder
  • Operating Temperature: 0 to 75