5 V Logic Decoders and Demultiplexers
from Texas Instruments
BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70 [See More]
- Supply Voltage: 5V; 4.75
- Package Type: PDIP
- Function: Decoder
- Logic Family: TTL
from Broadcom Inc.
The HCTL-2032 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2032 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder... [See More]
- Supply Voltage: 5V; 4.5 to 5.5 V
- Input Lines: 2
- Function: Decoder
- Output Lines: 8
from Data Delay Devices, Inc.
Features: TTL input & outputs. 14 pins DIP. Data rates to 25 MB/S. Self syncronizing within one BIT time. [See More]
- Supply Voltage: 5V
- Package Type: DIP
- Function: Decoder
- Logic Family: TTL
from Linx Technologies
The new DS Series Encoder/Decoder IC from Linx makes it simple to add a robust serial protocol with the ease of DIP switch addressing. The DS lets users set up to 1,022 unique addresses for communication between devices, similar to older Holtek ® products, but with a stable serial protocol. [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
- Package Type: SSOP
- Function: Decoder
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC 1-OF-2 FET MUX/DEMUX 16-SSOP [See More]
- Supply Voltage: 5V; 5V
- Package Type: SSOP; 16-SSOP (0.209, 5.30mm Width)
- Function: Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Broadcom Inc.
HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions. HCTL-2xxx series is designed to improve system performance in digital, closed loop motion... [See More]
- Supply Voltage: 5V; 4.5 to 5.5 V
- Input Lines: 2
- Function: Decoder
- Output Lines: 8
from Linx Technologies
HS Series Remote Control Encoder & Decoder. Integrated Circuits with Very High Security. Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
- Output Lines: 8
- Function: Decoder
- Package Type: SSOP
from Utmel Electronic Limited
IC 1-OF-2 FET MUX/DEMUX 56-TSSOP [See More]
- Supply Voltage: 5V; 5V
- Package Type: 56-TFSOP (0.240, 6.10mm Width)
- Function: Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Linx Technologies
MS Series Remote Control Encoder & Decoder. Integrated Circuits with Medium Security. Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; -0.3-6.5VDC
- Output Lines: 8
- Function: Decoder
- Package Type: SSOP
from Utmel Electronic Limited
IC 12BIT 1OF2 MUX/DEMUX 56TSSOP [See More]
- Supply Voltage: 5V; 5V
- Package Type: 56-TFSOP (0.240, 6.10mm Width)
- Function: Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Utmel Electronic Limited
IC 3-8 LINE DECODE/DEMUX 16-SOIC [See More]
- Supply Voltage: 5V; 5V
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
- Function: Decoder; Decoder/Demultiplexer
- Logic Family: TTL; TTL
from Utmel Electronic Limited
IC 3-TO-8 DECODER/DEMUX 16-TVSOP [See More]
- Supply Voltage: 5V; 5V
- Package Type: 16-TFSOP (0.173, 4.40mm Width)
- Function: Decoder; Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Utmel Electronic Limited
IC 3:1 MUX/DEMUX BUS SW 8-MSOP [See More]
- Supply Voltage: 5V; 5V
- Package Type: SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
- Function: Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Utmel Electronic Limited
IC 3:8 DECODER/DEMUX INV 16TSSOP [See More]
- Supply Voltage: 5V; 5V
- Input Lines: 3; 0ther; 3
- Function: Decoder; Decoder/Demultiplexer
- Output Lines: 8; Other; 8
from Utmel Electronic Limited
IC BCD-7SEG DECODER/DRIVR 16SOIC [See More]
- Supply Voltage: 1.8V; 5V; 5V
- Input Lines: 4; 0ther; 4
- Function: Decoder
- Output Lines: Other; 7
from Utmel Electronic Limited
IC DECODER 3-TO-8 LINE 16-TSSOP [See More]
- Supply Voltage: 5V; 5V
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Function: Decoder
- Logic Family: CMOS; CMOS
from Utmel Electronic Limited
IC DECODER/COUNTER 12BIT 16-DIP [See More]
- Supply Voltage: 5V; 5V
- Package Type: DIP; 16-DIP (0.300, 7.62mm)
- Function: Decoder
- Logic Family: CMOS; CMOS
from Utmel Electronic Limited
IC DECODER/DEMUX 2-4 16-SOIC [See More]
- Supply Voltage: 5V; 5V
- Input Lines: 2; 0ther; 2
- Function: Decoder; Decoder/Demultiplexer
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
from Utmel Electronic Limited
IC DECODER/DEMUX 2-4 LINE 16SOIC [See More]
- Supply Voltage: 5V; 5V
- Input Lines: 2; 0ther; 2
- Function: Decoder; Decoder/Demultiplexer
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
from Utmel Electronic Limited
IC DECODER/DEMUX DUAL 1-4 16SOIC [See More]
- Supply Voltage: 5V; 5V
- Input Lines: 1; 0ther; 1
- Function: Decoder; Decoder/Demultiplexer
- Output Lines: 4; Other; 4
from Utmel Electronic Limited
IC DECODER/DEMUX DUAL 2-4 16SO [See More]
- Supply Voltage: 5V; 5V
- Input Lines: 2; 0ther; 2
- Function: Decoder; Decoder/Demultiplexer
- Package Type: SOIC; 16-SOIC (0.209, 5.30mm Width)
from Utmel Electronic Limited
IC DECODER/DEMUX SGL 16SOIC [See More]
- Supply Voltage: 5V; 5V
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Function: Decoder; Decoder/Demultiplexer
- Logic Family: CMOS; CMOS
from Utmel Electronic Limited
IC DRIVER DECODER 8DIG 28-CERDIP [See More]
- Supply Voltage: 5V; 5V
- Package Type: DIP; CDIP
- Function: Decoder
- Logic Family: CMOS; CMOS