Transistor-Transistor Logic (TTL) Logic Decoders and Demultiplexers

Description

Transistor-Transistor Logic (TTL) Logic Decoders and Demultiplexers are digital circuits used to convert binary information from input lines to unique output lines. A decoder is a combinational circuit that translates n bits of binary input into a maximum of 2^n distinct output lines. Demultiplexers, on the other hand, take a single input and channel it into one of several outputs, based on additional control inputs.

Working Principle

TTL Logic Decoders work by using a combination of logic gates, such as INVERTER and AND gates, to process binary input signals and produce a corresponding output. The output lines are mutually exclusive, meaning only one output can be active at any given time. This is achieved by generating minterms from the input variables, which ensures that each output line represents a unique combination of inputs. Demultiplexers operate by directing a single input to one of many outputs, determined by additional control signals, effectively distributing the input signal across multiple lines.

Applications

TTL Logic Decoders and Demultiplexers are widely used in digital systems for various applications. Specific examples include data demultiplexing, where a single data stream is split into multiple streams for processing; digital display systems, where binary input is converted to drive display segments; digital-to-analog conversion, where binary data is translated into analog signals; and memory addressing, where specific memory locations are accessed based on binary input.

Advantages over other Logic Decoders and Demultiplexers

TTL Logic Decoders and Demultiplexers offer several advantages over other types of logic families. They are known for their speed and reliability, making them suitable for high-performance applications. TTL circuits are also relatively easy to design and implement, providing a straightforward solution for many digital logic needs.

Limitations

One limitation of TTL Logic Decoders and Demultiplexers is their power consumption, which can be higher compared to other logic families like CMOS. This can be a concern in battery-powered or energy-sensitive applications. Additionally, TTL circuits may not be as scalable as other technologies, limiting their use in very large or complex systems.

Considerations

When selecting TTL Logic Decoders and Demultiplexers, several factors should be considered. Initial costs can vary depending on the complexity and number of inputs and outputs required. Operating expenses may be influenced by power consumption, which is generally higher for TTL circuits. Durability and accuracy are typically high, but regular maintenance and potential replacement costs should be factored into long-term planning. It's also important to consider the specific requirements of the application, such as speed and compatibility with other components in the system.

45 Results
54154DMQB [54154DMQB from Texas Instruments]
from Rochester Electronics

Decoder/Driver, TTL/H/L Series, Inverted Output, TTL, CDIP24 [See More]

  • Logic Family: TTL
  • Package Type: DIP; CDIP24
  • Function: Decoder
1218345 [SN74LS138D from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 8
5962-9558201QEA [5962-9558201QEA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decoder/Driver, TTL/H/L Series, True Output, TTL, CDIP16 [See More]

  • Logic Family: TTL
  • Package Type: DIP; CDIP16
  • Function: Decoder
1219249 [SN74LS247NE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the... [See More]

  • Logic Family: TTL
  • Package Type: PDIP
  • Function: Decoder
  • Number of Pins: 16
74F138PC [74F138PC from onsemi]
from Rochester Electronics

Decoder/Driver, F/FAST Series, Inverted Output, TTL, PDIP16 [See More]

  • Logic Family: TTL
  • Package Type: DIP; PDIP; PDIP16
  • Function: Decoder
1449897 [SN74LS139AN from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4
74F138SCX [74F138SCX from onsemi]
from Rochester Electronics

Decoder/Driver, F/FAST Series, Inverted Output, TTL, PDSO16 [See More]

  • Logic Family: TTL
  • Package Type: SOP; SOP16
  • Function: Decoder
1450014 [SN74LS156NE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4; 8
74F537SC [74F537SC from onsemi]
from Rochester Electronics

Decimal Decoder/Driver, F/FAST Series, Configurable Output, TTL, PDSO20 [See More]

  • Logic Family: TTL
  • Package Type: SOP; SOP20
  • Function: Decoder
1450073 [SN74ALS138AN from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL. Logic Family = ALS. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-8. Number of Elements per Chip = 1. Number of Input Enables per Element = 3. Polarity =... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 8
74F539PC [74F539PC from onsemi]
from Rochester Electronics

Decoder/Driver, F/FAST Series, Configurable Output, TTL, PDIP20 [See More]

  • Logic Family: TTL
  • Package Type: DIP; DIP20
  • Function: Decoder
1450381 [SN74LS259BN from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Flip-Flops and Latches from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic... [See More]

  • Logic Family: TTL
  • Number of Pins: 16
  • Package Type: PDIP
  • Number of units in IC: 1
DM74LS154N
from Rochester Electronics

DM74LS154 - Decoder/Driver, LS Series, Inverted Output, TTL, PDIP24 [See More]

  • Logic Family: TTL
  • Package Type: DIP; PDIP; PDIP24
  • Function: Decoder
1450668 [SN74LS42N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 10
JD54LS139SFA [JD54LS139SFA from Texas Instruments]
from Rochester Electronics

54LS139 - Decoder/Driver, LS Series, Inverted Output, TTL (JM38510/30702SFA) - uPACE-LEVEL LOGIC [See More]

  • Logic Family: TTL
  • Function: Decoder
1451076 [SN74LS145D from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder
  • Output Lines: 10
MC5445L [MC5445L from Motorola Solutions, Inc.]
from Rochester Electronics

Decimal Decoder/Driver, TTL/H/L Series, Inverted Output, TTL, CDIP16 [See More]

  • Logic Family: TTL
  • Package Type: DIP; DIP16
  • Function: Decoder
1451250 [SN74LS155AD from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4; 8
MC74F538N [MC74F538N from onsemi]
from Rochester Electronics

Decoder/Driver, F/FAST Series, Configurable Output, TTL, PDIP20 [See More]

  • Logic Family: TTL
  • Package Type: DIP; PDIP; PDIP20
  • Function: Decoder
1455719 [SN74ALS139N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL. Logic Family = ALS. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-4. Number of Elements per Chip = 2. Number of Input Enables per Element = 1. Polarity =... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4
SN74ALS812NT [SN74ALS812NT from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decoder/Driver, TTL [See More]

  • Logic Family: TTL
  • Package Type: DIP; DIP
  • Function: Decoder
1456140 [SN74LS247D from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the... [See More]

  • Logic Family: TTL
  • Package Type: SOIC
  • Function: Decoder
  • Number of Pins: 16
SN74LS145D [SN74LS145D from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decimal Decoder/Driver, LS Series, Inverted Output, TTL, PDSO16 [See More]

  • Logic Family: TTL
  • Package Type: SOIC; SOIC16
  • Function: Decoder
1456405 [SN74LS156D from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4; 8
SNJ54LS42FK [SNJ54LS42FK from Texas Instruments High-Performance Analog]
from Rochester Electronics

Decimal Decoder/Driver, LS Series, Inverted Output, TTL, CQCC20 [See More]

  • Logic Family: TTL
  • Package Type: LCC20
  • Function: Decoder
1456578 [SN74LS42D from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 10
303624 [SN74LS145N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder
  • Output Lines: 10
307581 [SN74LS47N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Package Type: PDIP
  • Function: Decoder
  • Number of Pins: 16
3686039 [SN74LS138N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 8
3792011 [HCS512-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

The HCS series of KeeLoq encoders/decoders work with Ir or RF transmitter and receiver devices to make secure 3- or 4-button wireless remote control systems. Applications: Automotive RKE systems, Automotive alarm systems, Automotive immobilizers, Gate & garage door openers, Identity tokens, Burglar... [See More]

  • Logic Family: TTL; CMOS
  • Number of Pins: 18
  • Package Type: PDIP
  • Operating Temperature: -40 to 85
4965642 [HCTL-2022 from Broadcom Inc.]
from RS Components, Ltd.

HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers [See More]

  • Logic Family: TTL; CMOS
  • Number of Pins: 20
  • Package Type: PDIP
  • Operating Temperature: -40 to 100
6627884 [SN74ALS138ADR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL. Logic Family = ALS. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-8. Number of Elements per Chip = 1. Number of Input Enables per Element = 3. Polarity =... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 8
6627888 [SN74ALS139DR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL. Logic Family = ALS. Logic Function = Decoder, Demultiplexer. Demultiplexing Capability = 1-of-4. Number of Elements per Chip = 2. Number of Input Enables per Element = 1. Polarity =... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4
6632417 [SN74LS139AD from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4
6632549 [SN74LS47D from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the... [See More]

  • Logic Family: TTL
  • Package Type: SOIC
  • Function: Decoder
  • Number of Pins: 16
7092655 [SN74LS155ANE4 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 4; 8
7968168 [SN54LS138J from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power... [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 8
8095696 [SN74S138AN from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

3 to 8 Decoder/Demultiplexer PDIP16 - Standard Logic - Decoders & Demultiplexers [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder; Demultiplexer; Decoder/Demultiplexer
  • Output Lines: 8
1-of-8 Decoder/Demultiplexer -- 54S138/E,F
from Lansdale Semiconductor, Inc.

The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices. [See More]

  • Logic Family: TTL
  • Input Lines: 1
  • Function: Decoder/Demultiplexer
  • Output Lines: 8
Manchester Decoder -- MAD85
from Data Delay Devices, Inc.

Features: TTL input & outputs. 14 pins DIP. Data rates to 25 MB/S. Self syncronizing within one BIT time. [See More]

  • Logic Family: TTL
  • Supply Voltage: 5V
  • Function: Decoder
  • Package Type: DIP
IC 3-8 LINE DECODE/DEMUX 16-SOIC -- 815-SN74ALS138ADR [SN74ALS138ADR from Texas Instruments]
from Utmel Electronic Limited

IC 3-8 LINE DECODE/DEMUX 16-SOIC [See More]

  • Logic Family: TTL; TTL
  • Supply Voltage: 5V; 5V
  • Function: Decoder; Decoder/Demultiplexer
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
IC DECODER/DEMUX 2-4 16-SOIC -- 815-SN74LS155ADR [SN74LS155ADR from Texas Instruments]
from Utmel Electronic Limited

IC DECODER/DEMUX 2-4 16-SOIC [See More]

  • Logic Family: TTL; TTL
  • Input Lines: 2; 0ther; 2
  • Function: Decoder; Decoder/Demultiplexer
  • Supply Voltage: 5V; 5V
IC DECODER/DEMUX DUAL 2-4 16SO -- 815-SN74LS155ANSR [SN74LS155ANSR from Texas Instruments]
from Utmel Electronic Limited

IC DECODER/DEMUX DUAL 2-4 16SO [See More]

  • Logic Family: TTL; TTL
  • Input Lines: 2; 0ther; 2
  • Function: Decoder; Decoder/Demultiplexer
  • Supply Voltage: 5V; 5V
IC DECODER/DMUX DUAL 1-4 16-DIP -- 815-SN74ALS156N [SN74ALS156N from Texas Instruments]
from Utmel Electronic Limited

IC DECODER/DMUX DUAL 1-4 16-DIP [See More]

  • Logic Family: TTL; TTL
  • Input Lines: 2; 0ther; 2
  • Function: Decoder
  • Output Lines: 4; Other; 4