SOT23 Metal-Oxide Semiconductor FET (MOSFET)
from Richardson RFPD
The AAT4616 SmartSwitch is a current limited P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 2.4V to 5.5V, making it ideal for both 3V and 5V systems. An integrated, highly accurate current-limiting circuit protects the... [See More]
- Package Type: SOT23; SOT-23
- rDS(on): 0.1300
from Infineon Technologies AG
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current... [See More]
- Package Type: SOT23; PG-SOT23-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- MOSFET Operating Mode: Depletion
from Rochester Electronics
MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 7.5 Ohm [See More]
- Package Type: SOT23; SOT-23-3
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Packing Method: Tape Reel; Tape & Reel
from Nexperia B.V.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits. Trench MOSFET technology. Extremely fast switching. Logic level compatible. Subminiature surface mounting. [See More]
- Package Type: SOT23; SOT23 SOT23
- MOSFET Operating Mode: Enhancement
from RS Components, Ltd.
MOSFET N-Channel 60V 0.115A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from New Yorker Electronics Co., Inc.
MOSFET, N+P, Dual, 20V, SOT-23-6L [See More]
- Package Type: SOT23; SOT-23-6L
- Packing Method: Tape Reel
- V(BR)DSS: 20
from Win Source Electronics
Win Source Part Number: 1085314-PJS6600_S1_00001. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). FET Type: N and P-Channel Complementary. FET Feature: Standard. Drain to Source Voltage... [See More]
- Package Type: SOT3; SOT23
- MOSFET Operating Mode: Enhancement
- Polarity: P-Channel
- TJ: -55 to 150
from Infineon Technologies AG
60V Single N-Channel StrongIRFET ™ Power MOSFET in a SOT-23 package. The StrongIRFET ™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio... [See More]
- Package Type: SOT23; SOT23
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 1 to 2.5
from Rochester Electronics
Small Signal Field-Effect Transistor, 0.26A, 60V, N-Channel, MOSFET, TO-236 [See More]
- Package Type: SOT23; SOT-23 3
- Packing Method: Tape Reel; Tape & Reel
- Polarity: N-Channel
from Nexperia B.V.
N-channel enhancement mode Field-Effect Transistor (FET) in a small TO-236AB (SOT23-1) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits. Trench MOSFET technology. Low threshold voltage. Very fast switching. Enhanced power dissipation capability of... [See More]
- Package Type: SOT23; SOT23-1 SOT23-1
- V(BR)DSS: 20
- MOSFET Operating Mode: Enhancement
- IDSS: 5400
from RS Components, Ltd.
MOSFET N-Channel 60V 0.5A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from New Yorker Electronics Co., Inc.
MOSFET, N+P, Dual, 3.5 -2.7A, 30 -30V, SOT-23-6L [See More]
- Package Type: SOT23; SOT-23-6L
- IDSS: -2700 to 3500
- V(BR)DSS: -30 to 30
- Packing Method: Tape Reel
from Win Source Electronics
Win Source Part Number: 972303-SIL2623A-TP. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). FET Type: 2 P-Channel (Dual). FET Feature: Standard. Drain to Source Voltage (Vdss): 30V. Current -... [See More]
- Package Type: SOT3; SOT23
- TJ: -55 to 150
- Polarity: P-Channel
from Rochester Electronics
BSS126 - Small Signal N-Channel MOSFET [See More]
- Package Type: SOT23; SOT-23-3
- Packing Method: Tape Reel; Tape & Reel
- Polarity: N-Channel
from RS Components, Ltd.
MOSFET N-Channel 50V 0.2A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from New Yorker Electronics Co., Inc.
MOSFET, N-Ch, Single, 0.3A, 60V, SOT-23 [See More]
- Package Type: SOT23; SOT-23
- V(BR)DSS: 60
- Polarity: N-Channel
- IDSS: 300
from Win Source Electronics
Win Source Part Number: 1338832-DMC2710UVT-7. Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays. Package: Tape & Reel. Standard Package: 3,000. Technology: MOSFET (Metal Oxide). Drain to Source Voltage (Vdss): 20V. Power - Max: 500mW (Ta). [See More]
- Package Type: SOT3; SOT23
- TJ: -55 to 150
- Polarity: P-Channel
from Rochester Electronics
P-Channel Silicon MOSFET [See More]
- Package Type: SOT23; SC-59, TO-236, SOT-23
- Packing Method: Tape Reel; Tape & Reel
- Polarity: P-Channel
from RS Components, Ltd.
MOSFET P-Channel 20V 3.2A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: P-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1351880-SIL2300A-TP. Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays. Package: Tape & Reel. Standard Package: 3,000. Drain to Source Voltage (Vdss): 20V. Power - Max: 1.5W. Configuration: 2 N-Channel (Dual) Common Drain. [See More]
- Package Type: SOT3; SOT23
- TJ: -55 to 150
- Polarity: N-Channel
from Rochester Electronics
N-Channel Silicon MOSFET [See More]
- Package Type: SOT23; SOT-23-5
- Polarity: N-Channel
from RS Components, Ltd.
MOSFET,n-channel,60V,360mA,SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1353675-SIL2308-TP. Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays. Temperature Range - Operating: -55 °C ~ 150 °C (TJ). Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited). Mfr: Micro Commercial Co. [See More]
- Package Type: SOT3; SOT23
- TJ: -55 to 150
- Polarity: P-Channel
from Rochester Electronics
P-Channel Silicon MOSFET General-Purpose Switching Device Applications [See More]
- Package Type: SOT23; SOT-23-6
- Packing Method: Tape Reel; Tape & Reel
- Polarity: P-Channel
from RS Components, Ltd.
MOSFET,n-channel,100V,150mA,3.5ohm,SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1376898-DMC3060LVT-7. Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays. Temperature Range - Operating: -55 °C ~ 150 °C (TJ). Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited). Mfr: Diodes Incorporated. [See More]
- Package Type: SOT3; SOT23
- TJ: -55 to 150
- Polarity: P-Channel
from Rochester Electronics
P-Channel PowerTrench MOSFET 30V [See More]
- Package Type: SOT23; TSOT-23-6
- Packing Method: Tape Reel; Tape & Reel
- Polarity: P-Channel
from RS Components, Ltd.
MOSFET N-Channel 60V 0.3A TO236AB [See More]
- Package Type: SOT23; Sot-23 (to-236ab)
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1079378-MMBFJ212. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Tape & Reel (TR). Standard Package: 3,000. Voltage - Rated: 25 V. Transistor Type: N-Channel JFET. Package / Case: TO-236-3, SC-59, SOT-23-3. Supplier Device... [See More]
- Package Type: SOT3; SOT23
- Polarity: N-Channel
from Rochester Electronics
HEXFET Power MOSFET [See More]
- Package Type: SOT23; Micro3 (SOT-23)
- Packing Method: Tape Reel; Tape & Reel
from RS Components, Ltd.
MOSFET N-Channel 100V 0.19A TO236AB [See More]
- Package Type: SOT23; SOT-23
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1107317-ON5520,215. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Tape & Reel (TR). Standard Package: 3,000. Package / Case: TO-236-3, SC-59, SOT-23-3. Supplier Device Package: SOT-23 (TO-236AB). Alternative Parts... [See More]
- Package Type: SOT3; SOT23
from Rochester Electronics
MAX4427 Dual High-Speed 1.5A Mosfet Driver [See More]
- Package Type: SOT23; TSOT-23-5
from RS Components, Ltd.
MOSFET N-Channel 25V 0.68A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 971592-BF999E6433HTMA1. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Tape & Reel (TR). Standard Package: 10,000. Voltage - Rated: 20 V. Frequency: 45MHz. Current - Test: 10 mA. Gain: 27dB. Transistor Type: N-Channel. Voltage -... [See More]
- Package Type: SOT3; SOT23
- Polarity: N-Channel
from RS Components, Ltd.
MOSFET N-Ch 60V 380mA Small Signal SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1027468-DMG3406L-13. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 30 V. [See More]
- Package Type: SOT3; SOT23
- PD: 770
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Ch 30V 0.56A Small Signal SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1036391-2N7002KA-TP. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 60 V. [See More]
- Package Type: SOT3; SOT23
- PD: 350
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Channel 30V 2.5A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1038106-XP232N0301TR-G. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 30 V. [See More]
- Package Type: SOT3; SOT23
- PD: 400
- Polarity: N-Channel
- TJ: 150
from RS Components, Ltd.
MOSFET N-Ch 60V 115mA Small Signal SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1049676-BSH205,215. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: P-Channel. Drain to Source Voltage (Vdss): 12 V. Current... [See More]
- Package Type: SOT3; SOT23
- PD: 417
- Polarity: P-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET P-Channel 20V 0.9A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: P-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1049720-BSS123ATA. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 100 V. Current... [See More]
- Package Type: SOT3; SOT23
- PD: 360
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Channel 100V 0.17A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1052678-CMPDM7002AG TR PBFREE. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 60... [See More]
- Package Type: SOT3; SOT23
- PD: 350
- Polarity: N-Channel
- TJ: -65 to 150
from RS Components, Ltd.
MOSFET N-Channel 20V 4.2A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055746-DMG3402LQ-7. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to... [See More]
- Package Type: SOT3; SOT23
- PD: 1400
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Channel 20V 6.4A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055760-DMN24H3D5L-7. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 240 V. [See More]
- Package Type: SOT3; SOT23
- PD: 760
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET P-Channel 20V 4.2A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: P-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055766-DMN3023L-13. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel (TR). Standard Package: 10,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 30 V. [See More]
- Package Type: SOT3; SOT23
- PD: 900
- Polarity: N-Channel
- TJ: -55 to 155
from RS Components, Ltd.
MOSFET P-Channel 30V 3.8A SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: P-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055767-DMN30H4D1S-7. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 300 V. [See More]
- Package Type: SOT3; SOT23
- PD: 360
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET,N-Ch,Enhancement,60V,0.38A,SOT23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055771-DMN4035LQ-7. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to... [See More]
- Package Type: SOT3; SOT23
- PD: 720
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
N-Channel Enhancement MOSFET SOT-23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055772-DMN53D0LQ-13. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 10,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain... [See More]
- Package Type: SOT3; SOT23
- PD: 370
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
P-Channel Enhancement MOSFET SOT-23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: P-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055777-DMN63D8L-13. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel (TR). Standard Package: 10,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 30 V. [See More]
- Package Type: SOT3; SOT23
- PD: 350
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
P-Channel Enhancement MOSFET SOT-23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: P-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055792-DMP3097LQ-7. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: P-Channel. Drain to... [See More]
- Package Type: SOT3; SOT23
- PD: 1000
- Polarity: P-Channel
- TJ: -55 to 150
from RS Components, Ltd.
N-Channel Enhancement MOSFET SOT-23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055807-DMPH6250S-7. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: P-Channel. Drain to... [See More]
- Package Type: SOT3; SOT23
- PD: 920
- Polarity: P-Channel
- TJ: -55 to 175
from RS Components, Ltd.
N-Channel Enhancement MOSFET SOT-23 [See More]
- Package Type: SOT23; Sot-23
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Win Source Electronics
Win Source Part Number: 1055808-DMPH6250SQ-7. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: P-Channel. Drain to... [See More]
- Package Type: SOT3; SOT23
- PD: 920
- Polarity: P-Channel
- TJ: -55 to 175
from ODG (Origin Data Global)
SMALL SIGNAL N-CHANNEL MOSFET [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- V(BR)DSS: 20
- Polarity: N-Channel; 2 N-Channel (Dual)
- IDSS: 2500
from Acme Chip Technology Co., Limited
N190V,5A,RD <540M@10V,VTH1.0V~3.0 [See More]
- Package Type: SOT23; SOT-23-6
- IDSS: 5000
- V(BR)DSS: 190
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
20V 6A 22m Ω@4.5V,4.5A 2W 1.5V@250uA 2PCSNChannel(Common Drain) SOT-23-6 MOSFETs ROHS [See More]
- Package Type: SOT23
- VGS(off): 1.5
- V(BR)DSS: 20
- rDS(on): 0.0220
from Microchip Technology, Inc.
VP2110 is an enhancement-mode (normally-off) transistor that utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors, and the high input impedance and positive temperature... [See More]
- Package Type: SOT23
- VGS(off): -3.5
- Polarity: P-Channel
- rDS(on): 12
from ROHM Semiconductor USA, LLC
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Package Type: SOT23; SOT-23
- V(BR)DSS: 50
- Polarity: N-Channel
- IDSS: 200
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: SOT23
from Shenzhen Shengyu Electronics Technology Limited
N60V,RD(MAX) <100M@10V,RD(MAX) <12 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 3000
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ROHM Semiconductor GmbH
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Package Type: SOT23; SOT-23
- V(BR)DSS: 50
- Polarity: N-Channel
- IDSS: 200
from ODG (Origin Data Global)
MOSFET N/P-CH 20V 1.5A TSOP-6 [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: P-Channel; N and P-Channel Complementary
- V(BR)DSS: 20
from Acme Chip Technology Co., Limited
DIODE [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.1700
- V(BR)DSS: 60
- Packing Method: Bulk; Bulk
from LCSC Electronics Technology (HK) Limited
60V 3A 72m Ω 1.7W 1.2V@250uA null SOT-23-3L MOSFETs ROHS [See More]
- Package Type: SOT23
- VGS(off): 1.2
- V(BR)DSS: 60
- rDS(on): 0.0720
from Microchip Technology, Inc.
TP5322 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and... [See More]
- Package Type: SOT23; SOT89
- VGS(off): -2.4
- Polarity: P-Channel
- rDS(on): 12
from ROHM Semiconductor USA, LLC
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Package Type: SOT23; SOT-23
- V(BR)DSS: 60
- Polarity: N-Channel
- IDSS: 115
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 100V 270MA 3CPH [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.2700
- V(BR)DSS: 100
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
MOSFET BVDSS: 8V~24V TSOT26 T &R [See More]
- Package Type: SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: P-Channel; N and P-Channel Complementary
- V(BR)DSS: 12 to 20
from Acme Chip Technology Co., Limited
N-CHANNEL MOSFET SOT-23 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 115
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from LCSC Electronics Technology (HK) Limited
SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
from Microchip Technology, Inc.
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]
- Package Type: TO-92; SOT23
- VGS(off): -2
- Polarity: P-Channel
- rDS(on): 6
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 60V 200MA SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 200
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
MOSFET BVDSS: 8V 24V TSOT26 [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: P-Channel; N and P-Channel Complementary
- V(BR)DSS: 20
from Acme Chip Technology Co., Limited
MOSFET N-CH 60V 300MA SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.3000
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
from Microchip Technology, Inc.
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]
- Package Type: SOT23
- VGS(off): -2.4
- Polarity: P-Channel
- rDS(on): 10
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 60V 115MA SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.1150
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
MOSFET N/P-CH 20V SOT26 [See More]
- Package Type: SOT23; SOT26; SOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: P-Channel; N and P-Channel
- V(BR)DSS: 20
from Acme Chip Technology Co., Limited
MOSFET N-CH 60V 115MA SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 115
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
20V 6A 1.25W 27m Ω@4.5V,2.3A 650mV N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 20
- Polarity: N-Channel
- VGS(off): 0.6500
from Microchip Technology, Inc.
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]
- Package Type: SOT23
- VGS(off): 2.4
- Polarity: N-Channel
- rDS(on): 4
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 60V 0.25A SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.2500
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
MOSFET 2N-CH 100V 1A SSOT-6 [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; 2 N-Channel (Dual)
- V(BR)DSS: 100
from Acme Chip Technology Co., Limited
MOSFET N-CH 60V 300MA TO236AB [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.3000
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
20V 2.3A 95m Ω 1V P Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 20
- Polarity: P-Channel
- VGS(off): 1
from Microchip Technology, Inc.
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]
- Package Type: SOT23
- VGS(off): 2
- Polarity: N-Channel
- rDS(on): 15
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 60V 300MA TO236AB [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 300
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
MOSFET 20V 1.3A/1.1A SOT23-6L [See More]
- Package Type: SOT23; SOT-23-6
- V(BR)DSS: 20
- Transistor Technology / Material: MOSFET (Metal Oxide)
- IDSS: 1300
from Acme Chip Technology Co., Limited
MOSFET SOT-23 N Channel 30V [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 5800
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
40V 5A 30m Ω 2.2V N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 40
- Polarity: N-Channel
- VGS(off): 2.2
from Microchip Technology, Inc.
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]
- Package Type: TO-92; SOT23; SOT89
- VGS(off): 2
- Polarity: N-Channel
- rDS(on): 7
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 60V 300MA TO236AB [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.3000
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
MOSFET N+P-CH 30V 5.6A/4.2A SOT- [See More]
- Package Type: SOT23; SOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; P-Channel; 1 N-Channel, 1 P-Channel
- V(BR)DSS: 30
from Acme Chip Technology Co., Limited
MOSFET N-CH 30V 3.5A SOT23-3 [See More]
- Package Type: SOT23; 3-SMD, SOT-23-3 Variant
- IDSS: 3500
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
60V 115mA 200mW 7.5 Ω@10V,500mA 2.5V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 2.5
from Microchip Technology, Inc.
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]
- Package Type: SOT23
- VGS(off): 2.4
- Polarity: N-Channel
- rDS(on): 25
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 60V 260MA SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.2600
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
MOSFET 2P-CH 20V 2.9A 6-TSOP [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: P-Channel; 2 P-Channel (Dual)
- V(BR)DSS: 20
from Acme Chip Technology Co., Limited
RF MOSFET 3V SOT23 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
from Microchip Technology, Inc.
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]
- Package Type: SOT23; SOT89
- VGS(off): 2
- Polarity: N-Channel
- rDS(on): 15
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 60V 340MA SOT23 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.3400
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
MOSFET 50V 0.51A SOT23-6 [See More]
- Package Type: SOT23; SOT-23-6
- IDSS: 510
- V(BR)DSS: 50
- TJ: -55 to 150
from Acme Chip Technology Co., Limited
SMALL SIGNAL N-CHANNEL MOSFET [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.1900
- V(BR)DSS: 100
- Packing Method: Bulk; Bulk
from LCSC Electronics Technology (HK) Limited
60V 115mA 5 Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 2.5
from Microchip Technology, Inc.
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]
- Package Type: TO-92; SOT23
- VGS(off): 2
- Polarity: N-Channel
- rDS(on): 2.5
from Shenzhen Shengyu Electronics Technology Limited
2SK1581-T1B-A - SWITCHING N-CHAN [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.2000
- V(BR)DSS: 16
- Packing Method: Bulk; Bulk
from ODG (Origin Data Global)
MOSFET 2N-CH 20V 3A 6TSOP [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; 2 N-Channel (Dual)
- V(BR)DSS: 20
from Acme Chip Technology Co., Limited
MOSFET N-CH 100V 150MA TO236AB [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.1500
- V(BR)DSS: 100
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
from Microchip Technology, Inc.
The LND01 is a low threshold, depletion-mode (normally-on) transistor utilizing an advanced lateral DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and... [See More]
- Package Type: SOT23
- VGS(off): -3 to -0.8000
- Polarity: N-Channel
- rDS(on): 1.4
from Shenzhen Shengyu Electronics Technology Limited
SMALL SIGNAL N-CHANNEL MOSFET [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.2000
- V(BR)DSS: 30
- Packing Method: Bulk; Bulk
from ODG (Origin Data Global)
MOSFET 2N-CH 30V 2A TSMT5 [See More]
- Package Type: SOT23; SOT-23-5 Thin, TSOT-23-5
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; 2 N-Channel (Dual) Common Source
- V(BR)DSS: 30
from Acme Chip Technology Co., Limited
100V N-CH SMALL SIGNAL MOSFET IN [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.1900
- V(BR)DSS: 100
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
60V 340mA 900m Ω@10V,500mA 350mW N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- rDS(on): 0.9000
from Microchip Technology, Inc.
TP5335 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and... [See More]
- Package Type: SOT23
- VGS(off): -2.4
- Polarity: P-Channel
- rDS(on): 30
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 30V 200MA SC59-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.2000
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
MOSFET 2P-CH 12V 2A TSMT6 [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: P-Channel; 2 P-Channel (Dual)
- V(BR)DSS: 12
from Acme Chip Technology Co., Limited
MOSFET N-CH 250V 100MA SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.1000
- V(BR)DSS: 250
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
60V 115mA 7.5 Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 2.5
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 50V 0.1A 3CP [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Packing Method: Tape Reel; Tape & Reel (TR)
- IDSS: 100
from ODG (Origin Data Global)
MOSFET N/P-CH 30V 6TSOP [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: P-Channel; N and P-Channel
- V(BR)DSS: 30
from Acme Chip Technology Co., Limited
NCH 60V 650MA, SOT-23, SMALL SIG [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.6500
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from LCSC Electronics Technology (HK) Limited
60V 340mA 3 Ω@4.5V,200mA 350mW 2.5V@250uA N Channel SOT-23(TO-236) MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 2.5
from Shenzhen Shengyu Electronics Technology Limited
N30V,RD(MAX) <27M@10V,RD(MAX) <33M [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 5600
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
DUAL N-CHANNEL MOSFET,SOT23-6L [See More]
- Package Type: SOT23; SOT-23-6
- V(BR)DSS: 20
- Polarity: N-Channel; 2 N-Channel (Dual) Common Drain
- IDSS: 7000
from Acme Chip Technology Co., Limited
MOSFET P-CH 60V 130MA SOT23 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.1300
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from LCSC Electronics Technology (HK) Limited
60V 115mA 7.5 Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 2.5
from Shenzhen Shengyu Electronics Technology Limited
MOSFET P-CH 30V 4.2A SOT-23 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 4200
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
DUAL P-CHANNEL 30-V (D-S) 175C M [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: P-Channel; 2 P-Channel (Dual)
- V(BR)DSS: 30
from Acme Chip Technology Co., Limited
MOSFET N/P-CH 20V 4A/3.3A TSOT26 [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- IDSS: 3300 to 4000
- V(BR)DSS: 20
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
60V 115mA 7.5 Ω@500mA,10V 200mW 2.5V@250uA null SOT-23-3L MOSFETs ROHS [See More]
- Package Type: SOT23
- VGS(off): 2.5
- V(BR)DSS: 60
- rDS(on): 7.5
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 30V 0.15A SMCP [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Packing Method: Tape Reel; Tape & Reel (TR)
- IDSS: 150
from ODG (Origin Data Global)
MOSFET 2N-CH 20V 1.7A SOT-26 [See More]
- Package Type: SOT23; SOT-23-6
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; 2 N-Channel (Dual)
- V(BR)DSS: 20
from Acme Chip Technology Co., Limited
MOSFET N/P-CH 20V 1.2A TSOT23-6 [See More]
- Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
- IDSS: 0.9000 to 1200
- V(BR)DSS: 20
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
60V 115mA 5 Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 2.5
from Shenzhen Shengyu Electronics Technology Limited
MOSFET 20V 2.9A/3A SOT23-6L [See More]
- Package Type: SOT23; SOT-23-6
- IDSS: 2900 to 3000
- V(BR)DSS: 20
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
RF MOSFET N-CH JFET 5V 3CP [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Technology / Material: JFET
- Polarity: N-Channel; N-Channel
from Acme Chip Technology Co., Limited
MOSFET P-CH 30V 3A SC59-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 3000
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR)
from LCSC Electronics Technology (HK) Limited
60V 115mA 7.5 Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 2.5
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 600V 40MA SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.0400
- V(BR)DSS: 600
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
JFET N-CH 20V 25MA SOT23 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Technology / Material: JFET
- Polarity: N-Channel; N-Channel
from Acme Chip Technology Co., Limited
N200V,RD(MAX) <850M@10V,RD(MAX) <9 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 1700
- V(BR)DSS: 200
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from LCSC Electronics Technology (HK) Limited
60V 300mA 2.2 Ω@10V,300mA 350mW 1.6V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 1.6
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 30V 5.8A SOT23-3 [See More]
- Package Type: SOT23; 3-SMD, SOT-23-3 Variant
- IDSS: 5800
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR)
from ODG (Origin Data Global)
RF MOSFET N-CH JFET 15V SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Technology / Material: JFET
- Polarity: N-Channel; N-Channel
from Acme Chip Technology Co., Limited
MOSFET P-CH 30V 4A SOT23-3 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 4000
- V(BR)DSS: 30
- Packing Method: Cut Tape (CT),Digi-ReelR
from LCSC Electronics Technology (HK) Limited
60V 300mA 1.5 Ω@10V,500mA 200mW 1.5V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 1.5
from Shenzhen Shengyu Electronics Technology Limited
MOSFET P-CH 30V 4A SOT23-3L [See More]
- Package Type: SOT23; 3-SMD, SOT-23-3 Variant
- IDSS: 4000
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
JFET N-CH 30V 15MA SOT23 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Technology / Material: JFET
- Polarity: N-Channel; N-Channel
from Acme Chip Technology Co., Limited
MOSFET, SOT-23, -60V, -1.25A, 0 [See More]
- Package Type: SOT23; SOT-23-3 (TO-236)
- Packing Method: 1
from LCSC Electronics Technology (HK) Limited
60V 200mA 7.5 Ω@10V,500mA 225mW 1V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 1
from Shenzhen Shengyu Electronics Technology Limited
SOT-23-3 POWER MOSFETS ROHS [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 2600
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
N60V,RD(MAX) <100M@10V,RD(MAX) <12 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 60
from Acme Chip Technology Co., Limited
NX6008NBK/SOT23/TO-236AB [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 0.2700
- V(BR)DSS: 60
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from LCSC Electronics Technology (HK) Limited
60V 300mA 3 Ω@10V,500mA 350mW 1V@250uA null SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- VGS(off): 1
- V(BR)DSS: 60
- rDS(on): 3
from Shenzhen Shengyu Electronics Technology Limited
30V 2.6A 130MR@10V,2.6A 1.4W 3V@ [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 2600
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
N20V, 6A,RD <27M@4.5V,VTH0.5V~0.9 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 20
from Acme Chip Technology Co., Limited
SOT-23, MOSFET [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 4300
- V(BR)DSS: 20
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from LCSC Electronics Technology (HK) Limited
60V 300mA 5 Ω@10V,500mA 830mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 2.5
from Shenzhen Shengyu Electronics Technology Limited
SOT-23-3 POWER MOSFETS ROHS [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 3000
- V(BR)DSS: 20
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
S0T-23 MOSFETS ROHS [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 60
from Acme Chip Technology Co., Limited
30V P-CHANNEL ENHANCEMENT MODE M [See More]
- Package Type: SOT23; SOT-23-6
- IDSS: 4900
- V(BR)DSS: 30
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from LCSC Electronics Technology (HK) Limited
60V 300mA 350mW 2 Ω@10V,0.5A 1.9V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 1.9
from Shenzhen Shengyu Electronics Technology Limited
SOT-23 POWER MOSFETS ROHS [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 2000
- V(BR)DSS: 20
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
from ODG (Origin Data Global)
SOT-23 N 60V 0.34A Transistors [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 60
from Acme Chip Technology Co., Limited
P-CHANNEL MOSFET [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- IDSS: 3600
- V(BR)DSS: 20
- Packing Method: Bulk; Bulk
from LCSC Electronics Technology (HK) Limited
60V 200mA 7.5 Ω@10V,500mA 225mW 1V@250uA N Channel SOT-23 MOSFETs ROHS [See More]
- Package Type: SOT23
- V(BR)DSS: 60
- Polarity: N-Channel
- VGS(off): 1
from Shenzhen Shengyu Electronics Technology Limited
RF MOSFET JFET 10V SOT23 [See More]
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Packing Method: Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR