TO-247 Metal-Oxide Semiconductor FET (MOSFET)
from Richardson RFPD
Power MOS V ® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V ® also achieves faster switching speeds through optimized gate layout. [See More]
- Package Type: TO-247; TO-247
- rDS(on): 1
from Infineon Technologies AG
CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3 to 4
from Win Source Electronics
Win Source Part Number: 1017915-ARF446G. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Bulk. Standard Package: 1. Voltage - Rated: 900 V. Frequency: 40.68MHz. Gain: 15dB. Transistor Type: N-Channel. Voltage - Test: 250 V. Power - Output: 140W. Package /... [See More]
- Package Type: TO-247; SOT3
- Polarity: N-Channel
from New Yorker Electronics Co., Inc.
MOSFET, N-Ch, Single, 200.00A, 100V, TO-247 [See More]
- Package Type: TO-247; TO-247
- V(BR)DSS: 100
- Polarity: N-Channel
- IDSS: 200000
from RS Components, Ltd.
MOSFET N-Channel 1KV 13A SuperMESH TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Rochester Electronics
55V-60V N-Channel Automotive MOSFET [See More]
- Package Type: TO-247; TO-247
- Packing Method: Tube; Tube
- Polarity: N-Channel
from Richardson RFPD
Super Junction MOSFET [See More]
- Package Type: TO-247; TO-247
- rDS(on): 0.1000
from Infineon Technologies AG
Infineon ’s answer to resonant high power topologies. The 600V CoolMOS ™ CFD7 is Infineon ’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS ™ 7 series. CoolMOS ™ CFD7 comes with reduced gate charge (Qg),... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3.5 to 4.5
from Win Source Electronics
Win Source Part Number: 1208971-ARF447G. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Bulk. Standard Package: 1. Voltage - Rated: 900 V. Frequency: 40.68MHz. Gain: 15dB. Transistor Type: N-Channel. Voltage - Test: 250 V. Power - Output: 140W. Package /... [See More]
- Package Type: TO-247; SOT3
- Polarity: N-Channel
from RS Components, Ltd.
MOSFET N-Channel 800V 11A TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Rochester Electronics
FCH060N80 - N-Channel SuperFETII MOSFET [See More]
- Package Type: TO-247; TO-247
- Packing Method: Tube; Tube
- Polarity: N-Channel
from Richardson RFPD
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC060SMA070B device is a 700 V, 60 mOhm SiC MOSFET in a TO-247 package. Features. [See More]
- Package Type: TO-247; TO-247-3L
- rDS(on): 0.0600
from Infineon Technologies AG
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3 to 4
from Win Source Electronics
Win Source Part Number: 1353438-MRF300BN. Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs. Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable. Mfr: NXP USA Inc. Package: Tube. Product Status: Active. Frequency: 27MHz ~ 250MHz. Package / Case:... [See More]
- Package Type: TO-247; SOT3
from RS Components, Ltd.
MOSFET N-Channel 600V 20A TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Rochester Electronics
HEXFET Power MOSFET [See More]
- Package Type: TO-247; TO-247
- Packing Method: Tube; Tube
from Infineon Technologies AG
Infineons CoolMOS ™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS ™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3.5 to 4.5
from Win Source Electronics
Win Source Part Number: 1382953-MRF300AN. Category: Discrete Semiconductor Products >Transistors >FETs, MOSFETs >RF FETs, MOSFETs. Package: Tube. Standard Package: 30 pcs. Technology: LDMOS. Frequency: 27MHz ~ 250MHz. Gain: 28dB. Voltage - Test: 50 V. Power - Output: 300W. Mounting Type:... [See More]
- Package Type: TO-247; SOT3
from RS Components, Ltd.
MOSFET N-Channel 500V 21A TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Rochester Electronics
NVHL160N - Silicon Carbide MOSFET, N Channel, 1200 V, 160 m [See More]
- Package Type: TO-247; TO-247
- Packing Method: Tube; Tube
from Infineon Technologies AG
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3 to 4
from Win Source Electronics
Win Source Part Number: 1004388-AOK160A60. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: aMOS5 ™. Package: Tube. Standard Package: 240. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current -... [See More]
- Package Type: TO-247; SOT3
- PD: 250000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Channel 900V 11A TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
The 650V CoolMOS ™ CFD7 superjunction MOSFET with integrated fast body diode in TO-247 package is the perfect choice for resonant high power topologies. Infineon ’s 650V CoolMOS ™ CFD7 superjunction MOSFET IPW65R018CFD7 in TO-247 package is ideally suited for resonant topologies in... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3.5 to 4.5
from Win Source Electronics
Win Source Part Number: 1005480-STW33N60M6. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: MDmesh ™ M6. Package: Tube. Standard Package: 600. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current -... [See More]
- Package Type: TO-247; SOT3
- Polarity: N-Channel
from RS Components, Ltd.
MOSFET N-Channel 600V 20A TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3 to 4
from Win Source Electronics
Win Source Part Number: 1007989-FCH110N65F-F155. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: FRFET ®, SuperFET ® II. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss):... [See More]
- Package Type: TO-247; SOT3
- PD: 357000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Channel 1.5KV 8A TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3 to 4
from Win Source Electronics
Win Source Part Number: 1011110-SIHG22N60EF-GE3. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: EF. Package: Tube. Standard Package: 25. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current - Continuous... [See More]
- Package Type: TO-247; SOT3
- PD: 179000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET NChannel 650V 20.2A CoolMOS TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
Infineons CoolMOS ™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS ™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of... [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3.5 to 4.5
from Win Source Electronics
Win Source Part Number: 1012660-STW45N60DM2AG. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: Automotive, AEC-Q101, MDmesh ™ DM2. Package: Tube. Standard Package: 30. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage... [See More]
- Package Type: TO-247; SOT3
- PD: 250000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-ch 600V 40A MDmesh DM2 TO-247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3 to 4
from Win Source Electronics
Win Source Part Number: 1016203-APT6038BFLLG. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: POWER MOS 7 ®. Package: Tube. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current -... [See More]
- Package Type: TO-247; SOT3
- Polarity: N-Channel
from RS Components, Ltd.
MOSFET N-ch 600V 66A MDmesh DM2 TO-247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3 to 4
from Win Source Electronics
Win Source Part Number: 1017649-NTH027N65S3F-F155. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: FRFET ®, SuperFET ® II. Package: Tube. Standard Package: 30. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss):... [See More]
- Package Type: TO-247; SOT3
- PD: 595000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Ch 550V 19A E Series TO-247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
650V CoolMOS ™ CFD7 superjunction MOSFET with integrated fast body diode. in TO-247 4-pin package. Infineon ’s 650V CoolMOS ™ CFD7 superjunction MOSFET IPZA65R029CFD7 in TO-247 4-pin package is ideally suited for resonant topologies in industrial applications, such as server,... [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3.5 to 4.5
from Win Source Electronics
Win Source Part Number: 1018480-RFG45N06. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 60 V. Current - Continuous Drain (Id) @ 25 °C:... [See More]
- Package Type: TO-247; SOT3
- PD: 131000
- Polarity: N-Channel
- TJ: -55 to 175
from RS Components, Ltd.
MOSFET N-Ch 600V 76A SuperFET II TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
Summary of Features. Worldwide best RDS(on) in TO-247 package. Ultra low gate charge. Extreme dv/dt rated. High peak current capability. Automotive AEC Q101 qualified. Green package (RoHS compliant). Potential Applications. Infineon's CoolMOS ™ CPA SJ MOSFET is designed for DC-DC converters... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 2.5 to 3.5
from Win Source Electronics
Win Source Part Number: 1018795-FCH099N65S3-F155. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: SuperFET ® III. Package: Tube. Standard Package: 450. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 650 V. [See More]
- Package Type: TO-247; SOT3
- PD: 227000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
HEXFET N-Ch MOSFET 50A 200V TO-247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
650V CoolMOS ™ N-channel automotive SJ power MOSFET CFD7A. The 35mOhm IPW65R035CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS ™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS ™ CFD7A offers higher reliability and... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3.5 to 4.5
from Win Source Electronics
Win Source Part Number: 1018876-IRF300P226. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: StrongIRFET ™. Package: Tube. Standard Package: 25. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 300 V. Current -... [See More]
- Package Type: TO-247; SOT3
- PD: 556000
- Polarity: N-Channel
- TJ: -55 to 175
from RS Components, Ltd.
MOSFET N-Channel 700V 75A CoolMOS TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
Radiation tolerant, 60V, 106A, N-channel MOSFET, PG-TO247, 30krad(Si) TID. Summary of Features. Optimized for LEO missions and constellations. Radiation tolerant (LET of 46 MeV ∙cm ²/mg). Qualified according to AEC-Q101 standard. Potential Applications. Ideally suited for all power... [See More]
- Package Type: TO-247; PG-TO247-3
- VGS(off): 2 to 4
- Polarity: N-Channel; N
- rDS(on): 0.0150
from Win Source Electronics
Win Source Part Number: 1020211-IXFH6N100F. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: HiPerFET ™, F Class. Package: Tube. Standard Package: 30. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 1000 V. [See More]
- Package Type: TO-247; SOT3
- PD: 180000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Ch 650V 43.3A CoolMOS TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
100V Single N-Channel StrongIRFET ™ Power MOSFET in a TO-247 Package. Benefits. Improved Gate, Avalanche and Dynamic dv/dt Ruggedness. Fully Characterized Capacitance and Avalanche SOA. Enhanced body diode dv/dt and di/dt Capability. Lead-Free; RoHS Compliant; Halogen-Free. Potential... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 20
from Win Source Electronics
Win Source Part Number: 1022082-FCH041N65EFLN4. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: FRFET ®, SuperFET ® II. Package: Tube. Standard Package: 450. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss):... [See More]
- Package Type: TO-247; SOT3
- PD: 595000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Channel 60V 160A HEXFET TO247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
IPW60R016CM8 600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3.7 to 4.7
from Win Source Electronics
Win Source Part Number: 1023919-AOK42S60L. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: aMOS ™. Package: Tube. Standard Package: 240. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current -... [See More]
- Package Type: TO-247; SOT3
- PD: 417000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Channel 60V 200A HEXFET TO247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- rDS(on): 0.0240
from Win Source Electronics
Win Source Part Number: 1025014-STW12NM60N. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: MDmesh ™. Package: Tube. Standard Package: 600. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current -... [See More]
- Package Type: TO-247; SOT3
- PD: 90000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Ch 100V 180A HEXFET TO247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- rDS(on): 0.0550
from Win Source Electronics
Win Source Part Number: 1030444-FCH060N80-F155. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: SuperFET ® II. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. FET Feature: Super Junction. Drain to Source... [See More]
- Package Type: TO-247; SOT3
- PD: 500000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Channel 150V 78A HEXFET TO247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
IPZA60R016CM8 600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss)... [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 3.7 to 4.7
from Win Source Electronics
Win Source Part Number: 1031067-FCH085N80-F155. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: SuperFET ® II. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. FET Feature: Super Junction. Drain to Source... [See More]
- Package Type: TO-247; SOT3
- PD: 446000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET N-Ch 150V 171A HEXFET TO247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further... [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- rDS(on): 0.0240
from Win Source Electronics
Win Source Part Number: 1031510-APT1201R6BVFRG. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: POWER MOS V ®. Package: Tube. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 1200 V. Current -... [See More]
- Package Type: TO-247; SOT3
- Polarity: N-Channel
from RS Components, Ltd.
MOSFET N-Channel 250V 93A HEXFET TO247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further... [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- rDS(on): 0.0550
from Win Source Electronics
Win Source Part Number: 1036416-STW42N60M2-EP. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: MDmesh ™ M2-EP. Package: Tube. Standard Package: 30. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current... [See More]
- Package Type: TO-247; SOT3
- PD: 250000
- Polarity: N-Channel
- TJ: 150
from RS Components, Ltd.
MOSFET N-Ch 200V 130A HEXFET TO247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
650 V CoolMOS ™ 8 power transistor. The 650 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS ™ 7 MOSFET family including C7 and CFD7. It comes with better efficiency compare to its predeccesor. 650 V CoolMOS ™ 8 offers the additional 50 V buffer to... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- rDS(on): 0.0180
from Win Source Electronics
Win Source Part Number: 1045817-APT5015BVRG. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: POWER MOS V ®. Package: Tube. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 500 V. Current -... [See More]
- Package Type: TO-247; SOT3
- Polarity: N-Channel
from RS Components, Ltd.
StrongIRFET MOSFET N-Ch 40V 195A TO247AC [See More]
- Package Type: TO-247; To-247ac
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
950 V CoolMOS ™ PFD7 superjunction MOSFET in TO-247 package. The 950 V CoolMOS ™ PFD7 superjunction MOSFET (IPW95R060PFD7) complements the CoolMOS ™ 7 offering for high power lighting and industrial SMPS applications. The IPW95R060PFD7 in the TO-247 package features RDS(on) of 60 m... [See More]
- Package Type: TO-247; PG-TO247-3
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- VGS(off): 2.5 to 3.5
from Win Source Electronics
Win Source Part Number: 1060390-SIHG80N60EF-GE3. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: EF. Package: Tube. Standard Package: 25. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current - Continuous... [See More]
- Package Type: TO-247; SOT3
- PD: 520000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
MOSFET,N-channel,600V,20A,TO247 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Infineon Technologies AG
650 V CoolMOS ™ 8 power transistor. The 650 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS ™ 7 MOSFET family including C7 and CFD7. It comes with better efficiency compare to its predeccesor. 650 V CoolMOS ™ 8 offers the additional 50 V buffer to... [See More]
- Package Type: TO-247; PG-TO247-4
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- rDS(on): 0.0180
from Win Source Electronics
Win Source Part Number: 1062946-NVHL027N65S3F. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: Automotive, AEC-Q101, SuperFET ® III, FRFET ®. Package: Tube. Standard Package: 30. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to... [See More]
- Package Type: TO-247; SOT3
- PD: 595000
- Polarity: N-Channel
- TJ: -55 to 150
from RS Components, Ltd.
SiC MOSFET N-Channel 1000V 35A TO-247-4 [See More]
- Package Type: TO-247; To-247
- MOSFET Operating Mode: Enhancement
- Polarity: N-Channel
- Number of units in IC: 1
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 300V 46A TO247AC [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 46000
- V(BR)DSS: 300
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
FET RF N-CH 500V 14A TO247 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET
- Polarity: N-Channel; N-Channel
from ROHM Semiconductor USA, LLC
R6020ENZ1 is Field-effect transistor MOSFET, with superiorfeatures of high-speed switching and low On-Resistance . [See More]
- Package Type: TO-247; TO-247
- V(BR)DSS: 600
- Polarity: N-Channel
- IDSS: 20000
from LCSC Electronics Technology (HK) Limited
TO-247 MOSFETs ROHS [See More]
- Package Type: TO-247
from Acme Chip Technology Co., Limited
SICFET N-CH 700V 110A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 110000
- V(BR)DSS: 700
- Packing Method: Bulk; Bulk
from Shenzhen Shengyu Electronics Technology Limited
SICFET N-CH 1200V 52A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 52000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
RF MOSFET LDMOS 50V TO247 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: LDMOS
from LCSC Electronics Technology (HK) Limited
650V 54A 172W 60m Ω 4V TO-247 MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 4
- V(BR)DSS: 650
- rDS(on): 0.0600
from Acme Chip Technology Co., Limited
75M 1200V 175C SIC FET [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 32000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 600V 24A TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 24000
- V(BR)DSS: 600
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
1200V COOLSIC MOSFET PG-TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 1200
from LCSC Electronics Technology (HK) Limited
700V 47A 95m Ω 391W 4V TO-247-3L MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 4
- V(BR)DSS: 700
- rDS(on): 0.0950
from Acme Chip Technology Co., Limited
75M 1200V 175C SIC FET [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 32000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 500V 58A T-MAX [See More]
- Package Type: TO-247; TO-247-3 Variant
- IDSS: 58000
- V(BR)DSS: 500
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 600V 53A TO247 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 600
from LCSC Electronics Technology (HK) Limited
700V 30A 277.8W 110m Ω 3.5V TO-247-3L MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 3.5
- V(BR)DSS: 700
- rDS(on): 0.1100
from Acme Chip Technology Co., Limited
SIC MOSFET N-CH 4A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 5000
- V(BR)DSS: 1700
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 1000V 8A TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 8000
- V(BR)DSS: 1000
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 1000V 11A TO247 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 1000
from LCSC Electronics Technology (HK) Limited
85V 160A 340W 3.3m Ω 3V TO-247-3L MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 3
- V(BR)DSS: 85
- rDS(on): 0.0033
from Acme Chip Technology Co., Limited
3300V 50M TO-247-4 SIC MOSFET [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 63000
- V(BR)DSS: 3300
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 1200V 12A TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 12000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 600V 106A T-MAX [See More]
- Package Type: TO-247; TO-247-3 Variant
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 600
from LCSC Electronics Technology (HK) Limited
650V 120A 416W 21m Ω@55.8A,15V 3.6V@15.5mA null TO-247-4 MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 3.6
- V(BR)DSS: 650
- rDS(on): 0.0210
from Acme Chip Technology Co., Limited
SIC MOSFET N-CH 128A TO247-4 [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 128000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 1200V 14A TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 14000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 500V 28A TO247AD [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 500
from LCSC Electronics Technology (HK) Limited
1.2kV 30A 113.6W 90m Ω@20A,15V 4V@5mA null TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 4
- V(BR)DSS: 1200
- rDS(on): 0.0900
from Acme Chip Technology Co., Limited
750V 60M TO-247-4 G3R SIC MOSFET [See More]
- Package Type: TO-247; TO-247-4
- Packing Method: Tube; Tube
- V(BR)DSS: 750
from Shenzhen Shengyu Electronics Technology Limited
RF MOSFET 150V TO247 [See More]
- Package Type: TO-247; TO-247-3
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
N-CHANNEL SILICON CARBIDE POWER [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 1200
from LCSC Electronics Technology (HK) Limited
650V 47A 70m Ω TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
- rDS(on): 0.0700
- V(BR)DSS: 650
from Acme Chip Technology Co., Limited
TRANS SJT 1700V 16A TO247AB [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 16000
- V(BR)DSS: 1700
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
RF MOSFET 125V TO247CS [See More]
- Package Type: TO-247; TO-247CS
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 150V 171A TO247AC [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 150
from LCSC Electronics Technology (HK) Limited
1.2kV 60A 40m Ω TO-247-4L MOSFETs ROHS [See More]
- Package Type: TO-247
- rDS(on): 0.0400
- V(BR)DSS: 1200
from Acme Chip Technology Co., Limited
GAN041-650WSB/SOT429/TO-247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 47200
- V(BR)DSS: 650
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
SICFET N-CH 1200V 90A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 90000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
SICFET N-CH 1200V 90A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 1200
from LCSC Electronics Technology (HK) Limited
TO-247AC-3 MOSFETs ROHS [See More]
- Package Type: TO-247
from Acme Chip Technology Co., Limited
SIC MOSFET 1200V 80M TO-247-3L [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 35000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
SICFET N-CH 1700V 72A TO247-4 [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 72000
- V(BR)DSS: 1700
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
SICFET N-CH 1700V 72A TO247-4 [See More]
- Package Type: TO-247; TO-247-4
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 1700
from LCSC Electronics Technology (HK) Limited
650V 34A 450W 34m Ω@10V,25A 4V null TO-247 MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 4
- V(BR)DSS: 650
- rDS(on): 0.0340
from Acme Chip Technology Co., Limited
SIC DISCRETE [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 225000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
SICFET N-CH 1700V 40A TO247-4 [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 40000
- V(BR)DSS: 1700
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
SICFET N-CH 1700V 40A TO247-4 [See More]
- Package Type: TO-247; TO-247-4
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 1700
from LCSC Electronics Technology (HK) Limited
1.2kV 60A 40m Ω 330W N Channel TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 1200
- Polarity: N-Channel
- rDS(on): 0.0400
from Acme Chip Technology Co., Limited
SIC DISCRETE [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 123000
- V(BR)DSS: 2000
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
SICFET N-CH 650V 120A TO247-4L [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 120000
- V(BR)DSS: 650
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
SICFET N-CH 650V 120A TO247-4L [See More]
- Package Type: TO-247; TO-247-4
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 650
from LCSC Electronics Technology (HK) Limited
100V 75A 8m Ω@75A,10V 515W 4V@250uA null TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 4
- V(BR)DSS: 100
- rDS(on): 0.0080
from Acme Chip Technology Co., Limited
SIC DISCRETE [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 48000
- V(BR)DSS: 2000
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
SICFET N-CH 1200V 24A TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 24000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 650V 75A TO247 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 650
from LCSC Electronics Technology (HK) Limited
200V 90A 375W 25m Ω@10V,40A 4V@250uA N Channel TO-247A-3L MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 200
- Polarity: N-Channel
- VGS(off): 4
from Acme Chip Technology Co., Limited
SIC DISCRETE [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 127000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
SICFET N-CH 900V 35A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 35000
- V(BR)DSS: 900
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
POWER FIELD-EFFECT TRANSISTOR [See More]
- Package Type: TO-247; TO-247-4
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 650
from LCSC Electronics Technology (HK) Limited
150V 130A 11.5m Ω@10V,40A 349W 4V@250uA N Channel TO-247A-3L MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 150
- Polarity: N-Channel
- VGS(off): 4
from Acme Chip Technology Co., Limited
650V COOLMOS CFD7A SJ POWER DEVI [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 11000
- V(BR)DSS: 650
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 650V 75A TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 75000
- V(BR)DSS: 650
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 600V 77A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 600
from LCSC Electronics Technology (HK) Limited
80V 200A 397W 3.5m Ω@10V,100A 4V@250uA N Channel TO-247A-3L MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 80
- Polarity: N-Channel
- VGS(off): 4
from Acme Chip Technology Co., Limited
TRENCH >=100V PG-TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 180000
- V(BR)DSS: 100
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 650V 75A TO247 [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 75000
- V(BR)DSS: 650
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 650V 19A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 650
from LCSC Electronics Technology (HK) Limited
80V 320A 2m Ω@10V,160A 416W 4V@250uA N Channel TO-247A-3L MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 80
- Polarity: N-Channel
- VGS(off): 4
from Acme Chip Technology Co., Limited
MOSFET N-CH 500V 20A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 20000
- V(BR)DSS: 500
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 600V 77A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 77000
- V(BR)DSS: 600
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
POWER FIELD-EFFECT TRANSISTOR, 4 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 600
from LCSC Electronics Technology (HK) Limited
80V 360A 1.5m Ω@10V,180A 500W 3V@250uA N Channel TO-247A-3L MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 80
- Polarity: N-Channel
- VGS(off): 3
from Acme Chip Technology Co., Limited
TRENCH >=100V [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 93000
- V(BR)DSS: 250
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 650V 76A TO247-4 [See More]
- Package Type: TO-247; TO-247-4
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
3300V 50M TO-247-4 SIC MOSFET [See More]
- Package Type: TO-247; TO-247-4
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 3300
from LCSC Electronics Technology (HK) Limited
TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
from Acme Chip Technology Co., Limited
SIC MOSFET, 1200V 50MOHM, TO-247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 58000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 650V 24A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 24000
- V(BR)DSS: 650
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
SIC MOSFET N-CH 22A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 1200
from LCSC Electronics Technology (HK) Limited
650V 54A 37m Ω@10V,32.6A 245W 4.5V@1.63mA N Channel TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 650
- Polarity: N-Channel
- VGS(off): 4.5
from Acme Chip Technology Co., Limited
SIC MOSFET, 1200V 50MOHM, TO-247 [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 58000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
MOSFET N-CH 600V 35A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 35000
- V(BR)DSS: 600
- Packing Method: Bulk; Bulk
from ODG (Origin Data Global)
SIC MOSFET N-CH 128A TO247-4 [See More]
- Package Type: TO-247; TO-247-4
- Transistor Technology / Material: SiCFET (Silicon Carbide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 1200
from LCSC Electronics Technology (HK) Limited
600V 48A 164W 60m Ω@10V,15.9A 4V@800uA N Channel TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 600
- Polarity: N-Channel
- VGS(off): 4
from Acme Chip Technology Co., Limited
MOSFET 34A 650V X3 TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 34000
- V(BR)DSS: 650
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
SIC MOSFET N-CH 61A TO247-4 [See More]
- Package Type: TO-247; TO-247-4
- IDSS: 61000
- V(BR)DSS: 1700
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 650V 70A TO-247 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 650
from LCSC Electronics Technology (HK) Limited
650V 83.2A 37m Ω@10V,33.1A 500W 3.5V@3.3mA null TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
- VGS(off): 3.5
- V(BR)DSS: 650
- rDS(on): 0.0370
from Acme Chip Technology Co., Limited
MOSFET ULTRA JCT 600V 78A TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 78000
- V(BR)DSS: 600
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
SIC MOSFET N-CH 41A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 41000
- V(BR)DSS: 1200
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
N650V,RD(MAX) <170M@10V,VTH2.5V~4 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 650
from LCSC Electronics Technology (HK) Limited
TO-247 MOSFETs ROHS [See More]
- Package Type: TO-247
from Acme Chip Technology Co., Limited
MOSFET N-CH 2200V 600MA TO247HV [See More]
- Package Type: TO-247; TO-247-3 Variant
- IDSS: 600
- V(BR)DSS: 2200
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
TRANS SJT 1700V 4A TO247AB [See More]
- Package Type: TO-247; TO-247-3
- Packing Method: Tube; Tube
- V(BR)DSS: 1700
from ODG (Origin Data Global)
MOSFET N-CH 650V 20A TO-247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 20000
- Transistor Technology / Material: MOSFET (Metal Oxide)
- TJ: -55 to 150
from LCSC Electronics Technology (HK) Limited
TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
from Acme Chip Technology Co., Limited
MOSFET N-CH 75V 140A TO247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 140000
- V(BR)DSS: 75
- Packing Method: Tube; Tube
from Shenzhen Shengyu Electronics Technology Limited
GANFET N-CH 650V 34.5A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 34500
- V(BR)DSS: 650
- Packing Method: Tube; Tube
from ODG (Origin Data Global)
MOSFET N-CH 55V 75A TO247-3 [See More]
- Package Type: TO-247; TO-247-3
- Transistor Technology / Material: MOSFET (Metal Oxide)
- Polarity: N-Channel; N-Channel
- V(BR)DSS: 55
from LCSC Electronics Technology (HK) Limited
100V 203A 1.7m Ω@100A,10V 3.8V@278uA N Channel TO-247-3 MOSFETs ROHS [See More]
- Package Type: TO-247
- V(BR)DSS: 100
- Polarity: N-Channel
- VGS(off): 3.8
from Acme Chip Technology Co., Limited
MOSFET N-CH 200V 220A X4 TO-247 [See More]
- Package Type: TO-247; TO-247-3
- IDSS: 220000
- V(BR)DSS: 200
- Packing Method: Tube; Tube