Abrasive / Erosive Wear Protection Refractory Shapes
2 Results
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
- Alumina / Aluminate Type: Alumina
- General Type / View: Dielectric; Oxide Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Mullite (optional feature); Silicon Nitride
Custom Refractory Shapes
from Apogee Ceramics Inc.
from Apogee Ceramics Inc.
Apogee engineers custom refractory and other specialty ceramic shapes that are precisely designed to provide cost-effective solutions to many different engineering applications. From initial development to final product, we work with our clients, taking the time to understand their process in order... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics