Electrical / HV Parts Refractory Shapes
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Plate / Board
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; HV / Electrical; Thermal Applications
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Electrical / Electronic Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , Other Metal Oxides
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Tube
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; HV / Electrical; Thermal Applications
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Electrical / Electronic Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : Al_2O_3
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Corrosion resistant; HV / Electrical
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]
- Applications: Refractory or High Temperature Insulation; Corrosion resistant; HV / Electrical
- Specialty Ceramic Type: Boron Nitride
- General Type / View: Ceramics; Ceramic Powder / Precursors; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Plate / Board
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance. [See More]
- Applications: Chemical or material processing; Corrosion resistant; HV / Electrical
- Specialty Ceramic Type: Boron Nitride
- General Type / View: Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Immersion Tube or Sheath
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Specialty Ceramic Type: Boron Nitride
- General Type / View: Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]
- Applications: Refractory or High Temperature Insulation; Battery / Fuel Cell; Chemical or material processing; HV / Electrical
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Ceramic Powder / Precursors; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Boron Nitride