Preforms / Precast Refractory Shapes

3 Results
Precast Shapes
from CeramSource Inc.

CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes, like delta roof for electric arc furnace, iron runner trough, purging plugs,... [See More]

  • Shape / Form: Preforms
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Max Use Temperature: 816
High Temperature Vacuum-Formed Products
from Rath USA Inc.

Vacuum-formed products made of mineral and high-temperature wools can be used at application temperatures of up to 1800 °C. Typical applications. Mineral wool, alkaline earth silicate wool (AES), aluminum silicate wool (ASW) and polycrystalline wool (PCW) serve as the raw material base. [See More]

  • Shape / Form: Preforms
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Max Use Temperature: 600 to 1800
Cast Parts
from U.S. Refractories

U.S. Refractories ™ specialize in prototype through small production quantities in a wide variety of sizes, shapes and materials. 210 gallon ball mills. Materials include mullites, cordierites, alumina, and porcelain. Custom shapes to fit your application. Temperatures to 3400 °F. Cast... [See More]

  • Shape / Form: Preforms
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Max Use Temperature: 2150 to 3400