Thermal Insulation / Fire Proofing Refractory Shapes

11 Results
Refractory Sheet Cylinder Type RS-101 -- FS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Electrical / Electronic Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , Other Metal Oxides
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Dielectric; Oxide Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Specialty Ceramic Type: Mullite (optional feature); Silicon Nitride
Alumina Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Corrosion resistant; HV / Electrical
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Shape / Form: Tube
High Temperature Insulation Wool
from Rath USA Inc.

RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650 °C must be achieved. Typical applications. High temperature insulation wool is an ultra-lightweight insulation material that, due to its... [See More]

  • Applications: Thermal Insulation or Fire Proofing Material
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Shape / Form: Wool, Mats, Stampings and Modules
Refractory Sheet Cylinder Type RS-201 -- GS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Electrical / Electronic Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
High Temperature Vacuum-Formed Products
from Rath USA Inc.

Vacuum-formed products made of mineral and high-temperature wools can be used at application temperatures of up to 1800 °C. Typical applications. Mineral wool, alkaline earth silicate wool (AES), aluminum silicate wool (ASW) and polycrystalline wool (PCW) serve as the raw material base. [See More]

  • Applications: Thermal Insulation or Fire Proofing Material
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Shape / Form: Preforms
Refractory Sheet Type RS-100 -- BS01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; HV / Electrical; Thermal Applications
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Electrical / Electronic Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , Other Metal Oxides
Pre-Cast Blocks
from Rath USA Inc.

Due to the diversity of materials as well as the wide variety of pre-firing temperatures, RATH ’s pre-cast blocks are unique and can be used at up to 1800 °C. Typical applications. Pre-cast blocks are then wherever dense bricks cannot be suitably pressed due to the complexity of the shape. [See More]

  • Applications: Thermal Insulation or Fire Proofing Material
  • Shape / Form: Preforms
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Max Use Temperature: ? to 1800
Refractory Sheet Type RS-200 -- CS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Electrical / Electronic Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
Refractory Bricks
from Rath USA Inc.

RATH ’s refractory bricks are stable up to 1800 °C and can be used in almost all areas of industrial furnace construction. Typical applications. For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Specialty Ceramic Type: Silicon Carbide
Refractory Sheet Type RS-99R -- DS40
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of... [See More]

  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; HV / Electrical; Thermal Applications
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Electrical / Electronic Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : Al_2O_3