Silica / Fused Silica Refractory Shapes
3 Results
OxyFuel Stop
from BNZ Materials, Inc.
from BNZ Materials, Inc.
Firewall or noncombustible barrier for welding cylinder trucks and carts [See More]
- Silicate: Silica or fused silica
- Specialty Ceramic Type: Calcium Silicate
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape; Plate / Board
High Surface Area (HAS) Catalyst Carrier -- SS Series Silica
from Saint-Gobain Innovative Materials
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Silicate: Al Silicate or Mica Based (optional feature); Silica or fused silica
- Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Width / OD: 0.1181 to 19.69
Thermal/Heat Management Media Materials -- Proware
from Saint-Gobain Innovative Materials
from Saint-Gobain Innovative Materials
Proware ™ -- Originally developed for use as mass transfer packing in acid applications, Proware ™ material also performs well in acidic heat transfer applications. The Proware ™ body is a finely grained microstructure that is mechanically stronger, less porous and considerably... [See More]
- Silicate: Silica or fused silica
- Specialty Ceramic Type: Proprietary
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape