Specialty / Other Refractory Shapes

2 Results
High Temperature Insulation Wool
from Rath USA Inc.

RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650 °C must be achieved. Typical applications. High temperature insulation wool is an ultra-lightweight insulation material that, due to its... [See More]

  • Shape / Form: Wool, Mats, Stampings and Modules
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Max Use Temperature: 1000 to 1650
Ceramic Armor Material -- Forceram®
from Saint-Gobain Performance Ceramics & Refractories

Proven Performance in Demanding Applications. For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor system for U.S. troops in Vietnam to the modern body armor systems, Saint-Gobain is committed... [See More]

  • Shape / Form: Custom Shape; MIL-STD Body Armor
  • Carbide Type: Carbide Material; Silicon Carbide
  • General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Thermal Conductivity: 20