Hollow Stock / Shape Refractory Shapes

3 Results
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : Al2O3 >99%
  • Alumina / Aluminate Type: Alumina
  • Shape / Form: Custom Shape; Hollow Stock (Tube, Pipe, Column)
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column); Extrudates, Rings, Pellets
  • Alumina / Aluminate Type: Alumina
  • Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
Extruded Ceramic Tubes
from U.S. Refractories

We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter!. Extruded Ceramic Tubes. Plain, Fluted, Flanged, Threaded, Multi-hole, Custom shapes. Up to 48" in length. 11" OD... [See More]

  • General Type / View: Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
  • Alumina / Aluminate Type: Alumina
  • Length: 48 to 72