Refractory / High Temperature Materials Refractory Shapes
from Apogee Ceramics Inc.
Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable and long-lasting... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
- Shape / Form: Custom Shape (optional feature); Filter, Diffuser or Sparger
from BNZ Materials, Inc.
Firewall or noncombustible barrier for welding cylinder trucks and carts [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Firewall Barrier
- Silicate: Silica or fused silica
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Calcium Silicate
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Plate / Board
from CeramSource Inc.
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Carbide Type: Carbide Material; Silicon Carbide
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Electrical / Electronic Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , Other Metal Oxides
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
- Alumina / Aluminate Type: Alumina
- General Type / View: Dielectric; Oxide Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Mullite (optional feature); Silicon Nitride
from Rath USA Inc.
RATH ’s refractory bricks are stable up to 1800 °C and can be used in almost all areas of industrial furnace construction. Typical applications. For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing
- Alumina / Aluminate Type: Alumina
- General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Silicon Carbide
from Apogee Ceramics Inc.
Apogee engineers custom refractory and other specialty ceramic shapes that are precisely designed to provide cost-effective solutions to many different engineering applications. From initial development to final product, we work with our clients, taking the time to understand their process in order... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic thermocouple protection tubes are used to protect thermocouples from severe conditions. It serves as a barrier between the thermocouple and the environment, shielding the thermocouple from contamination and damage. It also helps to maintain accurate temperature measurements by... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Tube
from CeramSource Inc.
CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes, like delta roof for electric arc furnace, iron runner trough, purging plugs,... [See More]
- Applications: Refractory or High Temperature Insulation
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Preforms
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Electrical / Electronic Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
from Apogee Ceramics Inc.
Apogee technical ceramics offer exceptional ability to withstand continuous, repetitive cycle for applications requiring strength, resistance to wear and thermal stability. Choose from standard, custom-engineered and built-to-suit designs. Whatever your requirements, Apogee Ceramics Inc. will work... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
- Alumina / Aluminate Type: Alumina; Ca Aluminate
- General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
- Shape / Form: BarStock; Custom Shape; Roller / Roll
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Tube
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; HV / Electrical; Thermal Applications
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Electrical / Electronic Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , Other Metal Oxides
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina crucibles are used in laboratories as containers for chemical compounds or metal refractories at extremely high temperatures. Their high-temperature stability, chemical inertness, and mechanical strength have made them essential vessels for use in various industries, laboratory research, and... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Max Use Temperature: 1500 to 1650
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Electrical / Electronic Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Corrosion resistant; HV / Electrical
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Tube
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; HV / Electrical; Thermal Applications
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Electrical / Electronic Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Composition or ASTM/EN Cement Type : Al_2O_3
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
- Specialty Ceramic Type: Boron Nitride
- General Type / View: Ceramics; Ceramic Powder / Precursors; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Max Use Temperature: 900 to 2000
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]
- Applications: Refractory or High Temperature Insulation; Corrosion resistant; HV / Electrical
- Specialty Ceramic Type: Boron Nitride
- General Type / View: Ceramics; Ceramic Powder / Precursors; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Plate / Board
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Specialty Ceramic Type: Boron Nitride
- General Type / View: Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Shape / Form: Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]
- Applications: Refractory or High Temperature Insulation; Battery / Fuel Cell; Chemical or material processing; HV / Electrical
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Ceramic Powder / Precursors; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Boron Nitride