Corrosion Protection Refractory Shapes
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Plate / Board
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
- Alumina / Aluminate Type: Alumina
- General Type / View: Dielectric; Oxide Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
- Specialty Ceramic Type: Mullite (optional feature); Silicon Nitride
from Saint-Gobain Innovative Materials
High Alumina -- For applications involving extreme temperatures to 1800 °C, Saint-Gobain NorPro offers a >99% alumina body. [See More]
- Applications: Chemical or material processing; Corrosion resistant
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Custom Shape
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic thermocouple protection tubes are used to protect thermocouples from severe conditions. It serves as a barrier between the thermocouple and the environment, shielding the thermocouple from contamination and damage. It also helps to maintain accurate temperature measurements by... [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
- Alumina / Aluminate Type: Alumina
- General Type / View: Ceramics; Oxide Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
- Shape / Form: Tube