Fabricated / Custom Shape Refractory Shapes

16 Results
Bubble Alumina
from ZIRCAR Ceramics, Inc.

ZIRCAR Ceramics ™ Bubble Alumina is a rigid, low-density, insulating refractory comprised of ZIRCAR Ceramics ™ Alumina Bubble Types IB-100A and IB-100B bonded in high-purity Alumina Cement Type AL-CEM. While Bubble Alumina exhibits a bulk density twice that of a premium -grade alumina... [See More]

  • Shape / Form: Custom Shape
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
Precast Refractory Shapes
from Resco Products, Inc.

Precast shapes provide fast refractory replacement in high wear zones. Resco Products will customize your precast shapes to fit your specific requirements. Our industry experts will evaluate your business processes and facility to recommend the best precast products. Resco ™s precast shapes... [See More]

  • Shape / Form: Custom Shape
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
High Surface Area (HAS) Catalyst Carrier -- SA Series Intermediate Surface Area
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Silicate: Al Silicate or Mica Based
Refractory Flow Control Parts - Graphite Stopper Rods, Graphite Nozzles, and Slide Gates.
from CeramSource Inc.

CeramSource offers an variety of graphite nozzles and stopper rods catering to the molten metal transfer for tundishes or continuous casting molds. These products are custom designed, made from alumina graphite materials isostatically pressed. Ladle shroud is designed to protect the molten steel... [See More]

  • Shape / Form: Custom Shape
  • Carbon / Graphite Type: Graphite
  • General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Max Use Temperature: 1650 to 1700
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Shape / Form: Custom Shape; Hollow Stock (Tube, Pipe, Column)
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : Al2O3 >99%
OxyFuel Stop™
from BNZ Materials, Inc.

Firewall or noncombustible barrier for welding cylinder trucks and carts [See More]

  • Shape / Form: Custom Shape; Plate / Board
  • Silicate: Silica or fused silica
  • General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Specialty Ceramic Type: Calcium Silicate
Custom Technical Ceramics
from Apogee Ceramics Inc.

Apogee technical ceramics offer exceptional ability to withstand continuous, repetitive cycle for applications requiring strength, resistance to wear and thermal stability. Choose from standard, custom-engineered and built-to-suit designs. Whatever your requirements, Apogee Ceramics Inc. will work... [See More]

  • Shape / Form: BarStock; Custom Shape; Roller / Roll
  • Alumina / Aluminate Type: Alumina; Ca Aluminate
  • General Type / View: Precast, molded or fabricated shape (optional feature); Thermal and Refractory Ceramics
  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
Ceramic Armor Material -- Forceram®
from Saint-Gobain Performance Ceramics & Refractories

Proven Performance in Demanding Applications. For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor system for U.S. troops in Vietnam to the modern body armor systems, Saint-Gobain is committed... [See More]

  • Shape / Form: Custom Shape; MIL-STD Body Armor
  • Carbide Type: Carbide Material; Silicon Carbide
  • General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Thermal Conductivity: 20
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column); Extrudates, Rings, Pellets
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Silicate: Al Silicate or Mica Based
Fine-grain High-grade Alumina Material and Tiles -- Durafrax®
from Saint-Gobain Performance Ceramics & Refractories

Durafrax ™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax ™ 2000 is our most economical and... [See More]

  • Shape / Form: Custom Shape; Tile
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Max Use Temperature: 1250
Pentaring Bed Topping Media -- Pentarings
from Saint-Gobain Innovative Materials

Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]

  • Shape / Form: Custom Shape
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
Pentaring Bed Topping Media -- Pentarings
from Saint-Gobain NorPro

Hold-Down Media. Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is... [See More]

  • Shape / Form: Custom Shape
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Composition or ASTM/EN Cement Type : 65-70% SiO2, 23-28% AlO3, Trace Elements
Thermal/Heat Management Media -- AF38™ Media
from Saint-Gobain NorPro

AF38 ™ Heat Transfer Media -- Easier Wash Outs. AF38 ™ media has significantly larger individual void spaces than traditional saddles, providing improved resistance to particulate fouling/plugging. Its unique design orientates the void space vertically, providing for easier wash outs, if... [See More]

  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
Thermal/Heat Management Media -- Heat Sink and RTO Media
from Saint-Gobain NorPro

Saint-Gobain NorPro's Process Ceramics group has developed and manufactured more heat transfer media than any other company in the world. In fact, we were the first company to supply a media, Norton ™ Proware ™ saddles, for regenerative thermal oxidizers (RTO). Since then, we have... [See More]

  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
Thermal/Heat Management Media -- HexPak™ Heat Transfer Media
from Saint-Gobain NorPro

HexPak ™ Heat Transfer Media for Regenerative Thermal Oxidizers. Reduce Energy Costs and Increase RTO Capacity. HexPak ™ is the latest development in RTO heat transfer media which is designed to improve thermal efficiency. The unique engineered shape of HexPak media provides superior... [See More]

  • Shape / Form: Custom Shape
  • Specialty Ceramic Type: Proprietary
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)