Machinable Refractory Shapes

5 Results
Structural Insulating Board -- CS85
from BNZ Materials, Inc.

Developed to be a high temperature replacement for asbestos Transite [See More]

  • Performance Features: Sintered / Fired; Machinable ceramic
  • Silicate: Silica or fused silica
  • General Type / View: Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Specialty Ceramic Type: Calcium Silicate
Boron Nitride Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]

  • Performance Features: Sintered / Fired; Machinable ceramic
  • Specialty Ceramic Type: Boron Nitride
  • General Type / View: Ceramics; Ceramic Powder / Precursors; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Max Use Temperature: 900 to 2000
Boron Nitride Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]

  • Performance Features: Sintered / Fired; Machinable ceramic
  • Specialty Ceramic Type: Boron Nitride
  • General Type / View: Ceramics; Ceramic Powder / Precursors; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Shape / Form: Plate / Board
Boron Nitride Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance. [See More]

  • Performance Features: Sintered / Fired; Machinable ceramic
  • Specialty Ceramic Type: Boron Nitride
  • General Type / View: Ceramics; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Shape / Form: Immersion Tube or Sheath
Boron Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]

  • Performance Features: Sintered / Fired; Machinable ceramic; Porous material
  • Specialty Ceramic Type: Boron Nitride
  • General Type / View: Ceramics; Ceramic Powder / Precursors; Ceramic Rod / Tube; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Shape / Form: Tube