Aluminum Silicate (Mica, Sillimanite, etc.) Refractory Shapes

2 Results
High Surface Area (HAS) Catalyst Carrier -- SA Series Intermediate Surface Area
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Silicate: Al Silicate or Mica Based
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Silicate: Al Silicate or Mica Based
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Specialty Ceramic Type: alpha/ Glassy Silica, Bauxite