Granular Fill / Bed Media Refractory Shapes

4 Results
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Silicate: Al Silicate or Mica Based
High Surface Area (HAS) Catalyst Carrier -- SA Series High Purity Alumina
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder, Pentarings
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Thermal and Refractory Ceramics
  • Width / OD: 0.1181 to 19.69
Alumina Bubble
from ZIRCAR Ceramics, Inc.

ZIRCAR Ceramics ™ Alumina Bubbles Type IB-100 are hollow, thin-wall, high-purity alumina ceramic spheres. These low-density sintered ceramic bodies exhibit low thermal conductivity, exceptional resistance to chemical attack, high packing strength and excellent thermal shock resistance. IB-100... [See More]

  • Shape / Form: Grannular Fill
  • Alumina / Aluminate Type: Alumina
  • General Type / View: Precast, molded or fabricated shape; Thermal and Refractory Ceramics
Thermal/Heat Management Media Materials -- HSB™
from Saint-Gobain Innovative Materials

HSB ™ (Heat Sink Body) -- This material is highly resistant to the thermal shock and fatigue caused by thermal cycling within RTOs. These are conditions that can significantly reduce the lifetime of ordinary ceramic materials. [See More]

  • Shape / Form: Custom Shape; Grannular Fill
  • Specialty Ceramic Type: Proprietary
  • General Type / View: Ceramics; Oxide Ceramics; Precast, molded or fabricated shape; Specialty Material; Thermal and Refractory Ceramics
  • Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)