Metalworking Machining Clamps
from Imao-Fixtureworks
Pneumatic Clamping Fasteners are automated quick fasteners with air for quick change applications. Instant pneumatic clamping slashes setup time in multiple-parts holding and frequent changeover of machinery or fixture. Features: Quick Locking with Air. Multiple-parts holding in a single operation... [See More]
- Application: Metalworking; ToolMounting
- Clamping Width: 0.9055
- Clamp type: Cylinder Clamp
- Load Limit: 33.72
from Imao-Fixtureworks
Pneumatic Clamping Fasteners are automated quick fasteners with air for quick change applications. Instant pneumatic clamping slashes setup time in multiple-parts holding and frequent changeover of machinery or fixture. Features: Quick Locking with Air. Multiple-parts holding in a single operation... [See More]
- Application: Metalworking; ToolMounting
- Capacity / Jaw Opening: 0.6299 to 0.7874
- Clamp type: Cylinder Clamp
- Clamping Width: 1.57
from Imao-Fixtureworks
Pneumatic Clamping Fasteners are automated quick fasteners with air for quick change applications. Instant pneumatic clamping slashes setup time in multiple-parts holding and frequent changeover of machinery or fixture. Features: Quick Locking with Air. Multiple-parts holding in a single operation... [See More]
- Application: Metalworking
- Clamping Width: 1.08
- Clamp type: Cylinder Clamp
- Load Limit: 1.35 to 8.99
from Imao-Fixtureworks
Pneumatic Clamping Fasteners are automated quick fasteners with air for quick change applications. Instant pneumatic clamping slashes setup time in multiple-parts holding and frequent changeover of machinery or fixture. Features: Quick Locking with Air. Multiple-parts holding in a single operation... [See More]
- Application: Metalworking
- Clamping Width: 0.8268
- Clamp type: Cylinder Clamp
- Load Limit: 6.74
from Vektek, LLC
No external ports or external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 3900
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Included in jig bore kit. Material 1018 Steel. Black Oxide Finish. Case Hardened [See More]
- Application: Metalworking
- Strap Type: Tapped / Tapped-heel Clamp; Forked / "U" Clamp
- Clamp Straps: Strap Only
- Material: Steel
from PHD, Inc.
Series GRM Pneumatic Workholding Clamps are ideal for sheet metal clamping and feature a simple design, high clamp force, and durability. Units are available in three sizes with 13 jaw styles each, up to 500 pounds clamp force, and include many options for mounting, switches, and tips. The... [See More]
- Application: Metalworking; Sheet Metal Handling, Automotive, Assembly, Molded Carpet Manufacturing, General Industrial Automation
- Load Limit: 225 to 500
- Clamp type: Cam Clamps
- Actuation: Pneumatic
from Carr Lane Manufacturing Co.
Pivoting-nose edge clamp operated by a cam handle for fast action. Nose pivots to exert clamping force forward and downward at the same time. Smooth spiral cam locks positively anywhere within its 180 ° throw. [See More]
- Application: Metalworking
- Clamping Width: 1.25 to 1.75
- Clamp type: Cam Clamps; Side / Edge Clamp
- Load Limit: 750 to 1500
from Vektek, LLC
No special mounting hardware required, just bolt down these easy to use devices. Dual position mounting, either parallel or perpendicular to piston travel on every model. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Advance porting is... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2200
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Included in jig bore kit. Material 1018 Steel. Black Oxide Finish. Case Hardened [See More]
- Application: Metalworking
- Clamp Straps: Strap Only
- Clamp type: Toe Clamp
- Strap Type: Tapped / Tapped-heel Clamp
from Carr Lane Manufacturing Co.
Wide-opening clamp that locks by cam action rather than toggle action. Smooth spiral cam locks securely anywhere within a 3/16" clamping range. Rugged cast steel components. Solid arm can be tapped to accept a spindle, or otherwise modified. [See More]
- Application: Metalworking
- Clamping Width: 0.3438
- Clamp type: Cam Clamps
- Load Limit: 1000
from Vektek, LLC
Threaded plungers allow the use of custom end attachments (Double Acting recommended for attachments or mechanisms). Vent port with bronze filter (Single Acting) gives the cylinder a place to "breathe" and helps keep chips and other contaminants from being drawn past wipers. Springs are designed to... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2270
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material: 1018 Steel. Case Hardened, Black Oxide Finish. See Clamp Rest below to place in center groove. Finger grips on both sides [See More]
- Application: Metalworking
- Clamp Straps: Strap Only
- Clamp type: Center Clamp
- Material: Steel
from Carr Lane Manufacturing Co.
Simple, economical aluminum clamp for medium-force clamping. Provides instant height adjustment without blocks or shims. Soft aluminum material protects both the workpiece and the machine table from damage. Turn clamp 90 ° in either direction for loading clearance. [See More]
- Application: Metalworking
- Strap Type: Adjustable
- Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
- Clamping Width: 1.25 to 1.5
from Vektek, LLC
No external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2270
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Positive down force. Cam action. Clamp base should be Installed in a slot to retain location. Mounting screws included. Available in three sizes. Clamps can be used in series. Clamp base provides for higher clamping - height is determined by depth of slot. *"E" is the distance... [See More]
- Application: Metalworking
- Actuation: Manual
- Clamp type: Toe Clamp
- Clamping Mechanism: Screw
from Carr Lane Manufacturing Co.
Rugged forged steel pivot clamp. Provides instant height adjustment without blocks or shims. One-piece assembly allows quick setup and eliminates lost clamp pieces. Removable brass heel protects machine table. Turn clamp 90 ° in either direction for loading clearance. [See More]
- Application: Metalworking
- Strap Type: Forged Clamp; Adjustable
- Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
- Clamping Width: 1.25 to 3.12
from Vektek, LLC
Chromed and hardened steel blade grips the part while the unique design angle provides both hor i zon tal and vertical clamp force. Three G1/8 fluid ports on standard model and o-ring bolt down. face seal on the manifold model simplify leak free installation. BHC ™(Black Hard Coating) on the... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2023
- Clamp type: Side / Edge Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material: Forged high tensile carbon steel. Black Oxide Finish [See More]
- Application: Metalworking
- Strap Type: Forged Clamp; Forked / "U" Clamp
- Clamp Straps: Strap Only
- Material: Steel
from Carr Lane Manufacturing Co.
Open U shape allows totally removing the clamp strap for loading and unloading. The open U end has two tips that are stepped to provide repeatable location. The other end is a cylindrical pin that minimizes contact area and is useful for clamping in horizontal holes. [See More]
- Application: Metalworking
- Strap Type: Forged Clamp; Finger Tip / Nose Clamp; Forked / "U" Clamp
- Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
- Clamping Width: 1.94 to 3.19
from Vektek, LLC
Low profile allows you to slab mill over the clamp on most parts. Downward clamping angle of the blade yields both horizontal and vertical force pushing your part firmly against locators and the work surface. 3 way porting makes plumbing multiple clamps easy without Tees or additional manifolds. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 500 to 2000
- Clamp type: Side / Edge Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material: Forged high tensile carbon steel. Black Oxide Finish [See More]
- Application: Metalworking; ToolMounting (optional feature)
- Strap Type: Forged Clamp; Gooseneck Clamp
- Clamp Straps: Strap Only
- Actuation: Manual (optional feature)
from Carr Lane Manufacturing Co.
Plain Clamps are double-end clamp straps usually used with a pair of Step Blocks as a rear support. [See More]
- Application: Metalworking
- Strap Type: Plain / Taper Nose Clamp
- Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
- Clamping Width: 1 to 1.75
from Vektek, LLC
Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 11700
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material Forged high tensile carbon steel. Black Oxide Finish [See More]
- Application: Metalworking
- Strap Type: Forged Clamp; Plain / Taper Nose Clamp
- Clamp Straps: Strap Only
- Material: Steel
from Carr Lane Manufacturing Co.
Step Clamps have serrations that match with all of our Step Blocks. These serrations are specially designed for excellent load bearing. [See More]
- Application: Metalworking
- Strap Type: Step Clamp
- Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
- Clamping Width: 1 to 1.75
from Vektek, LLC
Excellent alternative to swing clamps when swing space is limited. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Top Flange or Threaded Body mount from same body. Standard fluorocarbon seals. Flexible plumbing... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2600
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material: Forged high tensile carbon steel. Black Oxide Finish [See More]
- Application: Metalworking; ToolMounting (optional feature)
- Strap Type: Tapped / Tapped-heel Clamp; Forged Clamp; Gooseneck Clamp
- Clamp Straps: Strap Only
- Actuation: Manual (optional feature)
from Carr Lane Manufacturing Co.
Edge Clamps grip the side of a workpiece, pushing forward and downward simultaneously. Ideal when clamping from above is difficult. These clamps sit low, but clamp high, just below the cutter path for maximum rigidity, to reduce vibration. Horizontal force is 94% of total force, while downward force... [See More]
- Application: Metalworking
- Clamping Width: 1.26 to 2.21
- Clamp type: Side / Edge Clamp
- Load Limit: 790 to 9300
from Vektek, LLC
Single and Double Acting. Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion resistant and heat... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2473
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material Forged high tensile carbon steel. Black Oxide Finish [See More]
- Application: Metalworking
- Strap Type: Tapped / Tapped-heel Clamp; Forged Clamp; Plain / Taper Nose Clamp
- Clamp Straps: Strap Only
- Material: Steel
from Carr Lane Manufacturing Co.
Large edge clamp that is well suited for large castings and other tall workpieces. Pivoting nose has a serrated jaw that clamps forward and downward simultaneously. Can be used to clamp against a fixed locator, or against a matching Downthrust Backstop. Replacement jaw inserts are available. [See More]
- Application: HeavyDuty (optional feature); Metalworking
- Clamping Width: 2
- Clamp type: Side / Edge Clamp
- Load Limit: 2000 to 4200
from Vektek, LLC
Excellent alternative to swing clamps when swing space is limited. Left, forward, or right lever position from the same body. Link clamps clear large obstructions better than other types of clamps. Top Flange body mount. Standard fluorocarbon seals. Flexible plumbing options accommodate either... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1100
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Material: 12L14 Steel on all screw parts. Black Oxide Finish. Order pads separately. Use when hand tightening is necessary [See More]
- Application: Metalworking
from Carr Lane Manufacturing Co.
This Edge Clamp incorporates our exclusive "Locking Support Plunger", to provide clamping and supporting in one element. Edge Clamps grip the side of a workpiece, pushing forward and downward simultaneously. Ideal when clamping from above is difficult. These clamps sit low, but clamp high, just... [See More]
- Application: Metalworking
- Clamping Width: 1.57
- Clamp type: Side / Edge Clamp
- Load Limit: 400 to 930
from Vektek, LLC
Double Acting. Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2248
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Clamp Material: 1018 Steel. Black Oxide Finish. Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle. Noses have serrations for better gripping of non- finished or semi-finished workpieces. Tapered slots prevent clamp from... [See More]
- Application: Metalworking
- Actuation: Manual (optional feature)
- Clamp type: Toe Clamp
- Material: Steel
from Carr Lane Manufacturing Co.
These low-profile clamps are ideal for gripping the side of a workpiece to keep the top clear for machining. The slotted version shown here is usually best for mounting directly on a machine table. Slot is tapered to prevent the clamp from backing off under heavy forces (use two mounting screws on... [See More]
- Application: Metalworking
- Clamping Width: 1 to 1.75
- Clamp type: Side / Edge Clamp
- Actuation: Manual
from Vektek, LLC
Use fewer components to secure parts. Crowding and clamping pressure applied at the exact same point on parts. Spring contact force. Hydraulic holding force. Select from 3 cylinder capacities; 550 lbs., 980 lbs., and 2200 lbs. Flexible plumbing options accommodate either Manifold Mounting or SAE. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Actuation: Hydraulic
- Load Limit: 2200
- Clamping Mechanism: Piston
from Te-Co, Inc.
Product Information. Low profile. Ideal for secondary operations on lathe parts. Easily machined to size on lathe or mill. Excellent for palletized setups. Allows more parts per workcube or fixture plates. Clamp body made of mild steel for machinability. Tighten with hex key or hydraulic pull... [See More]
- Application: Metalworking
- Clamping Mechanism: ID Expansion via Hex key or hydraulic pull cylinders
- Clamp type: Expansion Clamp
- Material: Steel
from Carr Lane Manufacturing Co.
These low-profile clamps are ideal for gripping the side of a workpiece to keep the top clear for machining. The double-sided version shown here allows holding two workpieces with a single clamp. Double edge clamps mount in a fixed position between two work pieces, then clamp outward with each nose... [See More]
- Application: Metalworking
- Clamping Width: 1 to 1.75
- Clamp type: Side / Edge Clamp
- Actuation: Manual
from Vektek, LLC
Double Acting. Excellent alternative to swing clamps when swing space is limited. Available in three sizes: 1, 1-1/2, and 2-1/8 inch bore. Top Flange body mount. Left, forward, or right lever position from the same body. Link clamps clear large obstructions better than other types of clamps. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 300
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
from Te-Co, Inc.
Product Information. Allows for Flexible Hole Placement. Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place. Components Can Be Purchased With or Without the Purchase of a Plate. Other Components to Use With Adjustable Positioners. Standoffs. Pin Rest Pads. Magnetic Pest Pads. Magnetic Pin... [See More]
- Application: Metalworking
- Actuation: Manual
- Clamp type: Large Adjustable Positioner
- Clamping Mechanism: Screw
from Carr Lane Manufacturing Co.
These low-profile clamps are ideal for gripping the side of a workpiece to keep the top clear for machining. The fixed version shown here is usually best for permanent fixtures because it mounts in a fixed position, rather than having a slot for adjustment. This allows the clamp to be more compact,... [See More]
- Application: Metalworking
- Clamping Width: 1 to 1.75
- Clamp type: Side / Edge Clamp
- Actuation: Manual
from Vektek, LLC
Standard Features. Arms swing 90 °. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 65 to 250
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
from Te-Co, Inc.
Product Information. Material: 12L14 Steel, except "V" Pads:1018 Steel. Black Oxide Finish. Left Hand internal threads. Used to secure clamping of soft metal or angular surface without damaging workpiece [See More]
- Application: Metalworking
- Material: Steel
- Clamp type: Large Pads for Swivel Screw Clamp: 1/2-13 Body Thread Size
from Carr Lane Manufacturing Co.
Double edge clamps allow clamping two workpieces at the same time with equal force. These mini edge clamps grip the side of a workpiece to keep the top clear for machining. Patented design provides strong, reliable clamping with the easy turn of a hex wrench. These compact clamps are ideal for... [See More]
- Application: Metalworking
- Clamping Width: 1 to 2.5
- Clamp type: Side / Edge Clamp
- Load Limit: 1500 to 12000
from Vektek, LLC
Standard Features. Arms swing 90 °. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 60 to 250
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
from Te-Co, Inc.
Product Information. 1/4-20 Threaded Components. Made of Aluminum. Ideal for Light Pressure Clamping. Actuates with the Press of a Finger. Components Can Be Purchased With or Without Purchase of a Plate. Clamping Solution for CMM Part Fixturing. When fixturing parts to be inspected by a touch... [See More]
- Application: Metalworking
- Clamp Straps: Clamp Strap Assembly
- Clamp type: Large Soft Touch Clamp
- Actuation: Manual
from Carr Lane Manufacturing Co.
The new V-jaw version of our popular Tiny Vise is ideal for clamping round workpieces. The V jaw can also be used to clamp a rectangular workpiece from two directions with a single clamp at its corner. Double edge clamps allow clamping two workpieces at the same time with equal force. These mini... [See More]
- Application: Metalworking
- Clamping Width: 1.25 to 2.5
- Clamp type: Side / Edge Clamp
- Load Limit: 1500 to 12000
from Vektek, LLC
Threaded plunger ends allow the attachment of custom end treatments or the use of bolts to pull "C" washers. Chromed and hardened alloy steel pistons won't "mushroom" or wear unevenly. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1300
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Clamp Material: 1018 Steel. Black Oxide Finish. Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle. Noses have serrations for better gripping of non- finished or semi-finished workpieces. Tapered slots prevent clamp from... [See More]
- Application: Metalworking
- Material: Steel
- Clamp type: Toe Clamp
from Carr Lane Manufacturing Co.
An important new clamping development! These mini edge clamps grip the side of a workpiece to keep the top clear for machining. Patented design provides strong, reliable clamping with the easy turn of a hex wrench. These compact clamps are ideal for fixturing multiple parts, small or large. Each... [See More]
- Application: Metalworking
- Clamping Width: 0.5625 to 2.5
- Clamp type: Side / Edge Clamp
- Load Limit: 60 to 2500
from Vektek, LLC
Available in two capacities, 1,700 and 3,300 lb. Extends straight forward, then down to contact your part. Replaceable spherical contact point (furnished) provides point contact for true vertical clamp force. Lifts vertically, then retracts, not like others which can draw the part when unclamping. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1700
- Clamp type: Retracting Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Tapered nose allows clamping in small areas. Case Hardened. Black Oxide Finish. Material: 1018 Steel. *Dimensions in millimeters [See More]
- Application: Metalworking
- Strap Type: Plain / Taper Nose Clamp
- Clamp Straps: Strap Only
- Material: Steel
from Carr Lane Manufacturing Co.
The new V-jaw version of our popular Tiny Vise ™ is ideal for clamping round workpieces. The 90 ° V jaw can also be used to clamp a rectangular workpiece from two directions with a single clamp at its corner. These mini edge clamps grip the side of a workpiece to keep the top clear for... [See More]
- Application: Metalworking
- Clamping Width: 0.6250 to 3
- Clamp type: Side / Edge Clamp
- Load Limit: 60 to 2500
from Vektek, LLC
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Available in sizes from 2 kN, to 11,6 kN at 350 bar (35 MPa) pressure. Unique, bolt up,... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2608
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material: 1018 Steel. Case Hardened. Black Oxide Finish. Used when a workpiece fixture incorporates Step Blocks into the design. Serrated teeth match all TE-CO Step Blocks. *Dimensions In millimeters. [See More]
- Application: Metalworking
- Strap Type: Step Clamp
- Clamp Straps: Strap Only
- Material: Steel
from Carr Lane Manufacturing Co.
FEATURES: Our Tiny Vise ® M-series incorporates a modular jaw design for greater adjustability. This new modular system allows adjusting your workpiece engagement point by adding or removing spacers. This is useful when using the same fixture for machining a family of parts, or when workpiece... [See More]
- Application: Metalworking
- Clamping Width: 0.3125 to 0.5000
- Clamp type: Side / Edge Clamp
- Load Limit: 800
from Vektek, LLC
Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 450
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Extremely low bite. Positive down force. High resistance to rip-out. Simple, sturdy, high quality design and components. Available in several sizes and three styles. *D: Clamp height [See More]
- Application: Metalworking
- Clamping Width: 0.3750
- Clamp type: Toe Clamp
- Load Limit: 200
from Carr Lane Manufacturing Co.
Unique toggle clamp that applies force forward and downward at the same time. Automatically adjusts for different workpiece sizes. Clamps with the same, repeatable force anywhere within its 9/32" automatic-adjustment range. Hardened clamping nose grips workpiece firmly to apply downthrust force. [See More]
- Application: Metalworking
- Clamping Width: 2.38
- Clamp type: Side / Edge Clamp
- Load Limit: 750
from Vektek, LLC
Threaded plunger end with cap screw provides secure attachment of standard or custom built arms. SAE 4 porting is all on the top of the cylinder body for easy access, no need to modify fixtures to access cylinder end to unclamp. Hardened V-cam tracks resist damage and give you a built in extra cam... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2600
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material: Mild Steel for easy modification. Black Oxide Finish [See More]
- Application: Metalworking
- Clamp Straps: Strap Only
- Clamp type: Soft Clamp: 1/2 Stud Size
- Strap Type: Plain / Taper Nose Clamp
from Carr Lane Manufacturing Co.
1000 psi max. Double Acting [See More]
- Application: Metalworking
- Load Limit: 1000
- Clamp type: Hook / Swing Clamp; Hinge Clamp
- Actuation: Hydraulic
from Vektek, LLC
One piece body construction reduces potential leak paths and improves rigidity. Low Profile Swing Clamp Arms Sold Separately. High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 5000
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Clamp Material: 1018 Steel. Black Oxide Finish. Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle. Noses have serrations for better gripping of non- finished or semi-finished workpieces. Tapered slots prevent clamp from... [See More]
- Application: Metalworking
- Actuation: Manual (optional feature)
- Clamp type: Toe Clamp
- Material: Steel
from Carr Lane Manufacturing Co.
Extremely compact swing clamp that mounts in a reamed hole. Ideal in tight spaces where high clamping force is required. Choice of socket-head (counter bored) or Hex Nut & Stud type. [See More]
- Application: Metalworking
- Clamping Width: 0.4000 to 0.7500
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
from Vektek, LLC
Standard models swing 90 °, swing angles of less than 90 ° readily available for a small additional charge, swings of more than 90 ° are special order products. See Clamp Time and Fluid Rate charts for time and rates to be observed to avoid cylinder damage and preserve warranty. Standard... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1100
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material: 1018 Steel. Black Oxide Finish. Case Hardened [See More]
- Application: Metalworking
- Strap Type: Step Clamp
- Clamp Straps: Strap Only
- Actuation: Manual
from Carr Lane Manufacturing Co.
Long-arm Hook Clamps are available with either a plain arm (shown here) or a tapped arm. Mounts in a reamed hole or in a Hook-Clamp Holder (order separately). Ideal in tight spaces where high clamping force is required. [See More]
- Application: Metalworking
- Clamping Width: 0.3750 to 0.8750
- Clamp type: Hook / Swing Clamp
- Load Limit: 2200 to 3700
from Vektek, LLC
Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing. Can be either Manifold Mounted or standard plumbed using standard SAE fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1100
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Te-Co, Inc.
Product Information. Material 1018 Steel. Case Hardened. Black Oxide Finish [See More]
- Application: Metalworking
- Clamp Straps: Strap Only
- Clamp type: End Clamp
- Strap Type: Tapped / Tapped-heel Clamp
from Carr Lane Manufacturing Co.
Long-arm Hook Clamps available with either a plain or tapped arm. The tapped-arm version shown here accepts a wide variety of contact bolts or spindles to increase clamping-height range (the tapped arm is also slightly longer). Mounts in a reamed hole or in a Hook-Clamp Holder (order separately). [See More]
- Application: Metalworking
- Clamping Width: 0.3750 to 0.8750
- Clamp type: Hook / Swing Clamp
- Load Limit: 2200 to 3700
from Vektek, LLC
High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths and improves rigidity. Flange and bore from one piece, provides extra rigid design. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 7500
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Carr Lane Manufacturing Co.
Combination clamp and locator with a unique upward clamping action. Up-Thrust Clamps locate off of the part's top surface and clamp up from below. Pushing down on the cam handle pulls the lower jaw upward. This clamps the workpiece against the stationary upper jaw, whose bottom surface is ground for... [See More]
- Application: Metalworking
- Clamping Width: 0.8125
- Clamp type: Hook / Swing Clamp
- Load Limit: 2200
from Vektek, LLC
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 450
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Carr Lane Manufacturing Co.
Air-operated version of our popular hydraulic Swing Clamps, for applications requiring light clamping force. Arm swings clear for easy loading, with a sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any position within 360 °. A standard magnetic piston allows... [See More]
- Application: Metalworking
- Load Limit: 41 to 407
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic