Screw Machining Clamps

77 Results
Socket Set Swivel Pad Clamps - Stainless steel and Delrin® Pads -- NSSC324
from Vlier

Vlier ’s precisely engineered mechanical components include our socket set swivel pad clamps, which provide maximum support and rigidity. They ’re ideal for use in limited spaces and securely hold parts with off-angle surfaces without any surface marring or damage. Our socket set swivel... [See More]

  • Clamping Mechanism: Screw
  • Clamp type: Rocker Clamp
5 AXIS MODULAR PULL CLAMPING SYSTEM
from Imao-Fixtureworks

Compact in size and completely modular, this versatile clamping system allows easy height adjustment by coupling the modules. The modular 5-axis clamping system is designed to eliminate tool interference as the workpiece is machined. The pins or screws can be attached to the underside of a plate or... [See More]

  • Clamping Mechanism: Screw
  • Application: ToolMounting
  • Clamp type: Pull Clamp
  • Actuation: Manual
Double Cam Clamp Assemblies -- 12501
from Jergens, Inc.

Jergens Double Cam Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Long end slot for lateral adjustment. Spring-loaded stud member under sturdy double-cam lever. [See More]

  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
  • Clamp type: Cam Clamps
Swivel Pad Clamps - Steel and Delrin® Pads -- NSCH329
from Vlier

Vlier ’s precisely engineered components include our knurled head swivel pad clamps, which offer finger-tight clamping with an easy-to-grip knurled head. These components hold parts with off-angle surfaces securely without marring or damaging the surfaces. Their hardened bearing surfaces... [See More]

  • Clamping Mechanism: Screw
  • Clamp type: Rocker Clamp
Adjustable Side Clamp With T-slot Nut -- BJ102-T
from Imao-Fixtureworks

Body/Jaw Carrier. Steel (SCM440). Quenched and tempered. Black oxide finish. Jaw. Steel (SCM440). Quenched and tempered. Black oxide finish. Precision ground (ground style only). T-Slot Nut. Steel (S45C). Black oxide finish. Socket-Head Cap Screw. Steel (SCM435). Black oxide finish [See More]

  • Clamping Mechanism: Screw
  • Capacity / Jaw Opening: 0.4724 to 0.5512
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 1.38 to 1.57
Double Cam Clamp Assemblies with Double End Radius Nose Strap -- 12523
from Jergens, Inc.

Jergens Double Cam Clamp Assemblies with Double End Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Features a radius at both ends of the strap. Long end slot... [See More]

  • Clamping Mechanism: Screw
  • Clamp Straps: Clamp Strap Assembly
  • Clamp type: Cam Clamps
  • Strap Type: Finger Tip  / Nose Clamp
Adjustable Toe Clamp -- MBATC
from Imao-Fixtureworks

Features. The slotted hole design is perfect for use on machine tables with tapped holes. The jaw provides downward force to prevent part lift. The clamping jaw has both a smooth surface for machined workpieces and a serrated. clamping surface for rougher workpieces. The cam screw provides fast and... [See More]

  • Clamping Mechanism: Screw; Wedge
  • Capacity / Jaw Opening: 0.0472 to 0.0984
  • Clamp type: Toe Clamp
  • Clamping Width: 0.7520 to 1.5
Double Cam Clamp Assemblies with Radius Nose Strap -- 12511
from Jergens, Inc.

Jergens Double Cam Clamp Assemblies with Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Features a radius strap. Long end slot for lateral adjustment. [See More]

  • Clamping Mechanism: Screw
  • Clamp Straps: Clamp Strap Assembly
  • Clamp type: Cam Clamps
  • Strap Type: Finger Tip  / Nose Clamp
Adjustable Toe Clamp With T-slot Nut -- BJ101-T
from Imao-Fixtureworks

Body. Steel (SCM440). Quenched and tempered. Black oxide finish. Sliding Nose. Steel (SCM440). Induction hardened (clamping face). Black oxide finish Precision ground (ground style only). T-Slot Nut. Steel (S45C). Black oxide finish. Socket-Head Cap Screw. Steel (SCM435). Black oxide finish [See More]

  • Clamping Mechanism: Screw; Wedge
  • Clamping Width: 1.38 to 1.57
  • Clamp type: Toe Clamp
  • Load Limit: 1664 to 2630
Flange Nut Clamp Assemblies -- 12701
from Jergens, Inc.

Jergens Flange Nut Clamp Assemblies provide heavy-duty clamping of plain surfaces with a spherical flange nut and a spherical washer for angular flexibility. A long, true-milled slot allows greater clearance for placing and removing work. Each clamp assembly features a spring-loaded stud for quick... [See More]

  • Clamping Mechanism: Screw
  • Application: HeavyDuty
Block Push Clamp -- CP110
from Imao-Fixtureworks

Depending on workpiece shapes ,a custom pad can mount on the Block Push Clamp. Designed to be used with V pads shown below. Custom pads made to your applications can also be accepted . [See More]

  • Clamping Mechanism: Screw
  • Capacity / Jaw Opening: 0.3150 to 0.6299
  • Clamp type: Push Clamp
  • Clamping Width: 1.38 to 2.76
Heel Pad Clamp Assemblies -- 13301
from Jergens, Inc.

Jergens Heel Pad Clamp Assemblies can be moved into place and tightened in one movement; recommended where hand pressure clamping is suitable for the application. [See More]

  • Clamping Mechanism: Screw
Clamping Screws (Heavy) -- QLPDH-M
from Imao-Fixtureworks

Clamping Screws for QLPDH Heavy Duty Pull Clamps. Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish) [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
  • Application: HeavyDuty
Knob Clamp Assemblies -- 13501
from Jergens, Inc.

Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces. Features, Benefits, & Product Specifications: Interchangeable pad option. Steel, Brass, and Plastic Strap... [See More]

  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
Clamping Screws (Standard) -- QLPD-M
from Imao-Fixtureworks

Clamping Screws for QLPD Pull Clamps (Standard). Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish) [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
Long Slot U-Straps -- 47021
from Jergens, Inc.

Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Black Oxide. Thread: UNC-2B (Inch); 6h (Metric). Heat Treat: Case Hardened Rockwell 30N Scale 59-69 [See More]

  • Clamping Mechanism: Screw
  • Strap Type: Forked / "U" Clamp
  • Clamp Straps: Strap Only
  • Material: Steel; Low Carbon Steel
Clamping Screws -- AMWPD-M
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
Micro™ Adjustable Clamps -- 68601
from Jergens, Inc.

Jergens Micro ™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved. Micro ™ Adjustable Clamps are available with smooth or... [See More]

  • Clamping Mechanism: Screw
  • Load Limit: 4000
Clamping Screws for Block Pull Clamp -- PTPD-M
from Imao-Fixtureworks

Clamping Screws for PTPD Block Pull Clamp. Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish) [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
Micro™ Clamps -- 68501
from Jergens, Inc.

Jergens Micro ™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock ® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens... [See More]

  • Clamping Mechanism: Screw
  • Material: Steel; Steel
  • Load Limit: 205
Compact Pneumatic Swing Clamp With Detecting Ports (Gasket Piping) -- AMWSW-W-AG
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamping Mechanism: Screw
  • Capacity / Jaw Opening: 1.28 to 2.11
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 78.68 to 124
Micro™ Expanding Clamps -- 68701
from Jergens, Inc.

Jergens Expanding Micro ™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop. Features, Benefits, & Product Specifications: Material: Aluminum Housing, Steel Wedge. Minimizes tool changes. [See More]

  • Clamping Mechanism: Screw; Wedge
  • Material: Aluminum; Aluminum Housing, Steel Wedge
  • Load Limit: 500
Compact Pneumatic Swing Clamp With Rod -- AMWSW-W-D
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamping Mechanism: Screw
  • Capacity / Jaw Opening: 1.28 to 2.11
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 78.68
Miniature Radius Clamp Assemblies -- 13101
from Jergens, Inc.

A light-duty clamp assembly for clamping close to the edge. The latter allows free swinging and lateral adjustments for easier set-ups. Complete with radius strap, double jam nuts with spherical washers, finger tip, quick-action knurled thumb screw heel rest, stud, spring and washer. [See More]

  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
Compact Side Clamp -- CP134
from Imao-Fixtureworks

Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted. Minimum body size is only 15x20 mm. Minimum jaw height is only 7 mm. Clamping force: 2500 to 3500N. Materials: Body: SCM440 steel, HRC33-39 (Black oxide finish). O-Ring: Fluoro rubber [See More]

  • Clamping Mechanism: Screw
  • Capacity / Jaw Opening: 0.0787 to 0.0984
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 0.5906 to 0.7480
Miniature Straps - Flat -- 29701
from Jergens, Inc.

Jergens Miniature Flat Straps are “chisel nose ”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. [See More]

  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
  • Clamp Straps: Strap Only
  • Material: Steel; Low Carbon Steel
Compact Toe Clamp -- CP133
from Imao-Fixtureworks

Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted. Minimum Body size is only 15x23 mm. Minimum Jaw height is only 3 mm. Clamping force: 2000 to 3000N. Materials: Body: SCM440 steel, HRC33-39 (Black oxide finish). O-Ring: Fluoro rubber [See More]

  • Clamping Mechanism: Screw; Wedge
  • Capacity / Jaw Opening: 0.0787 to 0.0984
  • Clamp type: Toe Clamp
  • Clamping Width: 0.5906 to 0.7480
Miniature Straps - Radius -- 29704
from Jergens, Inc.

Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product... [See More]

  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
  • Clamp Straps: Strap Only
  • Material: Steel; C-1018 Steel
Double Edge Clamp -- MBDE
from Imao-Fixtureworks

Features. Can hold two parts with equilateral clamping action by using a hex wrench. Simple and compact design permits multiple-parts holding arrangement. [See More]

  • Clamping Mechanism: Screw; Wedge
  • Clamping Width: 0.3189 to 2.5
  • Clamp type: Side / Edge Clamp
  • Load Limit: 180 to 5845
Radius End Flange Nut Clamp Assemblies -- 14103
from Jergens, Inc.

Jergens Radius End Flange Nut Clamp Assemblies provide heavy-duty clamping of plain surfaces with a spherical flange nut and a spherical washer for angular flexibility. A long, true-milled slot allows greater clearance for placing and removing work. Each clamp assembly features a spring-loaded stud... [See More]

  • Clamping Mechanism: Screw
  • Application: HeavyDuty
Fixturing Clamp Screws -- BJ748
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
  • Load Limit: 1798 to 31472
Radius Swing Clamp Assemblies -- 14123
from Jergens, Inc.

Jergens Radius Swing Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Their radial milled slots allow for a 90 ° swing. These clamp assemblies are ideally suited for placing and removing workpieces. Note(s):... [See More]

  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
  • Clamp type: Hook / Swing Clamp
Fixturing Clamping Screw -- MVSP150CS-N
from Imao-Fixtureworks

Body. Induction hardened (Sliding part). Black oxide finish. Steel (SNCM439 ) [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
  • Load Limit: 472 to 3507
Taper Nose Straps -- 47119
from Jergens, Inc.

Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Black Oxide. Thread: UNC-2B. Heat Treat: Case Hardened Rockwell 30N Scale 59-69 [See More]

  • Clamping Mechanism: Screw
  • Strap Type: Finger Tip  / Nose Clamp; Plain / Taper Nose Clamp
  • Clamp Straps: Strap Only
  • Material: Steel; Low Carbon Steel
Fixturing Clamping Screws -- CP156
from Imao-Fixtureworks

Clamping screw for CP150, 151 and 152 Modular Pull Clamps. Can be used for only clamping the workpiece. Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish) [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
Tapped Straps -- 36911
from Jergens, Inc.

Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Black... [See More]

  • Clamping Mechanism: Screw
  • Material: Steel; Low Carbon Steel
  • Clamp Straps: Strap Only
Fixturing Swivel Screw Clamp, Type A -- BJ736-A
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
  • Load Limit: 472 to 3507
Fixturing Swivel Screw Clamp, Type B -- BJ736-B
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamping Mechanism: Screw
  • Material: Steel
  • Load Limit: 472 to 3507
Fixturing Swivel Screw Clamp, Type C -- BJ736-C
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamping Mechanism: Screw
  • Load Limit: 472 to 3507
HEAVY DUTY SHAFT COUPLING CLAMP
from Imao-Fixtureworks

Strong clamping by the spring. The holding force limits the gap between plates within 0.1 mm. [See More]

  • Clamping Mechanism: Screw
  • Application: HeavyDuty
  • Clamp type: Shaft Coupling Clamp
  • Load Limit: 89.92
Hook Clamp -- BJ130
from Imao-Fixtureworks

Body. SCM435 steel. Quenched & tempered. Black oxide finish. Precision ground [See More]

  • Clamping Mechanism: Screw
  • Capacity / Jaw Opening: 0.3937 to 0.5906
  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3937 to 0.8661
Hook Clamp -- BJ132
from Imao-Fixtureworks

Strong & very compact clamp for machining. Can be mounted in a custom part or a standard holder. Available in 2 thread sizes: M4 or M6. Clamping force: 2000 to 3500N. Material: Body: SCM440 steel, Quenched and tempered (Black oxide finish) [See More]

  • Clamping Mechanism: Screw
  • Clamping Width: 0.3150 to 0.3937
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 450 to 787
ONE-TOUCH INDEXING CLAMPS -- QCIC-F
from Imao-Fixtureworks

One-Touch Indexing Clamps are quick fasteners with precise locating for position adjustment by sliding or rotation. Tapered surface contact provides +/- 0.05 repeatability and ON/OFF marking and click eliminate human error. [See More]

  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
  • Clamp type: Quick Fastening
  • Load Limit: 31.47 to 38.22
ONE-TOUCH INDEXING CLAMPS -- QCIC-M
from Imao-Fixtureworks

One-Touch Indexing Clamps are quick fasteners with precise locating for position adjustment by sliding or rotation. Tapered surface contact provides +/- 0.05 repeatability and ON/OFF marking and click eliminate human error. [See More]

  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
  • Clamp type: Quick Fastening
  • Load Limit: 31.47 to 38.22
SC Series Swing Clamp
from ASCO

The SC Series Swing Clamps combine linear and rotary motions. A specially machined spline internal to the piston rod develops the combined motions. When the clamp is pressurized to extend, it moves linear, removing the clamp tooling from the clamped surface as not to damage the clamped surface. [See More]

  • Clamping Mechanism: Screw
  • Load Limit: 52 to 434
  • Clamp type: Hook / Swing Clamp
  • Actuation: Pneumatic
Compact Toe Clamp: MB-10 Cam Screw x 3/8 Key Screw -- 35232
from Te-Co, Inc.

Product Information. Positive down force. Cam action. Clamp base should be Installed in a slot to retain location. Mounting screws included. Available in three sizes. Clamps can be used in series. Clamp base provides for higher clamping - height is determined by depth of slot. *"E" is the distance... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Toe Clamp
  • Actuation: Manual
Economy Line Machined Mold Clamps -- MCM Series
from DME Company

• Low Cost. • Nice Finish. • Machined Accuracy. • Versatile Fit & Design [See More]

  • Clamping Mechanism: Screw
  • Clamp Straps: Clamp Strap Assembly
  • Clamp type: Mold Clamp
  • Strap Type: Forked / "U" Clamp (optional feature); Plain / Taper Nose Clamp (optional feature); Open and Closed Toe Clamps
Pneumatic Workholding Clamp -- GRM
from PHD, Inc.

Series GRM Pneumatic Workholding Clamps are ideal for sheet metal clamping and feature a simple design, high clamp force, and durability. Units are available in three sizes with 13 jaw styles each, up to 500 pounds clamp force, and include many options for mounting, switches, and tips. The... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking; Sheet Metal Handling, Automotive, Assembly, Molded Carpet Manufacturing, General Industrial Automation
  • Clamp type: Cam Clamps
  • Load Limit: 225 to 500
Clamp Straps -- Aluminum Adjustable Clamp
from Carr Lane Manufacturing Co.

Simple, economical aluminum clamp for medium-force clamping. Provides instant height adjustment without blocks or shims. Soft aluminum material protects both the workpiece and the machine table from damage. Turn clamp 90 ° in either direction for loading clearance. [See More]

  • Clamping Mechanism: Screw
  • Strap Type: Adjustable
  • Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
  • Application: Metalworking
Large Adjustable Positioner -- 14034
from Te-Co, Inc.

Product Information. Allows for Flexible Hole Placement. Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place. Components Can Be Purchased With or Without the Purchase of a Plate. Other Components to Use With Adjustable Positioners. Standoffs. Pin Rest Pads. Magnetic Pest Pads. Magnetic Pin... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Large Adjustable Positioner
  • Actuation: Manual
Forged Mold Clamp
from DME Company

For use on injection molds where it is preferred to slip clamps off their platen bolts during mold changes. Fully adjustable, these clamps are suitable for use on any mold having height or flange height between 15 ⁄32" and 2". Forged of hi-tensile steel, hardened and black oxide finished,... [See More]

  • Clamping Mechanism: Screw
  • Clamp Straps: Clamp Strap Assembly
  • Clamp type: Mold Clamp
  • Strap Type: Forged Clamp
Clamp Straps -- Forged Adjustable Clamp
from Carr Lane Manufacturing Co.

Rugged forged steel pivot clamp. Provides instant height adjustment without blocks or shims. One-piece assembly allows quick setup and eliminates lost clamp pieces. Removable brass heel protects machine table. Turn clamp 90 ° in either direction for loading clearance. [See More]

  • Clamping Mechanism: Screw
  • Strap Type: Forged Clamp; Adjustable
  • Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
  • Application: Metalworking
Pitbull™ Clamp: Brass, Blunt Edge x 200 lbs. Max. Holding Force -- 35202
from Te-Co, Inc.

Product Information. Extremely low bite. Positive down force. High resistance to rip-out. Simple, sturdy, high quality design and components. Available in several sizes and three styles. *D: Clamp height [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Toe Clamp
  • Clamping Width: 0.3750
Machined Mold Clamp -- TopsAll® Line
from DME Company

A fast-adjusting, easy-to-handle design that reduces your set-up time. Each clamp built to strict standards of premium quality steel, hardened for long lasting life, with black penetrate finish to prevent rust. Can be purchased as complete assemblies or in individual parts. [See More]

  • Clamping Mechanism: Screw
  • Clamp Straps: Clamp Strap Assembly
  • Clamp type: Toe Clamp; Mold Clamp
  • Strap Type: Forked / "U" Clamp (optional feature); Plain / Taper Nose Clamp (optional feature); Open and Closed Toe Clamps
Clamp Straps -- Forged U Clamp
from Carr Lane Manufacturing Co.

Open U shape allows totally removing the clamp strap for loading and unloading. The open U end has two tips that are stepped to provide repeatable location. The other end is a cylindrical pin that minimizes contact area and is useful for clamping in horizontal holes. [See More]

  • Clamping Mechanism: Screw
  • Strap Type: Forged Clamp; Finger Tip  / Nose Clamp; Forked / "U" Clamp
  • Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
  • Application: Metalworking
Clamp Straps -- Plain Clamp
from Carr Lane Manufacturing Co.

Plain Clamps are double-end clamp straps usually used with a pair of Step Blocks as a rear support. [See More]

  • Clamping Mechanism: Screw
  • Strap Type: Plain / Taper Nose Clamp
  • Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
  • Application: Metalworking
Clamp Straps -- Step Clamp
from Carr Lane Manufacturing Co.

Step Clamps have serrations that match with all of our Step Blocks. These serrations are specially designed for excellent load bearing. [See More]

  • Clamping Mechanism: Screw
  • Strap Type: Step Clamp
  • Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
  • Application: Metalworking
Edge Clamps -- Pivoting Edge Clamp
from Carr Lane Manufacturing Co.

Large edge clamp that is well suited for large castings and other tall workpieces. Pivoting nose has a serrated jaw that clamps forward and downward simultaneously. Can be used to clamp against a fixed locator, or against a matching Downthrust Backstop. Replacement jaw inserts are available. [See More]

  • Clamping Mechanism: Screw
  • Application: HeavyDuty (optional feature); Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 2
Edge Clamps -- Serrated Adjustable Edge Clamp
from Carr Lane Manufacturing Co.

These low-profile clamps are ideal for gripping the side of a workpiece to keep the top clear for machining. The slotted version shown here is usually best for mounting directly on a machine table. Slot is tapered to prevent the clamp from backing off under heavy forces (use two mounting screws on... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 1 to 1.75
Edge Clamps -- Serrated Double Edge Clamp
from Carr Lane Manufacturing Co.

These low-profile clamps are ideal for gripping the side of a workpiece to keep the top clear for machining. The double-sided version shown here allows holding two workpieces with a single clamp. Double edge clamps mount in a fixed position between two work pieces, then clamp outward with each nose... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 1 to 1.75
Edge Clamps -- Serrated Fixed Edge Clamp
from Carr Lane Manufacturing Co.

These low-profile clamps are ideal for gripping the side of a workpiece to keep the top clear for machining. The fixed version shown here is usually best for permanent fixtures because it mounts in a fixed position, rather than having a slot for adjustment. This allows the clamp to be more compact,... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 1 to 1.75
Edge Clamps -- Tiny Vise Double Edge Clamp
from Carr Lane Manufacturing Co.

Double edge clamps allow clamping two workpieces at the same time with equal force. These mini edge clamps grip the side of a workpiece to keep the top clear for machining. Patented design provides strong, reliable clamping with the easy turn of a hex wrench. These compact clamps are ideal for... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 1 to 2.5
Edge Clamps -- Tiny Vise Double Edge V Jaw Clamp
from Carr Lane Manufacturing Co.

The new V-jaw version of our popular Tiny Vise is ideal for clamping round workpieces. The V jaw can also be used to clamp a rectangular workpiece from two directions with a single clamp at its corner. Double edge clamps allow clamping two workpieces at the same time with equal force. These mini... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 1.25 to 2.5
Edge Clamps -- Tiny Vise Edge Clamp
from Carr Lane Manufacturing Co.

An important new clamping development! These mini edge clamps grip the side of a workpiece to keep the top clear for machining. Patented design provides strong, reliable clamping with the easy turn of a hex wrench. These compact clamps are ideal for fixturing multiple parts, small or large. Each... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 0.5625 to 2.5
Edge Clamps -- Tiny Vise Edge V Jaw Clamp
from Carr Lane Manufacturing Co.

The new V-jaw version of our popular Tiny Vise ™ is ideal for clamping round workpieces. The 90 ° V jaw can also be used to clamp a rectangular workpiece from two directions with a single clamp at its corner. These mini edge clamps grip the side of a workpiece to keep the top clear for... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 0.6250 to 3
Edge Clamps -- Tiny Vise® Edge Clamps (Modular Jaw)
from Carr Lane Manufacturing Co.

FEATURES: Our Tiny Vise ® M-series incorporates a modular jaw design for greater adjustability. This new modular system allows adjusting your workpiece engagement point by adding or removing spacers. This is useful when using the same fixture for machining a family of parts, or when workpiece... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Side / Edge Clamp
  • Clamping Width: 0.3125 to 0.5000
Hook Clamps -- Hook Clamp
from Carr Lane Manufacturing Co.

Extremely compact swing clamp that mounts in a reamed hole. Ideal in tight spaces where high clamping force is required. Choice of socket-head (counter bored) or Hex Nut & Stud type. [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.4000 to 0.7500
Hook Clamps -- Hook Clamp Long Arm
from Carr Lane Manufacturing Co.

Long-arm Hook Clamps are available with either a plain arm (shown here) or a tapped arm. Mounts in a reamed hole or in a Hook-Clamp Holder (order separately). Ideal in tight spaces where high clamping force is required. [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3750 to 0.8750
Hook Clamps -- Hook Clamp Long Arm Tapped
from Carr Lane Manufacturing Co.

Long-arm Hook Clamps available with either a plain or tapped arm. The tapped-arm version shown here accepts a wide variety of contact bolts or spindles to increase clamping-height range (the tapped arm is also slightly longer). Mounts in a reamed hole or in a Hook-Clamp Holder (order separately). [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3750 to 0.8750
Swing Clamps -- All Threaded Air-Powered Swing Clamp
from Carr Lane Manufacturing Co.

Air-operated version of our popular hydraulic Swing Clamps, for applications requiring light clamping force. Arm swings clear for easy loading, with a sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any position within 360 °. A standard magnetic piston allows... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 41 to 407
Swing Clamps -- All Threaded Swing Clamp
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. All-threaded version is ideal for mounting through a fixture plate, to keep fluid lines out of the working area. Sturdy helical-cam mechanism with overload protection. Arm can be mounted to start its 90 ° swing from any position within 360 °. [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 400 to 8100
Swing Clamps -- Auto Swing Clamp w/ Flange Base
from Carr Lane Manufacturing Co.

Special series of double-acting Swing Clamps designed for automated high production. Flange-base version provides many plumbing options, including manifold mounting. Reinforced swing mechanism ensures positive arm position. Extended helix rod for built-in pneumatic or electrical position-monitoring... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1200 to 8100
Swing Clamps -- Block Type Air-Powered Swing Clamp
from Carr Lane Manufacturing Co.

Air-operated version of our popular hydraulic Swing Clamps, for applications requiring light clamping force. Arm swings clear for easy loading, with a sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any position within 360 °. A standard magnetic piston allows... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 41 to 407
Swing Clamps -- Low Profile Swing Clamp
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. Low-profile version is very low and compact, with a built-in rear arm support. Sturdy helical-cam mechanism with overload protection. [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 400 to 7600
Swing Clamps -- Micro Top Flange Cartridge Type
from Carr Lane Manufacturing Co.

Micro Swing Clamps are extremely small, economical Swing Clamps with relatively low clamping force, making them particularly suitable for tight spaces and thin-walled workpieces. These Swing Clamps are useful alternatives to air-powered clamps because they require much less space. Clamping arm... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 22 to 135
Swing Clamps -- Mini Swing Clamp w/ Flange Base
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. Flange-base mini version is an extremely small, economical Swing Clamp that provides many plumbing options, including manifold mounting. Sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any position within 360 °. [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 300 to 470
Swing Clamps -- Old All Threaded Air-Powered Swing Clamp
from Carr Lane Manufacturing Co.

Air-operated version of our popular hydraulic Swing Clamps, for applications requiring light clamping force. Arm swings clear for easy loading. Sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any of four positions, 90 ° apart. All-threaded version is ideal for... [See More]

  • Clamping Mechanism: Screw
  • Application: Metalworking
  • Clamp type: Hook / Swing Clamp
  • Load Limit: 20 to 466