Plastic Machining Clamps

5 Results
Actima Clamp -- ACR, ACL
from Imao-Fixtureworks

Quick-clamping device that works by cam mechanism. Perfect for simple fixture building. Tight structure that prevents metal chips from penetrating into the mechanism. The piston is not heat treated, and is machinable. 2mm clamping stroke allows clamping a workpiece. with a thickness tolerance of up... [See More]

  • Material: Plastic; Steel
  • Load Limit: 1103
  • Capacity / Jaw Opening: 0.0787
  • Actuation: Manual
Strap Pads -- 17102
from Jergens, Inc.

Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide. Plastic Strap Pads: Paper-Filled Bakelite. Brass Strap Pads: Brass. Heat Treat:... [See More]

  • Material: Plastic; Steel; Plastic
  • Clamp Straps: Strap Only
Fixturing Ball Clamping Screw, Plastic Ball -- BSFJ
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Material: Plastic; Steel
Fixturing Ball Clamping Screw, Plastic Ball -- BSRJ-SUS
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Material: Plastic; Stainless Steel
Fixturing Nose Clamping Screw -- USC
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Material: Plastic; Steel