Soft Jaws / Protective Covers Machining Clamps
from Te-Co, Inc.
Product Information. 1/4-20 Threaded Components. Made of Aluminum. Ideal for Light Pressure Clamping. Actuates with the Press of a Finger. Components Can Be Purchased With or Without Purchase of a Plate. Clamping Solution for CMM Part Fixturing. When fixturing parts to be inspected by a touch... [See More]
- Features: Soft jaws or protective covers
- Clamp Straps: Clamp Strap Assembly
- Clamp type: Large Soft Touch Clamp
- Application: Metalworking
from Carr Lane Manufacturing Co.
Simple, economical aluminum clamp for medium-force clamping. Provides instant height adjustment without blocks or shims. Soft aluminum material protects both the workpiece and the machine table from damage. Turn clamp 90 ° in either direction for loading clearance. [See More]
- Features: AdjustingScrew (optional feature); Soft jaws or protective covers
- Strap Type: Adjustable
- Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
- Application: Metalworking
from Carr Lane Manufacturing Co.
Soft-metal Tapped-Heel Clamp Strap made of high-strength aluminum alloy, available with a plain nose or locator nose. These clamp straps have a tapped heel that accepts an adjustable rear support, such as a Stud leveling Foot. Available to fit 1/2-13 and 5/8-11 stud sizes. Made in USA. [See More]
- Features: AdjustingScrew (optional feature); Soft jaws or protective covers
- Strap Type: Tapped / Tapped-heel Clamp; Plain / Taper Nose Clamp
- Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
- Application: Metalworking