Inside (ID) Clamping Machining Clamps
from Imao-Fixtureworks
Compact ID holding clamps for machining. Can hold 8 - 22mm ID of the workpiece. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Clamping force: 900 to 9000N. Allowable screw torque: 2.1 to 25Nm. Materials: Jaw: SNCM439 steel, HRC33-39 (Black oxide... [See More]
- Features: IDClamping
- Load Limit: 202 to 2023
- Capacity / Jaw Opening: 0.3150 to 0.8661
- Actuation: Manual
from Imao-Fixtureworks
Can clamp external or internal form of the workpiece by using machinable jaws!. Perfect for irregular-shaped workpiece and low-profile workpiece!. This unique clamp eliminates the need to make a complicated fixture and provides simple workholding. Clamping force: 4500 to 12000N. Allowable screw... [See More]
- Features: IDClamping
- Actuation: Manual
- Load Limit: 1012 to 2698
- Material: Steel
from Imao-Fixtureworks
ID holding clamps for machining. For holding 19.5 to 36mm (0.77"" to 1.42"") ID. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Clamping force: 2000 to 9000N. Materials: Body/Jaw: SKD61 steel, Quenched and tempered, HRC47 - 53 (Black oxide finish). [See More]
- Features: IDClamping
- Clamping Width: 0.7677 to 1.42
- Capacity / Jaw Opening: 0.7677 to 1.42
- Load Limit: 450 to 2023
from Imao-Fixtureworks
Features. Can hold workpieces on an inside diameter. Perfect for multiple-parts holding arrangement. Using hydraulic pull cylinders to clamp instead of using hex wrench's allows automation. Can be machinable to suit your workpieces. The non-stick coating of the tapered screw helps to prevent the... [See More]
- Features: IDClamping
- Clamping Width: 0.2913 to 4.06
- Capacity / Jaw Opening: 0.1614 to 4.06
- Load Limit: 247 to 9891
from Imao-Fixtureworks
Pneumatic Clamping Fasteners are automated quick fasteners with air for quick change applications. Instant pneumatic clamping slashes setup time in multiple-parts holding and frequent changeover of machinery or fixture. Features: Quick Locking with Air. Multiple-parts holding in a single operation... [See More]
- Features: IDClamping
- Application: Metalworking; ToolMounting
- Clamp type: Cylinder Clamp
- Capacity / Jaw Opening: 0.6299 to 0.7874
from Te-Co, Inc.
Product Information. Low profile. Ideal for secondary operations on lathe parts. Easily machined to size on lathe or mill. Excellent for palletized setups. Allows more parts per workcube or fixture plates. Clamp body made of mild steel for machinability. Tighten with hex key or hydraulic pull... [See More]
- Features: IDClamping
- Application: Metalworking
- Clamp type: Expansion Clamp
- Clamping Mechanism: ID Expansion via Hex key or hydraulic pull cylinders
from Carr Lane Manufacturing Co.
These unique C clamps have a hinged pad for fastening permanently to a fixture, allowing them to swing clear for workpiece loading. The hinged mounting pad bolts to the fixture with two socket-head cap screws. Four-prong knob provides a firm grip for applications requiring quick tightening and high... [See More]
- Features: AdjustingScrew; IDClamping
- Application: Metalworking
- Clamp type: Hook / Swing Clamp
- Clamping Width: 2 to 2.25