Step Clamp Machining Clamps
3 Results
Metric Serrated End Clamp: 102 Length x M12 Stud Size -- 30505M
from Te-Co, Inc.
from Te-Co, Inc.
Product Information. Material: 1018 Steel. Case Hardened. Black Oxide Finish. Used when a workpiece fixture incorporates Step Blocks into the design. Serrated teeth match all TE-CO Step Blocks. *Dimensions In millimeters. [See More]
- Strap Type: Step Clamp
- Application: Metalworking
- Clamp Straps: Strap Only
- Material: Steel
Clamp Straps -- Step Clamp
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
Step Clamps have serrations that match with all of our Step Blocks. These serrations are specially designed for excellent load bearing. [See More]
- Strap Type: Step Clamp
- Application: Metalworking
- Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
- Clamping Width: 1 to 1.75
Step Clamp: 1/2 Stud Size -- 30802
from Te-Co, Inc.
from Te-Co, Inc.
Product Information. Material: 1018 Steel. Black Oxide Finish. Case Hardened [See More]
- Strap Type: Step Clamp
- Application: Metalworking
- Clamp Straps: Strap Only
- Actuation: Manual