Hook / Swing Clamp Machining Clamps

105 Results
Compact Pneumatic Swing Clamp -- AMWSW-W
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 89.92 to 146
  • Capacity / Jaw Opening: 1.28 to 2.11
  • Actuation: Pneumatic
Hook Clamp Assemblies -- 41901
from Jergens, Inc.

Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of work. Their spring-loaded shank allows for quick clamp release. Alternative to the above assembly, we also... [See More]

  • Clamp type: Hook / Swing Clamp
  • Material: Steel; 4140 Cast Steel
  • Application: HeavyDuty
Compact Pneumatic Swing Clamp With Detecting Ports (Gasket Piping) -- AMWSW-W-AG
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 78.68 to 124
  • Capacity / Jaw Opening: 1.28 to 2.11
  • Actuation: Pneumatic
Radius Swing Clamp Assemblies -- 14123
from Jergens, Inc.

Jergens Radius Swing Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Their radial milled slots allow for a 90 ° swing. These clamp assemblies are ideally suited for placing and removing workpieces. Note(s):... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Mechanism: Screw
  • Application: Light Duty (Office or Drafting)
Compact Pneumatic Swing Clamp With Detecting Ports (Thread Piping) -- AMWSW-W-AC
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 78.68 to 124
  • Capacity / Jaw Opening: 1.28 to 2.11
  • Actuation: Pneumatic
Swing Clamps -- 60685
from Jergens, Inc.

Jergens Swing Clamps are designed to swing 80 ° away from the workpiece to allow easy accessibility for part insertion or removal. Swing Clamps may be used in any attitude. The clamping arm may be positioned to swing either to the left or right by repositioning one cap screw. The right-hand... [See More]

  • Clamp type: Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 4800
Compact Pneumatic Swing Clamp With Rod -- AMWSW-W-D
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 78.68
  • Capacity / Jaw Opening: 1.28 to 2.11
  • Actuation: Pneumatic
Swing Cylinder Arms -- 60930
from Jergens, Inc.

Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders. Features, Benefits, & Product Specifications: Material: 4140 Cast Steel. Heat Treatment: Hardened & Drawn, RC 32-36 [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Material: Steel; 4140 Cast Steel
  • Actuation: Hydraulic
Hook Clamp -- BJ130
from Imao-Fixtureworks

Body. SCM435 steel. Quenched & tempered. Black oxide finish. Precision ground [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3937 to 0.8661
  • Capacity / Jaw Opening: 0.3937 to 0.5906
  • Load Limit: 3372 to 5845
Swing Style Radius Nose Straps -- 36723
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Black Oxide. Heat Treat: Case Hardened... [See More]

  • Clamp type: Hook / Swing Clamp
  • Strap Type: Finger Tip  / Nose Clamp
  • Clamp Straps: Strap Only
  • Material: Steel; Low Carbon Steel
Hook Clamp -- BJ131
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3937 to 0.8661
  • Capacity / Jaw Opening: 0.3937 to 0.5906
  • Load Limit: 1776 to 3035
Hook Clamp -- BJ132
from Imao-Fixtureworks

Strong & very compact clamp for machining. Can be mounted in a custom part or a standard holder. Available in 2 thread sizes: M4 or M6. Clamping force: 2000 to 3500N. Material: Body: SCM440 steel, Quenched and tempered (Black oxide finish) [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 450 to 787
  • Clamping Width: 0.3150 to 0.3937
  • Actuation: Manual
Hook-clamp Assemblies -- BJ130-A
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 2248 to 2698
  • Clamping Width: 0.3937 to 0.4724
  • Actuation: Manual
Hook-clamp Assemblies -- BJ132-A
from Imao-Fixtureworks

Strong & very compact clamp assembly for machining. Can be mounted on a fixture plate directly. Available in 2 thread sizes: M4 or M6. Clamping force: 2000 to 3500N. Materials: Clamp body: SCM440 steel, Quenched and tempered (Black oxide finish). Holder: S45C steel, Quenched and tempered (Black... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3150 to 0.3937
  • Capacity / Jaw Opening: 0.1181 to 0.1575
  • Load Limit: 450 to 787
Hook-clamp Assemblies With Flanged Holder -- BJ132-B H
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3150 to 0.3937
  • Capacity / Jaw Opening: 0.1181 to 0.1575
  • Load Limit: 450 to 787
Hook-clamp Assemblies, Flanged -- BJ130-B1
from Imao-Fixtureworks

Clamp Body. Steel (SCM455). Quenched and tempered. Black oxide finish. Precision ground. Holder. Steel (S45C). Black oxide finish [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3937 to 0.4724
  • Capacity / Jaw Opening: 0.3937 to 0.4724
  • Load Limit: 2248 to 3372
Modular Pull Clamping System Hook Type -- CP160
from Imao-Fixtureworks

Modular Pull Clamping System Hook Type. Hook-shaped clamping screws enable to hang workpiece before clamping! Quick and safety workpiece setup in horizontal machining. Clamping Force of Module: 8 to 25kN. Allowable Screw Torque: 8 to 50 Nm. Workpiece Locating Repeatability: Max. 0.005mm. Allowable... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1798 to 5620
  • Application: Machine Shop; ToolMounting
  • Actuation: Manual
Nutrunner Swing Clamps -- PTSW3
from Imao-Fixtureworks

To operate with an impact wrench, use less than 50% of the clamping force and allowable tightening torque. Note: The clamp arm can be replaced with a custom one of your own design. Contact us for the dimensions of its mounting section. The inside spiral groove allows the clamp arm to swing... [See More]

  • Clamp type: Hook / Swing Clamp
  • Actuation: Manual
  • Load Limit: 1349 to 2248
  • Material: Stainless Steel; Steel; Black Oxide Finished
Swing Clamp (Mini) -- QLSWC
from Imao-Fixtureworks

Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and inspection fixtures. Can clamp both... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 22.48 to 67.44
  • Capacity / Jaw Opening: 0.0394 to 0.0748
  • Actuation: Manual
Swing Clamp (Mini) for Torque Control -- QLSWC
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3150 to 0.7874
  • Capacity / Jaw Opening: 0.1181 to 0.1969
  • Load Limit: 517 to 1686
Swing Clamp (Mini) with Cam Handle -- QLSWC
from Imao-Fixtureworks

Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and inspection fixtures. Can clamp both... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 180 to 337
  • Capacity / Jaw Opening: 0.8819 to 1.91
  • Material: Steel
Swing Clamp (Quick-acting) -- PTSW1
from Imao-Fixtureworks

Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.8661
  • Capacity / Jaw Opening: 0.3937
  • Load Limit: 1349
Swing Clamp (Standard) -- QLSW
from Imao-Fixtureworks

Manual swing clamp for quick workpiece setups without using tools. (With or Without Handle). The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 1200N. Ideal for machining, assembly and inspection... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 180 to 270
  • Clamping Width: 1.18 to 1.57
  • Actuation: Manual
Swing Clamp with Adjustable Handle -- QLSWC
from Imao-Fixtureworks

Manual swing clamp for quick workpiece setups without using tools. (Adjustable handle type - strong clamp). The clamp arm swings into position over the workpiece and clamps straight down just by rotating the handle. Screw-in mechanism provides quick and strong clamping with maximum 6000N. Ideal for... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 450 to 1349
  • Clamping Width: 0.3150 to 0.7874
  • Clamping Mechanism: Lever
Swing Clamps -- QLSWW
from Imao-Fixtureworks

These Stablelock swing clamps swing into position and clamp straight down onto the workpiece for direct downward pressure. They feature constant clamping force and a clear clamping point. Turning the handle swings the arm into position. As the arm contacts the workpiece, the spring is compressed and... [See More]

  • Clamp type: Hook / Swing Clamp
  • Actuation: Manual
  • Load Limit: 112 to 337
  • Clamping Mechanism: Lever
Tapped Clamp Straps -- BJ158
from Imao-Fixtureworks

Body. Steel (S45C). Quenched and tempered. Black oxide finish [See More]

  • Clamp type: Hook / Swing Clamp
  • Strap Type: Tapped / Tapped-heel Clamp
  • Clamp Straps: Strap Only
  • Clamping Width: 0.7480 to 1.97
SC Series Swing Clamp
from ASCO

The SC Series Swing Clamps combine linear and rotary motions. A specially machined spline internal to the piston rod develops the combined motions. When the clamp is pressurized to extend, it moves linear, removing the clamp tooling from the clamped surface as not to damage the clamped surface. [See More]

  • Clamp type: Hook / Swing Clamp
  • Actuation: Pneumatic
  • Load Limit: 52 to 434
  • Clamping Mechanism: Screw
Link Clamp, 2600, DA -- 16-6209-00
from Vektek, LLC

Excellent alternative to swing clamps when swing space is limited. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Top Flange or Threaded Body mount from same body. Standard fluorocarbon seals. Flexible plumbing... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 2600
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
1291626 [1291626 from DESTACO]
from Reid Supply

Pneumatic Block Swing Clamps are durable for ideal use in high product applications. Loading and unloading is made easier by the clamp arm's ability to swing or lift out of the way. These clamps can be mounted horizontally or vertically. . Left Swing Swing Pneumatic Clamp has a M5 port thread and... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 33.96
  • Clamping Width: 1.42
  • Actuation: Pneumatic
Swing Arm Clamp -- PC
from PHD, Inc.

Series PC Tapered Pneumatic Swing Clamps feature a tapered rod end for easy angle adjustment as well as mounting patterns for drop-in replacements. Left or right rotations are available and can be ordered to fit the application. Series PC Swing Clamps are designed as superior workholding solutions... [See More]

  • Clamp type: Hook / Swing Clamp
Hinge Clamps -- Top Flange for Low-Pressure Hydraulic Systems
from Carr Lane Manufacturing Co.

1000 psi max. Double Acting [See More]

  • Clamp type: Hook / Swing Clamp; Hinge Clamp
  • Load Limit: 1000
  • Application: Metalworking
  • Actuation: Hydraulic
Link Clamp, DA, 11 KN -- 41-6620-90
from Vektek, LLC

Single and Double Acting. Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion resistant and heat... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 2473
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
ETC-12440 [ETC-12440 from Clamprite, LLC]
from Reid Supply

Manual Vertical Hook & Latch Hold Down Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Thumb Control Vertical Manual Hook & Latch Clamp holds... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 2000
  • Capacity / Jaw Opening: 2.5
  • Clamping Mechanism: Lever
Swing Arm Pneumatic Clamp for Automated Work Holding -- PA
from PHD, Inc.

Series PA Pneumatic Swing Clamps feature a simple design, small size, high clamp force, and long life. Five sizes and left and right rotations are offered to accommodate a wide variety of tasks. Series PA Swing Clamps are ideal for automated workholding, and are delivered within 24 hours from... [See More]

  • Clamp type: Hook / Swing Clamp
Hook Clamps -- Hook Clamp
from Carr Lane Manufacturing Co.

Extremely compact swing clamp that mounts in a reamed hole. Ideal in tight spaces where high clamping force is required. Choice of socket-head (counter bored) or Hex Nut & Stud type. [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.4000 to 0.7500
  • Application: Metalworking
  • Actuation: Manual
Link Clamp, LP,1100,DA,fwd -- 16-6215-00
from Vektek, LLC

Excellent alternative to swing clamps when swing space is limited. Left, forward, or right lever position from the same body. Link clamps clear large obstructions better than other types of clamps. Top Flange body mount. Standard fluorocarbon seals. Flexible plumbing options accommodate either... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1100
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
GHC-GH40323 [GHC-GH40323 from Good Hand UK Limited]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Supplied with latch plate and standard U-bolt. Optional long U-Bolts... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 360
  • Clamping Width: 1.11
Swing Arm Pneumatic Clamp for Automated Work Holding -- PB
from PHD, Inc.

Series PB Versatile Pneumatic Swing Clamps feature options for long or short strokes as well as matching mounting patterns as a drop-in replacement. Four bore sizes with short or long strokes are offered to accommodate a wide variety of tasks. Left or right rotations are available and can be ordered... [See More]

  • Clamp type: Hook / Swing Clamp
Hook Clamps -- Hook Clamp Long Arm
from Carr Lane Manufacturing Co.

Long-arm Hook Clamps are available with either a plain arm (shown here) or a tapped arm. Mounts in a reamed hole or in a Hook-Clamp Holder (order separately). Ideal in tight spaces where high clamping force is required. [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3750 to 0.8750
  • Application: Metalworking
  • Load Limit: 2200 to 3700
Link Clamp,LP,10KN,DA,fwd -- 41-6622-10
from Vektek, LLC

Double Acting. Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 2248
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
GHC-GH40334 [GHC-GH40334 from Good Hand UK Limited]
from Reid Supply

Manual Vertical Hook & Latch Hold Down Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . These unique latch clamps are designed for enclosure... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1000
  • Clamping Width: 1.63
Hook Clamps -- Hook Clamp Long Arm Tapped
from Carr Lane Manufacturing Co.

Long-arm Hook Clamps available with either a plain or tapped arm. The tapped-arm version shown here accepts a wide variety of contact bolts or spindles to increase clamping-height range (the tapped arm is also slightly longer). Mounts in a reamed hole or in a Hook-Clamp Holder (order separately). [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.3750 to 0.8750
  • Application: Metalworking
  • Load Limit: 2200 to 3700
Pneumatic Link Clamp, DA,1 1/2,fwd -- P1-6621-50
from Vektek, LLC

Double Acting. Excellent alternative to swing clamps when swing space is limited. Available in three sizes: 1, 1-1/2, and 2-1/8 inch bore. Top Flange body mount. Left, forward, or right lever position from the same body. Link clamps clear large obstructions better than other types of clamps. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 300
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Pneumatic
GHC-GH40371 [GHC-GH40371 from Good Hand UK Limited]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Adjustable single hook design. Optional latch plates available. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 750
  • Clamping Width: 2.59
Hook Clamps -- Up-Thrust Clamp
from Carr Lane Manufacturing Co.

Combination clamp and locator with a unique upward clamping action. Up-Thrust Clamps locate off of the part's top surface and clamp up from below. Pushing down on the cam handle pulls the lower jaw upward. This clamps the workpiece against the stationary upper jaw, whose bottom surface is ground for... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 0.8125
  • Application: Metalworking
  • Load Limit: 2200
Pneumatic Swing Clamp Bottom Fl 1 1/2 LH -- P1-5147-00
from Vektek, LLC

Standard Features. Arms swing 90 °. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 65 to 250
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Pneumatic
HCA-C1 [HCA-C1 from Valtra, Inc.]
from Reid Supply

Hook Clamp Assemblies are ideal for use on jig and fixture quick build systems to generate holding power in close quarters with direct downward clamping force. The hook clamp easily swings out of the way for unloading once released. . .313 in high Hook Clamp Assembly fits 1.750 in 5/16-18 threads... [See More]

  • Clamp type: Hook / Swing Clamp
Swing Clamps -- All Threaded Air-Powered Swing Clamp
from Carr Lane Manufacturing Co.

Air-operated version of our popular hydraulic Swing Clamps, for applications requiring light clamping force. Arm swings clear for easy loading, with a sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any position within 360 °. A standard magnetic piston allows... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 41 to 407
  • Application: Metalworking
  • Actuation: Pneumatic
Pneumatic Swing Clamp Top Flnge 1 1/2 LH -- P1-5146-00
from Vektek, LLC

Standard Features. Arms swing 90 °. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 60 to 250
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Pneumatic
SCA-21202 [SCA-21202 from Jergens, Inc.]
from Reid Supply

Hook Clamp Assemblies are ideal for use on jig and fixture quick build systems to generate holding power in close quarters with direct downward clamping force. The hook clamp easily swings out of the way for unloading once released. . .400 in Swing Clamp Assembly has a 5/16-18 clamp thread, 5/16-18... [See More]

  • Clamp type: Hook / Swing Clamp
Swing Clamps -- All Threaded Swing Clamp
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. All-threaded version is ideal for mounting through a fixture plate, to keep fluid lines out of the working area. Sturdy helical-cam mechanism with overload protection. Arm can be mounted to start its 90 ° swing from any position within 360 °. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 400 to 8100
  • Application: Metalworking
  • Actuation: Hydraulic
Pull Cyl, Block S/A 1" #1300 -- 25-1110-11
from Vektek, LLC

Threaded plunger ends allow the attachment of custom end treatments or the use of bolts to pull "C" washers. Chromed and hardened alloy steel pistons won't "mushroom" or wear unevenly. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1300
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
SCA-21205 [SCA-21205 from Jergens, Inc.]
from Reid Supply

Hook Clamp Assemblies are ideal for use on jig and fixture quick build systems to generate holding power in close quarters with direct downward clamping force. The hook clamp easily swings out of the way for unloading once released. . 1.000 in Swing Clamp Assembly has a 1/2-13 clamp thread, 1/2-13... [See More]

  • Clamp type: Hook / Swing Clamp
Swing Clamps -- Auto Swing Clamp w/ Flange Base
from Carr Lane Manufacturing Co.

Special series of double-acting Swing Clamps designed for automated high production. Flange-base version provides many plumbing options, including manifold mounting. Reinforced swing mechanism ensures positive arm position. Extended helix rod for built-in pneumatic or electrical position-monitoring... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1200 to 8100
  • Application: Metalworking
  • Actuation: Hydraulic
Pull Cyl, Threaded Body D/A -- 25-0205-00
from Vektek, LLC

Hardened chrome alloy steel plungers run longer with less wear and drag than other brands. SAE porting is standard for leak-free plumbing connection. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers (Can be used for a breather line. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1200
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TBSC-DA-1100 [TBSC-DA-1100 from DESTACO]
from Reid Supply

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Left SwingPull 1-3/8-18 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp... [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 1100
Swing Clamps -- Block Type Air-Powered Swing Clamp
from Carr Lane Manufacturing Co.

Air-operated version of our popular hydraulic Swing Clamps, for applications requiring light clamping force. Arm swings clear for easy loading, with a sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any position within 360 °. A standard magnetic piston allows... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 41 to 407
  • Application: Metalworking
  • Actuation: Pneumatic
Pull Cyl, Top Flange. D/A -- 25-0609-08
from Vektek, LLC

Our tapered top flange is designed to keep chips and coolants away from the internal working cylinder parts. Bolt into place and plumb, or to eliminate the external plumbing, follow the easy-to-make manifold pattern. Use standard SAE fittings to plumb. Single piece body and mounting give a rigid... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 3000
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TBSC-DA-1100-R [TBSC-DA-1100-R from DESTACO]
from Reid Supply

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Right SwingPull 1-3/8-18 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp... [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 1100
Swing Clamps -- Low Profile Swing Clamp
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. Low-profile version is very low and compact, with a built-in rear arm support. Sturdy helical-cam mechanism with overload protection. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 400 to 7600
  • Application: Metalworking
  • Actuation: Hydraulic
Swing Clamp, Bottom Flange -- 41-5211-21
from Vektek, LLC

Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Available in sizes from 2 kN, to 11,6 kN at 350 bar (35 MPa) pressure. Unique, bolt up,... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 2608
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TBSC-DA-2400 [TBSC-DA-2400 from DESTACO]
from Reid Supply

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Left SwingPull 1-7/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp... [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 2400
Swing Clamps -- Micro Top Flange Cartridge Type
from Carr Lane Manufacturing Co.

Micro Swing Clamps are extremely small, economical Swing Clamps with relatively low clamping force, making them particularly suitable for tight spaces and thin-walled workpieces. These Swing Clamps are useful alternatives to air-powered clamps because they require much less space. Clamping arm... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 22 to 135
  • Application: Metalworking
  • Actuation: Hydraulic
Swing Clamp, Bottom Flange -- 41-5222-10
from Vektek, LLC

High Capacity. Body construction reduces leak paths and improves rigidity. Low profile metric swing clamp arm details. High clamp force capacity in compact package. Manifold Mounting capability or porting. See metric Clamp Time and Fluid Rate charts for flow rate limits and time calculations needed... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 4946
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TBSC-DA-2400-R [TBSC-DA-2400-R from DESTACO]
from Reid Supply

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Right SwingPull 1-7/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp... [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 2400
Swing Clamps -- Mini Swing Clamp w/ Flange Base
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. Flange-base mini version is an extremely small, economical Swing Clamp that provides many plumbing options, including manifold mounting. Sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any position within 360 °. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 300 to 470
  • Application: Metalworking
  • Actuation: Hydraulic
Swing Clamp, D/A Cartridge LH -- 15-1205-01-L
from Vektek, LLC

Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 450
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TBSC-SA-1100-R [TBSC-SA-1100-R from DESTACO]
from Reid Supply

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Right SwingPull 1-3/8-18 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp... [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 1100
Swing Clamps -- Old All Threaded Air-Powered Swing Clamp
from Carr Lane Manufacturing Co.

Air-operated version of our popular hydraulic Swing Clamps, for applications requiring light clamping force. Arm swings clear for easy loading. Sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any of four positions, 90 ° apart. All-threaded version is ideal for... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 20 to 466
  • Application: Metalworking
  • Actuation: Pneumatic
Swing Clamp, D/A Lng Stroke Threded Body -- 15-0213-20-L
from Vektek, LLC

Threaded plunger end with cap screw provides secure attachment of standard or custom built arms. SAE 4 porting is all on the top of the cylinder body for easy access, no need to modify fixtures to access cylinder end to unclamp. Hardened V-cam tracks resist damage and give you a built in extra cam... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 2600
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TBSC-SA-2400 [TBSC-SA-2400 from DESTACO]
from Reid Supply

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Left SwingPull 1-7/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp... [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 2400
Swing Clamps -- Old Flange Base Air-Powered Swing Clamp
from Carr Lane Manufacturing Co.

Air-operated version of our popular hydraulic Swing Clamps, for applications requiring light clamping force. Arm swings clear for easy loading. Sturdy helical-cam mechanism. Arm can be mounted to start its 90 ° swing from any of four positions, 90 ° apart. Flange-base version provides many... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 20 to 466
  • Application: Metalworking
  • Actuation: Pneumatic
Swing Clamp, D/A LP, LH #5000 -- 15-2818-01
from Vektek, LLC

One piece body construction reduces potential leak paths and improves rigidity. Low Profile Swing Clamp Arms Sold Separately. High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 5000
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TBSC-SA-2400-R [TBSC-SA-2400-R from DESTACO]
from Reid Supply

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Right SwingPull 1-7/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp... [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 2400
Swing Clamps -- Robust Top Flange Cartridge Type
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. These compact, economical, heavy-duty Swing Clamps have a reinforced swing mechanism and a heavier clamping arm to exert high clamping force in relation to clamp size – especially important at lower operating pressures (450 to 5000 psi operating range). [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 260 to 1900
  • Application: Metalworking
  • Actuation: Hydraulic
Swing Clamp, D/A Threaded Body LH -- 15-0209-08-L
from Vektek, LLC

Standard models swing 90 °, swing angles of less than 90 ° readily available for a small additional charge, swings of more than 90 ° are special order products. See Clamp Time and Fluid Rate charts for time and rates to be observed to avoid cylinder damage and preserve warranty. Standard... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1100
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TBSC-SA-475-R [TBSC-SA-475-R from DESTACO]
from Reid Supply

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Right SwingPull 1-1/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp... [See More]

  • Clamp type: Cylinder Clamp; Hook / Swing Clamp
  • Actuation: Hydraulic
  • Load Limit: 475
Swing Clamps -- Rod End Swing Clamp w/ Flange Base
from Carr Lane Manufacturing Co.

These Swing Clamps are designed to clamp two workpieces simultaneously by utilizing a pivot-eye rod end for mounting a custom double clamping arm. The flange-base version shown here provides many plumbing options, including manifold mounting. Dual mounting capability: all clamps are ready for either... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 400 to 2600
  • Application: Metalworking
  • Actuation: Hydraulic
Swing Clamp, D/A Top Flange./Mnfld. LH -- 15-0609-08-L
from Vektek, LLC

Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing. Can be either Manifold Mounted or standard plumbed using standard SAE fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1100
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-301 [TC-301 from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Thumb Control Horizontal Manual Hook & Latch Clamp holds... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 1.75
  • Capacity / Jaw Opening: 4
  • Load Limit: 375
Swing Clamps -- Self-Locking Swing Clamp
from Carr Lane Manufacturing Co.

Self-Locking Swing Clamps are particularly suited for clamping on fixtures which are disconnected from their power source (machine-tool pallets, pallet storage systems, indexing machines, transfer lines). A patented self-locking mechanism maintains full clamping force if hydraulic pressure is... [See More]

  • Clamp type: Hook / Swing Clamp
  • Actuation: Hydraulic
  • Application: Metalworking
  • Clamping Mechanism: Screw
Swing Clamp, DA LP Long Stroke, LH #7500 -- 15-0621-04
from Vektek, LLC

High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths and improves rigidity. Flange and bore from one piece, provides extra rigid design. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 7500
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-301-SS [TC-301-SS from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Thumb Control Horizontal Manual Hook & Latch Clamp holds... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 1.75
  • Capacity / Jaw Opening: 4
  • Load Limit: 450
Swing Clamps -- Standard Swing Clamp w/ Flange Base
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. Flange-base version provides many plumbing options, including manifold mounting. Sturdy helical-cam mechanism with overload protection. Arm can be mounted to start its 90 ° swing from any position within 360 °. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 560 to 8100
  • Application: Metalworking
  • Actuation: Hydraulic
Swing Clamp, S/A Bottom Flange./Mnfld.LH -- 15-2105-01-L
from Vektek, LLC

Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 450
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-3011 [TC-3011 from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . This clamp is a more robust version of model 311. Heavy duty cast... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 2.52
  • Capacity / Jaw Opening: 3
  • Load Limit: 2000
Swing Clamps -- Standard Top Flange Cartridge Type
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. Top-flange cartridge-type clamps are designed specifically for space-saving manifold mounting. Sturdy helical-cam mechanism with overload protection. Arm can be mounted to start its 90 ° swing from any position within 360 °. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 450 to 8100
  • Application: Metalworking
  • Actuation: Hydraulic
Swing Clamp, SA LP Threaded Body LH -- 15-0121-01
from Vektek, LLC

Arm style secured in two directions with single cross bolt. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths and improves rigidity. High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 7500
  • Application: Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-3031 [TC-3031 from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Guided Action Horizontal Manual Hook & Latch Clamp holds... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 1.69
  • Capacity / Jaw Opening: 0.5000
  • Load Limit: 200
Swing Clamps -- Swing C Clamp
from Carr Lane Manufacturing Co.

These unique C clamps have a hinged pad for fastening permanently to a fixture, allowing them to swing clear for workpiece loading. The hinged mounting pad bolts to the fixture with two socket-head cap screws. Four-prong knob provides a firm grip for applications requiring quick tightening and high... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 2 to 2.25
  • Application: Metalworking
  • Actuation: Manual
TuffCam™ Swing Clamp Bottom Flange Long Stroke -- 14-2209-10-R
from Vektek, LLC

Available in 1,100 and 2,600 capacity. More than double the vertical clamping stroke for maximum part deviation allowance and swing clearance. Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function , cam... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1100
  • Application: HeavyDuty; Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-3031R [TC-3031R from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Guided Action, Locking Release Horizontal Manual Hook & Latch... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 1.69
  • Capacity / Jaw Opening: 0.5000
  • Load Limit: 200
Swing Clamps -- Swing Clamp Pivot-Eye Rod End
from Carr Lane Manufacturing Co.

These Swing Clamps are designed to clamp two workpieces simultaneously by utilizing a pivot-eye rod end for mounting a custom double clamping arm. The top-flange version shown here allows low mounting, using either standard fittings or manifold mounting. Dual mounting capability: all clamps are... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 400 to 2600
  • Application: Metalworking
  • Actuation: Hydraulic
TuffCam™ Swing Clamp D/A LH #1100 -- 14-1209-01-L
from Vektek, LLC

Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1100
  • Application: HeavyDuty; Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-3051 [TC-3051 from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Thumb Control Horizontal Manual Hook & Latch Clamp holds... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 1.93
  • Capacity / Jaw Opening: 0.7520
  • Load Limit: 1500
Swing Clamps -- Swing Clamp Threaded Cartridge Auto
from Carr Lane Manufacturing Co.

Special series of double-acting Swing Clamps designed for automated high production. Threaded-body cartridge-style clamps are designed specifically for manifold mounting. Reinforced swing mechanism ensures positive arm position. Extended helix rod for built-in pneumatic or electrical... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1600 to 8100
  • Application: Metalworking
  • Actuation: Pneumatic; Electric
TuffCam™ Swing Clamp Top Flange D/A -- 14-6209-01-L
from Vektek, LLC

Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function , cam follower contact, and reduced dynamic and static friction. Fluorocarbon wipers as standard for improved coolant compatibility. Tungsten-Carbide... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1100
  • Application: HeavyDuty; Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-3051-R [TC-3051-R from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Thumb Control;Locking Release Horizontal Manual Hook & Latch... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 1.93
  • Capacity / Jaw Opening: 0.7520
  • Load Limit: 1500
Swing Clamps -- Swing Clamp Threaded Cartridge Compact
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. Threaded-body cartridge-type clamps are designed specifically for space-saving manifold mounting. Compact size makes this Swing Clamp extremely useful in many applications. Sturdy helical-cam mechanism with overload protection. Arm can be mounted to start its 90... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 300 to 930
  • Application: Metalworking
  • Actuation: Hydraulic
TuffCam™ Swing Clamp Top Flange Long Stroke -- 14-6209-10-R
from Vektek, LLC

More than double the vertical clamping stroke for maximum part deviation allowance and swing clearance. Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function , cam follower contact, and reduced dynamic... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1100
  • Application: HeavyDuty; Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-3051RSS [TC-3051RSS from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Thumb Control Locking Release Horizontal Manual Hook & Latch... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 1.93
  • Capacity / Jaw Opening: 0.7520
  • Load Limit: 1500
Swing Clamps -- Swing Clamp Threaded Cartridge Standard
from Carr Lane Manufacturing Co.

Arm swings clear for easy loading. Threaded-body cartridge-style clamps are designed specifically for space-saving manifold mounting. Sturdy helical-cam mechanism with overload protection. Arm can be mounted to start its 90 ° swing from any position within 360 °. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 670 to 7600
  • Application: Metalworking
  • Actuation: Hydraulic
TuffCam™ Swng Clmp Bottom Flnge D/A -- 14-2209-01-L
from Vektek, LLC

Three cams for more accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam follower contact, and reduced dynamic and static friction. Fluorocarbon wipers are standard for improved coolant compatibility. [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1100
  • Application: HeavyDuty; Metalworking; Machine Shop; ToolMounting
  • Actuation: Hydraulic
TC-311 [TC-311 from DESTACO]
from Reid Supply

Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a low profile for applications having a height restriction. . Thumb Control Horizontal Manual Hook & Latch Clamp holds... [See More]

  • Clamp type: Hook / Swing Clamp
  • Clamping Width: 2.53
  • Capacity / Jaw Opening: 3.88
  • Load Limit: 1200
Swing Clamps -- Swing Clamp Top Flange Auto
from Carr Lane Manufacturing Co.

Special series of double-acting Swing Clamps designed for automated high production. Top-flange version allows low mounting, using either standard fittings or manifold mounting. Reinforced swing mechanism ensures positive arm position. Extended helix rod for built-in pneumatic or electrical... [See More]

  • Clamp type: Hook / Swing Clamp
  • Load Limit: 1600 to 8100
  • Application: Metalworking
  • Actuation: Hydraulic