Gooseneck Clamp Machining Clamps

5 Results
Gooseneck Strap -- BJ151
from Imao-Fixtureworks

Material: SCM440 steel. Heat Treat: Quenched and tempered. Finish: Black oxide [See More]

  • Strap Type: Gooseneck Clamp
  • Load Limit: 1798 to 5305
  • Clamp Straps: Strap Only
  • Material: Steel
Gooseneck Forged Strap Clamps -- 37211
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in C-1030 Steel or C-1035 Steel. Note(s): The "S" dimension... [See More]

  • Strap Type: Forged Clamp; Gooseneck Clamp
  • Material: Steel; Available in C-1030 Steel or C-1035 Steel
  • Clamp Straps: Strap Only
Forged Gooseneck Clamp: 4 Length x 5/8 or 1/2 Stud Size -- 33940
from Te-Co, Inc.

Product Information. Material: Forged high tensile carbon steel. Black Oxide Finish [See More]

  • Strap Type: Forged Clamp; Gooseneck Clamp
  • Application: Metalworking; ToolMounting (optional feature)
  • Clamp Straps: Strap Only
  • Actuation: Manual (optional feature)
Clamp Straps -- Forged Clamp Strap Gooseneck
from Carr Lane Manufacturing Co.

High-strength Tapped-Heel Clamp Strap, available with a plain nose or locator nose. Gooseneck design provides additional machining clearance above the clamp. These clamp straps have a tapped heel that accepts an adjustable rear support, such as a Stud leveling Foot. Available to fit 5/8-11 and... [See More]

  • Strap Type: Tapped / Tapped-heel Clamp; Forged Clamp; Gooseneck Clamp; Plain / Taper Nose Clamp
  • Application: Metalworking
  • Clamp Straps: Clamp Strap Assembly (optional feature); Strap Only
  • Clamping Width: 1.75 to 2.25
Forged Tapped Gooseneck Clamp: 4 Length x 5/8 or 1/2 Stud Size -- 33950
from Te-Co, Inc.

Product Information. Material: Forged high tensile carbon steel. Black Oxide Finish [See More]

  • Strap Type: Tapped / Tapped-heel Clamp; Forged Clamp; Gooseneck Clamp
  • Application: Metalworking; ToolMounting (optional feature)
  • Clamp Straps: Strap Only
  • Actuation: Manual (optional feature)