Toe Clamp Machining Clamps
from Imao-Fixtureworks
Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]
- Clamp type: Toe Clamp
- Clamping Width: 0.9843 to 1.57
- Capacity / Jaw Opening: 0.2756 to 0.5512
- Load Limit: 809 to 5395
from Jergens, Inc.
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features,... [See More]
- Clamp type: Toe Clamp
- Material: Steel; Low Carbon Steel
from Imao-Fixtureworks
Features. The slotted hole design is perfect for use on machine tables with tapped holes. The jaw provides downward force to prevent part lift. The clamping jaw has both a smooth surface for machined workpieces and a serrated. clamping surface for rougher workpieces. The cam screw provides fast and... [See More]
- Clamp type: Toe Clamp
- Clamping Width: 0.7520 to 1.5
- Capacity / Jaw Opening: 0.0472 to 0.0984
- Load Limit: 2001 to 5845
from Jergens, Inc.
Jergens Micro ™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp to locate the next workpiece. The hardened steel clamping element has both a smooth surface for machined workpieces and... [See More]
- Clamp type: Toe Clamp
- Load Limit: 2000
from Imao-Fixtureworks
Body. Steel (SCM440). Quenched and tempered. Black oxide finish. Sliding Nose. Steel (SCM440). Induction hardened (clamping face). Black oxide finish Precision ground (ground style only). T-Slot Nut. Steel (S45C). Black oxide finish. Socket-Head Cap Screw. Steel (SCM435). Black oxide finish [See More]
- Clamp type: Toe Clamp
- Load Limit: 1664 to 2630
- Clamping Width: 1.38 to 1.57
- Actuation: Manual
from Jergens, Inc.
Jergens Micro ™ Toe T-Slot Clamps are a lot like our Micro ™ Toe Clamps, only it is designed to be used in the T-slots of machine tables. They provide positive down force while maintaining a low profile. The hardened steel clamping element has both a smooth surface for machined... [See More]
- Clamp type: Toe Clamp
- Load Limit: 4000
from Imao-Fixtureworks
Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted. Minimum Body size is only 15x23 mm. Minimum Jaw height is only 3 mm. Clamping force: 2000 to 3000N. Materials: Body: SCM440 steel, HRC33-39 (Black oxide finish). O-Ring: Fluoro rubber [See More]
- Clamp type: Toe Clamp
- Clamping Width: 0.5906 to 0.7480
- Capacity / Jaw Opening: 0.0787 to 0.0984
- Load Limit: 450 to 674
from Jergens, Inc.
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features,... [See More]
- Clamp type: Toe Clamp
- Material: Steel; Low Carbon Steel
from Imao-Fixtureworks
Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]
- Clamp type: Toe Clamp
- Clamping Width: 0.7480 to 1.5
- Capacity / Jaw Opening: 0.0630 to 0.0984
- Load Limit: 1978 to 5845
from Jergens, Inc.
Jergens STAYLOCK ® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation. Features, Benefits, & Product Specifications: Available in Low Toe & High Toe styles. Provides (2) directional clamping forces: - (1)... [See More]
- Clamp type: Toe Clamp
- Actuation: Hydraulic
from Imao-Fixtureworks
Features. Can be installed to T-slots. The jaw provides downward force to prevent part lift. The clamping jaw has both a smooth surface for machined workpieces and a serrated clamping surface for rougher workpieces. The cam screw provides fast and strong clamping. [See More]
- Clamp type: Toe Clamp
- Load Limit: 3822
- Clamping Width: 1
- Actuation: Manual
from Jergens, Inc.
Single-acting. Low profile. Direct mounting. Stroke: 3/16". Force: 3000 lbs. Steel & Brass Toe Inserts are available. U.S. Patents: No. 4406445. Note: A washer (Part No. 60636) to prevent damage by the cap screw is included with each clamp. Toe Insert is not supplied with the Toe Clamp. See... [See More]
- Clamp type: Toe Clamp
- Actuation: Hydraulic
- Load Limit: 3000
from Imao-Fixtureworks
Manual toe clamp with low-profile jaw. The jaw moves down and pushes the workpiece downward to prevent being lifted. Available with serrated jaw and ground jaw. Clamping force: 4 to 17kN. Available in 3 sizes. (Body height of 16, 22, 30mm / 0.63", 0.87", 1.81"). Materials: Body: SCM440 steel,... [See More]
- Clamp type: Toe Clamp
- Clamping Width: 0.9843 to 1.57
- Capacity / Jaw Opening: 0.2756 to 0.5512
- Load Limit: 899 to 3822
from Imao-Fixtureworks
Stud. Material: SCM435 steel. Heat Treat: Quenched and tempered. Finish: Black oxide. Others. Material: S45C steel. Heat Treat: Quenched and tempered. Finish: Black oxide [See More]
- Clamp type: Toe Clamp
- Clamping Width: 0.9843 to 1.57
- Capacity / Jaw Opening: 0.1181 to 0.2362
- Load Limit: 1574 to 6744
from DME Company
A fast-adjusting, easy-to-handle design that reduces your set-up time. Each clamp built to strict standards of premium quality steel, hardened for long lasting life, with black penetrate finish to prevent rust. Can be purchased as complete assemblies or in individual parts. [See More]
- Clamp type: Toe Clamp; Mold Clamp
- Strap Type: Forked / "U" Clamp (optional feature); Plain / Taper Nose Clamp (optional feature); Open and Closed Toe Clamps
- Clamp Straps: Clamp Strap Assembly
- Application: Mold Equipment
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.12
- Capacity / Jaw Opening: 1.68
- Load Limit: 4000
from Te-Co, Inc.
Product Information. Included in jig bore kit. Material 1018 Steel. Black Oxide Finish. Case Hardened [See More]
- Clamp type: Toe Clamp
- Strap Type: Tapped / Tapped-heel Clamp
- Clamp Straps: Strap Only
- Application: Metalworking
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.12
- Capacity / Jaw Opening: 1.68
- Material: Steel; Steel
from Te-Co, Inc.
Product Information. Positive down force. Cam action. Clamp base should be Installed in a slot to retain location. Mounting screws included. Available in three sizes. Clamps can be used in series. Clamp base provides for higher clamping - height is determined by depth of slot. *"E" is the distance... [See More]
- Clamp type: Toe Clamp
- Actuation: Manual
- Application: Metalworking
- Clamping Mechanism: Screw
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Material: Steel; Steel
- Clamping Width: 0.7500
from Te-Co, Inc.
Clamp Material: 1018 Steel. Black Oxide Finish. Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle. Noses have serrations for better gripping of non- finished or semi-finished workpieces. Tapered slots prevent clamp from... [See More]
- Clamp type: Toe Clamp
- Actuation: Manual (optional feature)
- Application: Metalworking
- Material: Steel
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Load Limit: 4000
- Clamping Width: 1.94
- Material: Steel; Steel
from Te-Co, Inc.
Clamp Material: 1018 Steel. Black Oxide Finish. Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle. Noses have serrations for better gripping of non- finished or semi-finished workpieces. Tapered slots prevent clamp from... [See More]
- Clamp type: Toe Clamp
- Material: Steel
- Application: Metalworking
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Load Limit: 6000
- Clamping Width: 1
- Material: Steel; Steel
from Te-Co, Inc.
Product Information. Extremely low bite. Positive down force. High resistance to rip-out. Simple, sturdy, high quality design and components. Available in several sizes and three styles. *D: Clamp height [See More]
- Clamp type: Toe Clamp
- Clamping Width: 0.3750
- Application: Metalworking
- Load Limit: 200
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.23
- Capacity / Jaw Opening: 1.5
- Load Limit: 3600
from Te-Co, Inc.
Clamp Material: 1018 Steel. Black Oxide Finish. Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle. Noses have serrations for better gripping of non- finished or semi-finished workpieces. Tapered slots prevent clamp from... [See More]
- Clamp type: Toe Clamp
- Actuation: Manual (optional feature)
- Application: Metalworking
- Material: Steel
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.48
- Capacity / Jaw Opening: 1.85
- Load Limit: 6000
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.25
- Capacity / Jaw Opening: 1.7
- Load Limit: 3600
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.5
- Capacity / Jaw Opening: 1.52
- Load Limit: 6000
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Material: Steel; Steel
- Clamping Width: 1
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.5
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.5
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1.5
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Clamping Width: 1
from Reid Supply
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp [See More]
- Clamp type: Toe Clamp; Side / Edge Clamp
- Load Limit: 650
- Clamping Width: 0.3750
- Material: Steel; Steel