Specialty / Other Machining Clamps

44 Results
CONCENTRIC OD CLAMPS -- MBOD
from Imao-Fixtureworks

Feature. ・Collet-shaped jaws generate high clamping force. ・The machinable jaw can clamp any shape of. workpieces and hold long workpieces with a wide. clamping area by machining completely through. Note: Do not tighten the cap without the workpiece to prevent damage and deformation. [See More]

  • Clamp type: Concentric
  • Actuation: Manual
  • Load Limit: 3.89 to 4
  • Material: Aluminum; Steel
HEAVY DUTY SHAFT COUPLING CLAMP
from Imao-Fixtureworks

Strong clamping by the spring. The holding force limits the gap between plates within 0.1 mm. [See More]

  • Clamp type: Shaft Coupling Clamp
  • Load Limit: 89.92
  • Application: HeavyDuty
  • Actuation: Manual
ONE-TOUCH INDEXING CLAMPS -- QCIC-F
from Imao-Fixtureworks

One-Touch Indexing Clamps are quick fasteners with precise locating for position adjustment by sliding or rotation. Tapered surface contact provides +/- 0.05 repeatability and ON/OFF marking and click eliminate human error. [See More]

  • Clamp type: Quick Fastening
  • Load Limit: 31.47 to 38.22
  • Application: Light Duty (Office or Drafting)
  • Actuation: Manual
ONE-TOUCH INDEXING CLAMPS -- QCIC-M
from Imao-Fixtureworks

One-Touch Indexing Clamps are quick fasteners with precise locating for position adjustment by sliding or rotation. Tapered surface contact provides +/- 0.05 repeatability and ON/OFF marking and click eliminate human error. [See More]

  • Clamp type: Quick Fastening
  • Load Limit: 31.47 to 38.22
  • Application: Light Duty (Office or Drafting)
  • Actuation: Manual
SHAFT COUPLING CLAMP WITH SAFETY LOCK
from Imao-Fixtureworks

Safety lock for axial & rotational force. Spring pin for fixing the shaft is not supplied. [See More]

  • Clamp type: Shaft Coupling Clamp
  • Material: Stainless Steel
  • Actuation: Manual
SPRING SWING CLAMPS -- QLSWC
from Imao-Fixtureworks

Feature. ・Turn the handle after the arm swings into position, the cam shaft rotates along the guide pin to push down the arm. The clamping spindle contacts the workpiece and the cam shaft moves up and compresses the spring to clamp the workpiece. ・Easy clamping with one touch... [See More]

  • Clamp type: Swing Clamp
  • Load Limit: 40.46 to 124
  • Application: Machine Shop
  • Actuation: Manual
Thrust Clamps -- QLRCW
from Imao-Fixtureworks

This clamp can be used as both a thrust clamp and a pull clamp. By turning the handle, the balls are pushed out by the tapered surface to compress the collet and hold the bar or pin shaft. The spring-loaded clamping ensures constant clamping force. Used with a clamping bar through the middle (sold... [See More]

  • Clamp type: Pull Clamp
  • Actuation: Manual
  • Load Limit: 112
  • Clamping Mechanism: Lever
Vertical-Handle Hold-Down Snap Clamps (Mini) -- QLSNDM
from Imao-Fixtureworks

Compact manual hold-down clamps with fingertip handle. Easy Operation. Clamping spindle moves along with handle operations of up-down. Secure Clamping. The handle clicks at the clamping end. Clamping Force: 10N, 30N. Clamping Stroke: 1 or 1.5 mm [See More]

  • Clamp type: Snap Clamp
  • Clamping Mechanism: Lever
  • Actuation: Manual
Vertical-Handle Hold-Down Snap Clamps -- QLSND
from Imao-Fixtureworks

Compact manual push-pull hold down toggle clamps whose handle clicks at the clamping end. Easy Operation. Clamping bar moves along with push-pull operating handle. Secure Clamping. The handle clicks at the clamping end. Clamping Force: 20N, 30N, 50N, 60N. Clamping Stroke: 3 mm [See More]

  • Clamp type: Snap Clamp
  • Clamping Mechanism: Lever
  • Actuation: Manual
Economy Line Machined Mold Clamps -- MCM Series
from DME Company

• Low Cost. • Nice Finish. • Machined Accuracy. • Versatile Fit & Design [See More]

  • Clamp type: Mold Clamp
  • Strap Type: Forked / "U" Clamp (optional feature); Plain / Taper Nose Clamp (optional feature); Open and Closed Toe Clamps
  • Clamp Straps: Clamp Strap Assembly
  • Application: Mold Equipment
Pull Down Counterhold -- 15-3110-02
from Vektek, LLC

Three capacities available. Use when lateral clamping is desired. Generates straight clamping motion and force along with pull-down clamping force. Pull-down force is approximately 1/3 of the straight clamping force. This clamp is shipped with the jaw shown. Interchangeable jaws can be purchased for... [See More]

  • Clamp type: Counter Hold
  • Material: Steel
  • Application: Metalworking; Machine Shop; ToolMounting
Mechanical clamp for narrow and frame parts, 1-circuit console VCMC-K1 154x128x125 10-100 -- 10.01.12.02497
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with console table (single-circuit system). The mechanical clamps are actuated via vacuum and are equipped with an additional vacuum connection for fixing the clamp to the console. Particularly suitable for narrow and curved workpieces such as... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Cable Support Clamp -- GK-181-027
from Gullco International Limited

swivel clamp assembly is readily mounted on front/back of the"KAT" Travel Carriage to keep cables clear ofthe work area. Clamp can be adjusted to provide approximately 1 3/4" diameter holder opening. [See More]

  • Clamp type: Cable Support Clamp
  • Application: Welding
Center Clamp: 2-1/2 Length x 1/4 Stud Size -- 30102
from Te-Co, Inc.

Product Information. Material: 1018 Steel. Case Hardened, Black Oxide Finish. See Clamp Rest below to place in center groove. Finger grips on both sides [See More]

  • Clamp type: Center Clamp
  • Application: Metalworking
  • Clamp Straps: Strap Only
  • Material: Steel
UB Series Pneumatic Power Clamp -- UBP40
from ASCO

The UBP Series power clamp is completely enclosed and designed to be used in harsh environments. This series offers a wishbone arm as a standard option as well as an optional integrated lever that can be used to manually open or close the clamp. The opening angle and open switch position can be... [See More]

  • Clamp type: Power Clamp
  • Actuation: Pneumatic
  • Application: HeavyDuty; Harsh Enviroments
  • Clamping Mechanism: Universal Power Clamp
Hinge Clamps -- Top Flange for Low-Pressure Hydraulic Systems
from Carr Lane Manufacturing Co.

1000 psi max. Double Acting [See More]

  • Clamp type: Hook / Swing Clamp; Hinge Clamp
  • Load Limit: 1000
  • Application: Metalworking
  • Actuation: Hydraulic
Forged Mold Clamp
from DME Company

For use on injection molds where it is preferred to slip clamps off their platen bolts during mold changes. Fully adjustable, these clamps are suitable for use on any mold having height or flange height between 15 ⁄32" and 2". Forged of hi-tensile steel, hardened and black oxide finished,... [See More]

  • Clamp type: Mold Clamp
  • Strap Type: Forged Clamp
  • Clamp Straps: Clamp Strap Assembly
  • Application: Mold Equipment
Mechanical clamp for narrow and frame parts, 1-circuit console VCMC-K1 154x128x50 12-80 -- 10.01.12.00781
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with console table (single-circuit system). The mechanical clamps are actuated via vacuum and are equipped with an additional vacuum connection for fixing the clamp to the console. Particularly suitable for narrow and curved workpieces such as... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Square Clamp -- GK-166-236
from Gullco International Limited

for mounting welding guns, cutting torches and other "KAT" accessories [See More]

  • Clamp type: Square Clamp
  • Clamping Width: 1.62
  • Application: HeavyDuty; ToolMounting; Welding
Dyna-Force Clamp: 2.0 Clamp Travel x serrated 44RC Clamp Jaw & Hardiness -- 35241
from Te-Co, Inc.

Product Information. Incredible clamping and hold down power. Low profile, compact design. High quality stainless steel construction. Easy to install. Smooth or serrated. Available in five sizes. *A is body diameter. **Smooth jaw only will have relief cut [See More]

  • Clamp type: Dyna-Force Clamp
  • Material: Stainless Steel
  • Actuation: Manual
  • Features: AdjustingScrew
UNP Series Pneumatic Power Clamp -- UNP63
from ASCO

The UNP Series power clamp is completely enclosed and designed to be used in harsh environments. This series conforms to NAAMS standards. The opening angle and open switch position can be adjusted without the use of any additional parts or the need to disassemble. It is completely configurable [See More]

  • Clamp type: Power Clamp
  • Actuation: Pneumatic
  • Application: HeavyDuty; Harsh Enviroments
  • Clamping Mechanism: Universal Power Clamp
Machined Mold Clamp -- TopsAll® Extra Heavy Duty Line
from DME Company

TopsAll ® Extra Heavy Duty Line [See More]

  • Clamp type: Mold Clamp
  • Strap Type: Forked / "U" Clamp (optional feature); Plain / Taper Nose Clamp (optional feature); Open and Closed Toe Clamps
  • Clamp Straps: Clamp Strap Assembly
  • Application: HeavyDuty; Mold Equipment
Mechanical clamp for narrow and frame parts, 1-circuit console VCMC-K1 154x128x85 25-100 -- 10.01.12.01926
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with console table (single-circuit system). The mechanical clamps are actuated via vacuum and are equipped with an additional vacuum connection for fixing the clamp to the console. Particularly suitable for narrow and curved workpieces such as... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Swivel Clamp -- GK-166-183
from Gullco International Limited

for mounting torch holders, rack boxes and other "KAT" accessories [See More]

  • Clamp type: Swivel Clamp
  • Clamping Width: 1.62
  • Application: HeavyDuty; ToolMounting; Welding
ID Expansion™ Clamp: 1/2-13 Thread Size x 1.25 Base Height -- 35264
from Te-Co, Inc.

Product Information. Low profile. Ideal for secondary operations on lathe parts. Easily machined to size on lathe or mill. Excellent for palletized setups. Allows more parts per workcube or fixture plates. Clamp body made of mild steel for machinability. Tighten with hex key or hydraulic pull... [See More]

  • Clamp type: Expansion Clamp
  • Clamping Mechanism: ID Expansion via Hex key or hydraulic pull cylinders
  • Application: Metalworking
  • Material: Steel
Machined Mold Clamp -- TopsAll® Line
from DME Company

A fast-adjusting, easy-to-handle design that reduces your set-up time. Each clamp built to strict standards of premium quality steel, hardened for long lasting life, with black penetrate finish to prevent rust. Can be purchased as complete assemblies or in individual parts. [See More]

  • Clamp type: Toe Clamp; Mold Clamp
  • Strap Type: Forked / "U" Clamp (optional feature); Plain / Taper Nose Clamp (optional feature); Open and Closed Toe Clamps
  • Clamp Straps: Clamp Strap Assembly
  • Application: Mold Equipment
Mechanical clamp for narrow and frame parts, 2-circuit console VCMC-K2 154x128x100 10-100 -- 10.01.12.01885
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Large Adjustable Positioner -- 14034
from Te-Co, Inc.

Product Information. Allows for Flexible Hole Placement. Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place. Components Can Be Purchased With or Without the Purchase of a Plate. Other Components to Use With Adjustable Positioners. Standoffs. Pin Rest Pads. Magnetic Pest Pads. Magnetic Pin... [See More]

  • Clamp type: Large Adjustable Positioner
  • Actuation: Manual
  • Application: Metalworking
  • Clamping Mechanism: Screw
Mechanical clamp for narrow and frame parts, 2-circuit console VCMC-K2 154x128x100 10-100 FI -- 10.01.12.01962
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Large Pads for Swivel Screw Clamp: 1/2-13 Body Thread Size -- 31604
from Te-Co, Inc.

Product Information. Material: 12L14 Steel, except "V" Pads:1018 Steel. Black Oxide Finish. Left Hand internal threads. Used to secure clamping of soft metal or angular surface without damaging workpiece [See More]

  • Clamp type: Large Pads for Swivel Screw Clamp: 1/2-13 Body Thread Size
  • Material: Steel
  • Application: Metalworking
Mechanical clamp for narrow and frame parts, 2-circuit console VCMC-K2 154x128x100 10-100 FI -- 10.01.12.01963
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Large Soft Touch Clamp -- 14064
from Te-Co, Inc.

Product Information. 1/4-20 Threaded Components. Made of Aluminum. Ideal for Light Pressure Clamping. Actuates with the Press of a Finger. Components Can Be Purchased With or Without Purchase of a Plate. Clamping Solution for CMM Part Fixturing. When fixturing parts to be inspected by a touch... [See More]

  • Clamp type: Large Soft Touch Clamp
  • Application: Metalworking
  • Clamp Straps: Clamp Strap Assembly
  • Actuation: Manual
Mechanical clamp for narrow and frame parts, 2-circuit console VCMC-K2 154x128x50 12-80 -- 10.01.12.00737
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Machinable Fixture Clamp: 2000 lbs. Max. Holding Force -- 35321
from Te-Co, Inc.

Product Information. Machinable steel washers provide more flexibility for holding round or unusual shape parts. Parts can be held directly to the fixture plate surface or elevated for through drilling. Special screw provided to hold the washer in the proper place during machining. Low Profile. Made... [See More]

  • Clamp type: Fixture Clamp
  • Material: Steel
Mechanical clamp for narrow and frame parts, Biesse console VCMC-B 130x130x74 25-100 -- 10.01.12.03129
from Schmalz Inc.

Mechanical clamping system for console tables from Biesse with matching suction cup mount. The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamps are adapted to the Mounts of the machine and fixed using a bayonet mount with two... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Machinable Uniforce Clamp: 1 Clamp Assembly with Locking Plate x 1.125 Width -- 35350
from Te-Co, Inc.

Product Information. Hold round and unusual shaped parts with ease. Compact method allows more parts per load at a lower price than vise soft jaw. Available with extra material on the clamping jaws so it can be machined to conform to the shape of your workpiece. Specially designed steel wedge... [See More]

  • Clamp type: Uniforce Clamp
  • Material: Aluminum
Mechanical clamp for narrow and frame parts, for grid tables VCMC-R 120x120x45 12-80 30x30 -- 10.01.12.02942
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with grid table. Suitable for all common grid geometries (groove widths 6.1 mm to 7 mm, groove depths 6.1 mm to 7 mm). The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. Particularly... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Serrated End Clamp: 4 Length x 5/8 Stud Size -- 30508
from Te-Co, Inc.

Product Information. Material: 1018 Steel. Case Hardened. Black Oxide Finish. Used when a workpiece fixture incorporates Step Blocks into the design. Serrated teeth match all TE-CO Step Blocks. *Dimensions In millimeters. [See More]

  • Clamp type: End Clamp
  • Strap Type: Step Clamp
  • Clamp Straps: Strap Only
  • Application: Metalworking
Mechanical clamp for narrow and frame parts, for grid tables VCMC-R 175x175x45 12-80 30/50 -- 10.01.15.00244
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with grid table. Suitable for all common grid geometries (groove widths 6.1 mm to 7 mm, groove depths 6.1 mm to 7 mm). The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. Particularly... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Soft Clamp: 1/2 Stud Size -- 30702
from Te-Co, Inc.

Product Information. Material: Mild Steel for easy modification. Black Oxide Finish [See More]

  • Clamp type: Soft Clamp: 1/2 Stud Size
  • Strap Type: Plain / Taper Nose Clamp
  • Clamp Straps: Strap Only
  • Application: Metalworking
Mechanical clamp for narrow and frame parts, for grid tables VCMC-R 212x212x45 12-80 40x40 -- 10.01.12.01720
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with grid table. Suitable for all common grid geometries (groove widths 6.1 mm to 7 mm, groove depths 6.1 mm to 7 mm). The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. Particularly... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Tapped End Clamp: 2 Length x 1/4 Stud Size -- 30902
from Te-Co, Inc.

Product Information. Material 1018 Steel. Case Hardened. Black Oxide Finish [See More]

  • Clamp type: End Clamp
  • Strap Type: Tapped / Tapped-heel Clamp
  • Clamp Straps: Strap Only
  • Application: Metalworking
Mechanical clamp for narrow and frame parts, for smooth tables VCMC-G 154x128x100 10-100 -- 10.01.12.01997
from Schmalz Inc.

Mechanical clamping system for CNC machining centers with flat table systems. The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. One vacuum line (circuit 1) supplies the bottom suction plate for fixing the clamp to the machine table,... [See More]

  • Clamp type: Mechanical Clamp
  • Application: Machine Shop
Uniforce® Clamp: 1500 lbs. Holding Force -- 35333
from Te-Co, Inc.

Product Information. A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp... [See More]

  • Clamp type: Uniforce Clamp