Cam Clamp Machining Clamps
from Imao-Fixtureworks
Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]
- Clamp type: Cam Clamps
- Clamping Width: 0.7480 to 1.06
- Capacity / Jaw Opening: 0.1732 to 0.2441
- Load Limit: 1169 to 2091
from Jergens, Inc.
Jergens Double Cam Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Long end slot for lateral adjustment. Spring-loaded stud member under sturdy double-cam lever. [See More]
- Clamp type: Cam Clamps
- Clamping Mechanism: Screw
- Application: Light Duty (Office or Drafting)
from Imao-Fixtureworks
The cam handle allows fast clamping in single operation. Spring-loaded light-duty style allows distributing constant clamping force. Standard style allows adjusting clamping force depending on operating loads. Precision-ground jaw is perfect for clamping the workpiece on its finish surface. In... [See More]
- Clamp type: Cam Clamps; Side / Edge Clamp
- Clamping Width: 1.77 to 2.36
- Capacity / Jaw Opening: 0.5118 to 0.6693
- Load Limit: 135 to 270
from Jergens, Inc.
Jergens Double Cam Clamp Assemblies with Double End Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Features a radius at both ends of the strap. Long end slot... [See More]
- Clamp type: Cam Clamps
- Strap Type: Finger Tip / Nose Clamp
- Clamp Straps: Clamp Strap Assembly
- Application: Light Duty (Office or Drafting)
from Imao-Fixtureworks
One-touch edge clamp for quick workpiece setup. Spiral cam provides quick and secure clamping with max 5000N. Ideal for machining fixture. Clamping force: 2500 to 5000N. Allowable Operating Load of Handle: 250 to 400N. Materials: Body/Jaw: SCM440 steel, Quenched and tempered (Black oxide finish). [See More]
- Clamp type: Cam Clamps
- Actuation: Manual
from Jergens, Inc.
Jergens Double Cam Clamp Assemblies with Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Features a radius strap. Long end slot for lateral adjustment. [See More]
- Clamp type: Cam Clamps
- Strap Type: Finger Tip / Nose Clamp
- Clamp Straps: Clamp Strap Assembly
- Application: Light Duty (Office or Drafting)
from Imao-Fixtureworks
Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]
- Clamp type: Cam Clamps; Side / Edge Clamp
- Clamping Width: 0.9449
- Capacity / Jaw Opening: 0.0315
- Load Limit: 292
from Jergens, Inc.
Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2 ° to 4 °, which makes for stronger... [See More]
- Clamp type: Cam Clamps
- Material: Steel; C1020 Low Carbon Steel, Black Oxide
from Imao-Fixtureworks
Features. Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours. For details of the adjustable handle (FKF type). [See More]
- Clamp type: Cam Clamps
- Clamping Width: 1.5 to 2.36
- Capacity / Jaw Opening: 0.0394 to 0.0787
- Load Limit: 899 to 1349
from Imao-Fixtureworks
Low-profile cam edge clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. The jaw pushes workpiece forward and downward with max 6000N. The minimum jaw height is only 6mm (0.24""). Clamping force: 4000 / 6000N. Allowable Handle Operating Load: 170 / 280N. [See More]
- Clamp type: Cam Clamps; Side / Edge Clamp
- Clamping Width: 1.5 to 2.36
- Capacity / Jaw Opening: 0.0394 to 0.0787
- Load Limit: 899 to 1349
from Imao-Fixtureworks
Very compact & strong cam clamp! Spiral cam provides quick & secure clamping. Minimum body size is only 10 mm. Minimum jaw height is only 5 mm. Clamping force: 2200 to 14000N. Available in 2 types: with aluminum plate for protecting workpiece and without plate. Available in 4 sizes (M6, M8,... [See More]
- Clamp type: Cam Clamps
- Clamping Width: 0.3937 to 0.6299
- Capacity / Jaw Opening: 0.0709 to 0.1142
- Load Limit: 495 to 3147
from Imao-Fixtureworks
Very compact & easy operation! Spiral cam provides quick & secure clamping. The simple design keeps cost low and the small size allows more workpieces per load. Minimum body size is only 12 mm + R25 mm small clamp lever. Minimum jaw height is only 6 mm. Available in 2 types, with an aluminum... [See More]
- Clamp type: Cam Clamps
- Clamping Width: 0.4724 to 0.6299
- Capacity / Jaw Opening: 0.0866 to 0.1142
- Load Limit: 67.44 to 157
from Reid Supply
Cam Machine Strap Clamp Assemblies have a spring loaded stud and cam lever for quick action and high holding pressure. Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with... [See More]
- Clamp type: Cam Clamps
- Application: Machine Shop
- Clamp Straps: Clamp Strap Assembly
- Capacity / Jaw Opening: 0.6260
from PHD, Inc.
Series GRM1 Miniature Pneumatic Workholding Clamps are lightweight units with high clamp force and feature a cost competitive design. Series GRM1 Workholding Clamps provide 225 pounds of total clamp force, weigh less than a pound, and can be shipped within 24 hours. These clamps are field repairable... [See More]
- Clamp type: Cam Clamps
from Carr Lane Manufacturing Co.
Pivoting-nose edge clamp operated by a cam handle for fast action. Nose pivots to exert clamping force forward and downward at the same time. Smooth spiral cam locks positively anywhere within its 180 ° throw. [See More]
- Clamp type: Cam Clamps; Side / Edge Clamp
- Clamping Width: 1.25 to 1.75
- Application: Metalworking
- Load Limit: 750 to 1500
from Reid Supply
Cam Machine Strap Clamp Assemblies have a spring loaded stud and cam lever for quick action and high holding pressure. Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with... [See More]
- Clamp type: Cam Clamps
- Application: Machine Shop
- Clamp Straps: Clamp Strap Assembly
- Capacity / Jaw Opening: 1.25
from PHD, Inc.
Series GRM Pneumatic Workholding Clamps are ideal for sheet metal clamping and feature a simple design, high clamp force, and durability. Units are available in three sizes with 13 jaw styles each, up to 500 pounds clamp force, and include many options for mounting, switches, and tips. The... [See More]
- Clamp type: Cam Clamps
- Load Limit: 225 to 500
- Application: Metalworking; Sheet Metal Handling, Automotive, Assembly, Molded Carpet Manufacturing, General Industrial Automation
- Actuation: Pneumatic
from Carr Lane Manufacturing Co.
Wide-opening clamp that locks by cam action rather than toggle action. Smooth spiral cam locks securely anywhere within a 3/16" clamping range. Rugged cast steel components. Solid arm can be tapped to accept a spindle, or otherwise modified. [See More]
- Clamp type: Cam Clamps
- Clamping Width: 0.3438
- Application: Metalworking
- Load Limit: 1000
from Reid Supply
Cam Handle Edge Clamps lock positively at any position within its 180 degree turn to hold parts that vary slightly in dimensions. The clamp jaw pivots forward and downward simultaneously when the handle is turned to hold the work piece securely to the table. . Knurled Cam Handle Edge Clamp with... [See More]
- Clamp type: Cam Clamps; Side / Edge Clamp
- Material: Steel; Steel
from Reid Supply
Cam Machine Strap Clamp Assemblies have a spring loaded stud and cam lever for quick action and high holding pressure. Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with... [See More]
- Clamp type: Cam Clamps
- Application: Machine Shop
- Clamp Straps: Clamp Strap Assembly
- Capacity / Jaw Opening: 0.6260
from Reid Supply
Hex Cam Edge Clamps lock positively at any position within its 180 degree turn to hold parts that vary slightly in dimensions. The clamp jaw pivots forward and downward simultaneously when the handle is turned to hold the work piece securely to the table. . This easy to use Fixture Cam Edge Clamp... [See More]
- Clamp type: Cam Clamps; Side / Edge Clamp
- Material: Stainless Steel; Stainless Steel
- Load Limit: 800
from Reid Supply
Knife Cam Edge Clamps can be used for clamping rough cut stock, castings and any material that requires a hardened clamping element. . This fast action Knife Cam Edge Clamp has a low profile .250 in high head and can hold 2000 lbs for castings and rough cut stock. [See More]
- Clamp type: Cam Clamps; Side / Edge Clamp
- Material: Steel; Steel
- Load Limit: 2000