Integral Brake Stepper Motors (rotary)

5 Results
Stepper motor with encoder, home sensor, NEMA 23 -- NMS23-BE08T10A
from Zaber Technologies, Inc.

These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home... [See More]

  • Features: Brake
  • Current per Phase: 4.2
  • Torque Constant: 25.49
  • Operating Temperature: 32 to 122
SY Series Stepper Motors -- SY56
from Parker Hannifin / Automation / Electromechanical Division - Europe

SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors. Nema 23 , Nema 34 & Nema 42 Frame Sizes. with 1-, 2- and 3-stack motor lengths. Rated at IP55 as standard. Option for: IP68 on Terminal Box Version. Option for: 200 or 500 Line Encoder. Option for: Vacuum Preperation to 10-6 Torr. Holding... [See More]

  • Features: Brake
  • Current per Phase: 4.2 to 6.5
  • Stepper Construction: Hybrid
  • Number of Leads: 4
Stepper motor with encoder, home sensor, NEMA 23, for LC40B and LC40C guides -- NMS23-BE08P1T10A
from Zaber Technologies, Inc.

These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home... [See More]

  • Features: Brake
  • Current per Phase: 4.2
  • Torque Constant: 25.49
  • Operating Temperature: 32 to 122
Stepper motor with integrated controller and encoder, NEMA size 23 -- X-NMS23-BE08
from Zaber Technologies, Inc.

These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units... [See More]

  • Features: Brake
  • Current per Phase: 4.2
  • Torque Constant: 25.49
  • Operating Temperature: 32 to 122
Stepper motor with integrated controller and encoder, NEMA size 23, for LC40B and LC40C guides -- X-NMS23-BE08P1
from Zaber Technologies, Inc.

These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units... [See More]

  • Features: Brake
  • Current per Phase: 4.2
  • Torque Constant: 25.49
  • Operating Temperature: 32 to 122