9 Volt Stepper Motors (rotary)
from Anaheim Automation, Inc.
Precise motion at low cost, can be customized [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Stepper Construction: Permanent Magnet
- Current per Phase: 0.4500
from Johnson Electric Group
Saia rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the position... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- Holding Torque: 1
- DC Voltage Range: 6.0 to 12.0
- Step Angle: 18.00
from Sinotech
Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Stepper Construction: Hybrid
- Holding Torque: 1
from Johnson Electric North America, Inc.
Saia ® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Voltage Range: 6.0 to 24.0
- Stepper Construction: Variable Reluctance
- Holding Torque: 1 to 1
from Changzhou Fulling Motor Co., Ltd
Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Stepper Construction: Hybrid
- Current per Phase: 0.6000
from SONCEBOZ Corporation
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters. [See More]
- Standard DC Voltage: 6V; 9V
- DC Voltage Range: 5.3 to 9.0
- Stepper Construction: Permanent Magnet
- Holding Torque: 1 to 6
from Sinotech
Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Stepper Construction: Hybrid
- Holding Torque: 11