24 Volt Stepper Motors (rotary)

Last Updated: January 31, 2025

Description

A 24 Volt stepper motor is a type of rotary motor that operates by moving in discrete steps. Each step corresponds to a precise angular movement, allowing for controlled and repeatable positioning of the motor's output shaft. This characteristic makes stepper motors particularly suitable for applications requiring precise control over movement.

Working Principle

Stepper motors function by translating electrical pulses into mechanical movement. The motor's rotor moves in fixed increments, or steps, as it is driven by a series of electromagnetic coils arranged in the stator. When a pulse is sent to the motor, it energizes the coils in a specific sequence, creating a magnetic field that pulls the rotor into alignment with the stator's magnetic poles. This stepping action allows for precise control of the motor's position without the need for feedback systems, making them ideal for open-loop control systems. The ability to maintain position without continuous power, known as holding torque, adds to their utility in applications requiring stability and precision.

Applications

Stepper motors are widely used in applications that demand precise control of position and speed. Specific examples include:

  • 3D Printers: Stepper motors are used to control the movement of the print head and the build platform, ensuring accurate layer deposition.
  • CNC Machines: They drive the axes of CNC machines, providing the precision needed for intricate machining tasks.
  • Robotics: In robotic arms, stepper motors control joint movements, allowing for precise manipulation of objects.
  • Medical Devices: Stepper motors are used in devices like infusion pumps and imaging equipment where precise control is critical.

Advantages over other Stepper Motors (rotary)

Stepper motors offer several advantages over other types of motors:

  • Precise Positioning: Unlike DC motors, stepper motors provide precise control over their position, eliminating the need for additional feedback mechanisms .
  • Simple Control: They are relatively easy to control, often requiring just a pulse train to dictate the number of steps and direction .
  • Holding Torque: Stepper motors can maintain their position even when not actively rotating, unlike DC motors that require continuous power to hold their position .

Limitations

Despite their advantages, stepper motors have some limitations:

  • Lower Speed: They generally operate at slower speeds compared to DC motors .
  • Torque Limitations: The torque output is limited and decreases at higher speeds, which can be a constraint in applications requiring high-speed operation .

Considerations

When selecting a 24 Volt stepper motor, several factors should be considered:

  • Initial Costs: Stepper motors can be cost-effective for applications requiring precise control without feedback systems.
  • Operating Expense: They are generally efficient, but the cost of the control electronics should be considered.
  • Durability: Stepper motors are robust and have a long operational life if used within their specified limits.
  • Accuracy: They provide excellent accuracy and repeatability, making them suitable for precision applications.
  • Replacement and Maintenance Costs: Maintenance is minimal due to the lack of brushes, but ensuring proper alignment and avoiding overheating are crucial for longevity.
63 Results
Stepper Motors -- 1597-1358-ND [316020003 from Seeed Studio]
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1.5A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 76
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
PM Motor -- PL25L-024-08 Series
from 3X Motion Technologies Co., Ltd

3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic winding and welding machines. 3X Motion's... [See More]

  • Standard DC Voltage: 24V
  • Continuous Current: 0.4500
  • Stepper Construction: Permanent Magnet
  • Shaft Size: 3.000
Stepper Motor -- Hansen Series 119-1 Size 19 Step Motor
from ElectroCraft

The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]

  • Standard DC Voltage: 12V; 24V
  • Continuous Torque: 0.1 to 0.2
  • DC Voltage Range: 12.0 to 24.0
  • Units: English
Micro Stepper Motor -- 3515P0489
from Constar Motion Co., Ltd

35mm Micro DC Step Motot. Diameter: 35mm Length : 15mm Voltage: 24V Step Angle: 3.75 ° Detent Torque: 5mNm. Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options: Lead wires length. The mini step motor features a rational permanent magnet (PM)... [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Permanent Magnet
  • Step Angle: 3.75
Servo pneumatic controller -- CPX-CMAX-C1-1
from Festo Corporation

Servo pneumatic controllers as CPX module, supports pneumatic actuators with piston rod actuators, rodless actuators, and quarter turn actuators. Force and position control. Use with all fieldbus/Ethernet and controllers CEC available on CPX. Easy commissioning thanks to auto identification... [See More]

  • Standard DC Voltage: 24V
  • Operating Temperature: 23 to 122
  • DC Voltage Range: 24.0
Stepper Motors -- 175-PD20-1-1210-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 8 200 Step 600mA 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 2
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
PM Motor -- PM42L-048-03H Series
from 3X Motion Technologies Co., Ltd

3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic winding and welding machines. 3X Motion's... [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 65 to 100
  • Stepper Construction: Permanent Magnet
  • Step Angle: 7.50
Stepper Motor -- Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox)
from ElectroCraft

These gearmotors feature a Hansen size 19 step motor on a pear shaped gearbox. Nearly 3,000 unique gear ratios are available from 5.3:1 to 72,000:1. The thinner, standard duty, gearbox can handle intermittent torque levels up to 80 in-oz and continuous torque up to 40 in-oz. The thicker, heavy duty,... [See More]

  • Standard DC Voltage: 24V
  • Continuous Torque: 12.5
  • DC Voltage Range: 24.0
  • Gearbox Ratio: 150
Stepper Motors -- 175-PD28-1-1021-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 11 200 Step 700mA 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 8
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motor -- Hansen Series 119-4 Size 19 Step Gear Motor (2" gearbox)
from ElectroCraft

These gearmotors feature a Hansen size 19 step motor on a 2 inch spur gearbox. 4 gear ratios are available, 12:1, 48:1, 192:1 and 768:1. The gearbox can handle intermittent torque loads up to 500 in-oz and continuous torque up to 250 in-oz. Custom output shafts are also available. [See More]

  • Standard DC Voltage: 24V
  • Continuous Torque: 6.2 to 21.9
  • DC Voltage Range: 24.0
  • Units: English
Stepper Motors -- 175-PD28-3-1021-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 11 200 Step 700mA 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 17
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motor -- Hansen Series 123-1 Size 23 Step Motor
from ElectroCraft

The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]

  • Standard DC Voltage: 12V; 24V
  • Holding Torque: 9 to 15
  • DC Voltage Range: 12.0 to 24.0
  • Continuous Torque: 0.2 to 0.5
Stepper Motors -- 175-PD42-1-1140-CANOPEN-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 31
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motor -- Hansen Series 123-4 Size 23 Step Gear Motor
from ElectroCraft

These gearmotors feature a Hansen 123-1 series step motor on a 2 inch round spur gearbox. 4 gear ratios are available, 12:1, 48:1, 192:1 and 768:1. The heavy duty, gearbox can handle up to 500 in-oz intermittently and 250 in-oz continuously. Custom output shafts are available. [See More]

  • Standard DC Voltage: 24V
  • Continuous Torque: 6.2 to 21.9
  • DC Voltage Range: 24.0
  • Gearbox Ratio: 12 to 192
Stepper Motors -- 175-PD42-1-1140-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 31
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-1-1141-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 38
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-1-1240-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 31
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-1-1243-IOLINK-ND
from DigiKey

Stepper Motor Hybrid Frame Size 17 Step 1A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 50
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-1-1270-CANOPEN-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 31
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-1-1270-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 31
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-2-1140-CANOPEN-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 51
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-2-1140-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 51
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-2-1141-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 50
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-2-1270-CANOPEN-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 51
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-2-1270-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 51
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-3-1140-CANOPEN-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 62
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-3-1140-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 62
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-3-1141-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 69
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-3-1241-CANOPEN-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 3A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 57
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-3-1241-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 3A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 57
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-3-1270-CANOPEN-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 62
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-3-1270-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 62
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-4-1140-CANOPEN-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 99
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Stepper Motors -- 175-PD42-4-1140-TMCL-ND
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 2A 24VDC [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: 99
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Drylin® E Spindle Motor
from igus® inc.

stepper motor installation sizes with 0.1 to 2 Nm holding torque. 7 lead screw types with pitches from 0.8 mm to 50 mm. Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit. Matching lead screw nuts in the drylin ® product range. Lead screw assembly possible on both... [See More]

  • Standard DC Voltage: 24V; 48V
  • DC Voltage Range: 24.0 to 60.0
  • Stepper Construction: Hybrid
  • Holding Torque: 17 to 283
Rotary Stepper Motors -- UBB Platform
from Johnson Electric Group

Saia rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the position... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Holding Torque: 1 to 3
  • DC Voltage Range: 3.0 to 24.0
  • Step Angle: 15.00
Stepper Motor -- 1515-02
from ARC Systems, Inc.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23. [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: ? to 12
  • DC Voltage Range: 24.0
  • Step Angle: 15.00
Rotary Stepper Motor -- UAG3/UAG4
from Johnson Electric North America, Inc.

Saia ® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 6.0 to 24.0
  • Stepper Construction: Variable Reluctance
  • Holding Torque: 1 to 1
Permanent Magnet Linear Stepper Motor -- 25LN024L4-02001
from Moons' Electric Co. Ltd.

● Permanent Magnet Linear Stepper Motor. ● Rated Voltage: 24VDC. ● Maximum Force Up to 24N(86.3oz). ● RoHS Compliant [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Permanent Magnet
  • Step Angle: 15.00
5-Phase Stepping Motor -- 103-4505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 39mm square, 0.36 °/step. [See More]

  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
  • DC Voltage Range: 24.0
  • Holding Torque: 11
Hybrid Stepper Motor -- 28HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.3000 to 0.9500
25BY Stepper Motor -- 25BY2409
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Holding Torque: 1
Stepper Motor -- 2318-28
from ARC Systems, Inc.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23. [See More]

  • Standard DC Voltage: 24V
  • Holding Torque: ? to 40
  • DC Voltage Range: 24.0
  • Step Angle: 1.80
Permanent Magnet Linear Stepper Motor -- 28LN024L8-15002
from Moons' Electric Co. Ltd.

● Permanent Magnet Linear Stepper Motor. ● Rated Voltage: 24VDC. ● Maximum Force Up to 40N(143.8oz). ● RoHS Compliant [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Permanent Magnet
  • Step Angle: 15.00
5-Phase Stepping Motor -- 103H3505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 28mm square, 0.72 °/step. [See More]

  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
  • DC Voltage Range: 24.0
  • Holding Torque: 4
Hybrid Stepper Motor -- 35HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.1000 to 1.2
35BY Stepper Motor -- 35BY48B07
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Holding Torque: 5
5-Phase Stepping Motor -- 103H5505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 42mm square, 0.72 °/step. [See More]

  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
  • DC Voltage Range: 24.0
  • Holding Torque: 18
Hybrid Stepper Motor -- 35HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.1400 to 0.5000
35BYG Stepper Motor -- 35BYG008
from Sinotech

Step Angle ----------------------------------------- 1.8 deg. Ambient Temperature ----------------- -25 to +40 deg C. Temperature Rise --------------------------------------- 85K. Insulation Resistance -----------500VDC 100Mohm Min. Insulation Class ------------------------------------------- E [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Holding Torque: 12
5-Phase Stepping Motor -- 103H6500-7011
from Sanyo Denki America, Inc.

5-phase stepping motor, 50mm square, 0.72 °/step. [See More]

  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
  • DC Voltage Range: 24.0
  • Holding Torque: 33
Hybrid Stepper Motor -- 39HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Voltage Range: 12.0 to 24.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000 to 1.2
42BY Stepper Motor -- 42BY48B04
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Holding Torque: 9
5-Phase Stepping Motor -- 103H7521-6020
from Sanyo Denki America, Inc.

5-phase stepping motor, 60mm circular, 0.72 °/step. CE marked. [See More]

  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
  • DC Voltage Range: 24.0
  • Holding Torque: 65
Hybrid Stepper Motor -- 39HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.3000 to 1
45BF Stepper Motor -- 45BF008
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Holding Torque: 17
5-Phase Stepping Motor -- 103H7521-7021
from Sanyo Denki America, Inc.

5-phase stepping motor, 60mm circular, 0.72 °/step. [See More]

  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
  • DC Voltage Range: 24.0
  • Holding Torque: 65
Hybrid Stepper Motor -- 42HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.1000 to 2.3
75BF Stepper Motor -- 75BF001
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Holding Torque: 56
High Vacuum Stepping Motor -- 103H5510-70V1
from Sanyo Denki America, Inc.

High vacuum stepping motor, for environment in 10^-5 Pa. [See More]

  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
  • DC Voltage Range: 24.0
  • Holding Torque: 36
Hybrid Stepper Motor -- 42HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.1500 to 2.4
90BF Stepper Motor -- 90BF5100A
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0
  • Stepper Construction: Hybrid
  • Holding Torque: 305
Hybrid Stepper Motor -- 42HYD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V
  • DC Voltage Range: 24.0 to 30.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.1600 to 1.5