160 Volt Stepper Motors (rotary)
from Sinotech
Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]
- Standard DC Voltage: 90V; 160V
- DC Voltage Range: 80.0 to 300.0
- Stepper Construction: Hybrid
- Holding Torque: 1388
from Sinotech
Ambient Temperature ----------- -25 to +40 deg C. Dielectric Strength ------- 500V AC 50Hz 1 minute. Step Accuracy ------------------------------- /- 5.4 sec. Temperature Rise ---------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class... [See More]
- Standard DC Voltage: 90V; 160V
- DC Voltage Range: 80.0 to 200.0
- Stepper Construction: Hybrid
- Holding Torque: 1005
from Sinotech
Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]
- Standard DC Voltage: 90V; 160V
- DC Voltage Range: 80.0 to 300.0
- Stepper Construction: Hybrid
- Holding Torque: 1665