Integral Encoder Stepper Motors (rotary)

11 Results
Sealed Stepper Motor -- TorquePower™ TP23
from ElectroCraft

This 1.8 ° size 23 hybrid DC stepping motor is built with an extra-sturdy casing for when you need small, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has a step angle accuracy of ±3%. [See More]

  • Feedback: Integral Encoder
  • DC Voltage Range: 34.0
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 4
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Feedback: Integral Encoder
  • Torque Constant: 1.01
  • DC Voltage Range: 12.0
  • Rotor Inertia: 1.27E-6
Stepper Motor -- TorquePower™ Plus TPP23
from ElectroCraft

This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8 °. Holding Torque: up to 240 oz-in or 169 Ncm. Speed: up to... [See More]

  • Feedback: Integral Encoder
  • DC Voltage Range: 25.3
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 3
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Feedback: Integral Encoder
  • Torque Constant: 1.2
  • DC Voltage Range: 6.0
  • Rotor Inertia: 9.63E-6
Stepper Motor -- TorquePower™ Plus TPP34
from ElectroCraft

This bi-directional, 1.8 ° size 34 hybrid DC stepping motor provides a lot of torque in a relatively small size. The TPP34 has holding torque up to 1190 oz-in with a step angle accuracy of ±3%. Size: Nema 34, 1.8 °. Holding Torque: up to 1190 oz-in or 840 Ncm. Speed: up to 35 RPS [See More]

  • Feedback: Integral Encoder
  • DC Voltage Range: 12.2
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 5
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Feedback: Integral Encoder
  • Torque Constant: 0.5437
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.27E-6
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Feedback: Integral Encoder
  • Torque Constant: 4.45
  • DC Voltage Range: 24.0
  • Rotor Inertia: 9.63E-6
Stepper Motors -- OMHT
from OMEGA Engineering, Inc.

Omegamation ™ offers a robust line of 2-phase biploar step motors ranging in frame size from NEMA 11 to NEMA 34. Most of our models are the high torque style, with holding torques up to 1845 oz-in. All motors conform to industry-standard NEMA mounting dimensions, and are offered with a range... [See More]

  • Feedback: Integral Encoder
  • DC Voltage Range: 2.0 to 7.4
  • Standard DC Voltage: 6V
  • Number of Leads: 8
Drylin® E Spindle Motor
from igus® inc.

stepper motor installation sizes with 0.1 to 2 Nm holding torque. 7 lead screw types with pitches from 0.8 mm to 50 mm. Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit. Matching lead screw nuts in the drylin ® product range. Lead screw assembly possible on both... [See More]

  • Feedback: Integral Encoder
  • Standard DC Voltage: 24V; 48V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0 to 60.0
MDM-17
from Servo Systems, Inc.

NEMA 17 1.8 ° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +12 to +48 VDC. Options include Flying Leads or Pluggable Terminal Strip; 32, 60 or 75 oz-in Stack Size; Control... [See More]

  • Feedback: Integral Encoder
  • Features: Torque Motor
SY Series Stepper Motors -- SY56
from Parker Hannifin / Automation / Electromechanical Division - Europe

SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors. Nema 23 , Nema 34 & Nema 42 Frame Sizes. with 1-, 2- and 3-stack motor lengths. Rated at IP55 as standard. Option for: IP68 on Terminal Box Version. Option for: 200 or 500 Line Encoder. Option for: Vacuum Preperation to 10-6 Torr. Holding... [See More]

  • Feedback: Integral Encoder
  • Current per Phase: 4.2 to 6.5
  • Stepper Construction: Hybrid
  • Number of Leads: 4