72 Volt Stepper Motors (rotary)

3 Results
Hybrid Stepper Motor -- 86HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 72V; 90V
  • DC Voltage Range: 70.0 to 100.0
  • Stepper Construction: Hybrid
  • Current per Phase: 3 to 12
90BF Stepper Motor -- 90BC340AH
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 72V; 90V
  • DC Voltage Range: 60.0 to 110.0
  • Stepper Construction: Hybrid
  • Holding Torque: 212
SM Series Stepper Motor
from Aerotech, Inc.

Design Features. Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation. Torque of 0.27 to 7.42 N ·m (38 to 1050 oz ·in) covers virtually any application requirement. Standard 200 full step (1.8 degree/step) design is ideal for microstepping to 50,000... [See More]

  • Standard DC Voltage: 48V; 72V
  • DC Voltage Range: 40.0 to 80.0
  • Stepper Construction: Permanent Magnet
  • Step Angle: 1.80