12 Volt Stepper Motors (rotary)

53 Results
Stepper Motor -- Hansen Series 119-1 Size 19 Step Motor
from ElectroCraft

The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]

  • Standard DC Voltage: 12V; 24V
  • Continuous Torque: 0.1 to 0.2
  • DC Voltage Range: 12.0 to 24.0
  • Units: English
PST.24BE1901-001 Stepper motor
from Shenzhen Power Motor Industrial Co., Ltd.

PST.24BE1901-001 Stepper motor [See More]

  • Standard DC Voltage: 12V
  • Step Angle: 5.62 to 64.00
20M020D Can Stack Stepper Mini Motor -- 20M020D2B
from Portescap

20M020D Can Stack Stepper Mini Motor. 20M020D. The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt windings, and in... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1000
  • DC Voltage Range: 12.0
  • Holding Torque: 2
PM Motor -- PG35S-048-01 Series
from 3X Motion Technologies Co., Ltd

3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic winding and welding machines. 3X Motion's... [See More]

  • Standard DC Voltage: 12V
  • Step Angle: 7.50 to 22.30
  • Stepper Construction: Permanent Magnet
  • Continuous Current: 0.2500
Stepper Motors -- 1188-SM-42HB34F08AB-ND [SM-42HB34F08AB from Olimex, Ltd.]
from DigiKey

STEP MOTOR HYBRID BIPOLAR 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 31
  • DC Voltage Range: 12.0
  • Step Angle: 1.80
Stepper Motor -- Hansen Series 123-1 Size 23 Step Motor
from ElectroCraft

The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]

  • Standard DC Voltage: 12V; 24V
  • Holding Torque: 9 to 15
  • DC Voltage Range: 12.0 to 24.0
  • Continuous Torque: 0.2 to 0.5
PST.25BY1462-002 Stepper motor
from Shenzhen Power Motor Industrial Co., Ltd.

PST.25BY1462-002 Stepper motor [See More]

  • Standard DC Voltage: 12V
  • Step Angle: 7.50
26M024B Can Stack Stepper Mini Motor -- 26M024B2B
from Portescap

26M024B Can Stack Stepper Mini Motor. 26M024B. The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights. Excellent open loop... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1100
  • DC Voltage Range: 12.0
  • Holding Torque: 1
PM Motor -- PM25S-048-01/02 Series
from 3X Motion Technologies Co., Ltd

3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic winding and welding machines. 3X Motion's... [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 12
  • Stepper Construction: Permanent Magnet
  • Step Angle: 7.50
Stepper Motors -- 1528-1062-ND [324 from Adafruit Industries]
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 350mA 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 28
  • DC Voltage Range: 12.0
  • Step Angle: 1.80
26M024D Can Stack Stepper Mini Motor -- 26M024D2B
from Portescap

26M024D Can Stack Stepper Mini Motor. 26M024D. The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs. Product... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1100
  • DC Voltage Range: 12.0
  • Holding Torque: 2
Stepper Motor -- 42HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Stepper Motors -- 1528-1367-ND [918 from Adafruit Industries]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 4
  • DC Voltage Range: 12.0
  • Step Angle: 11.25
26M048B Can Stack Stepper Mini Motor -- 26M048B2B
from Portescap

26M048B Can Stack Stepper Mini Motor. 26M048B. The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings,... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1100
  • DC Voltage Range: 12.0
  • Holding Torque: 2
Stepper Motors -- 1568-09238-ND [09238 from SparkFun Electronics]
from DigiKey

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 330mA 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 33
  • DC Voltage Range: 12.0
  • Step Angle: 1.80
26M048D Can Stack Stepper Mini Motor -- 26M048D2B
from Portescap

26M048D Can Stack Stepper Mini Motor. 26M048D. The 26M048D is a 7.5 degree step angle can stack with high strength magnets that can provide up to 2.05 oz-in (14.5 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1100
  • DC Voltage Range: 12.0
  • Holding Torque: 2
Stepper Motors -- 1568-10551-ND [10551 from SparkFun Electronics]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC [See More]

  • Standard DC Voltage: 12V
  • Step Angle: 7.50
  • DC Voltage Range: 12.0
  • Units: English
35L048B Can Stack Stepper Mini Motor -- 35L048B2B
from Portescap

35L048B Can Stack Stepper Mini Motor. 35L048B. The 35L048B provides up to 4.0 oz-in (28 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resolution. It is... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1900
  • DC Voltage Range: 12.0
  • Holding Torque: 4
Stepper Motors -- 1597-1204-ND [108990004 from Seeed Studio]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Frame Size 42.5 Step 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 42
  • DC Voltage Range: 12.0
  • Step Angle: 3.75
35L048D Can Stack Stepper Mini Motor -- 35L048D2B
from Portescap

35L048D Can Stack Stepper Mini Motor. 35L048D. The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1900
  • DC Voltage Range: 12.0
  • Holding Torque: 8
Stepper Motors -- 2090-PM20L-180-025-ND [PM20L-180-025 from Lin Engineering, Inc.]
from DigiKey

Bipolar Stepper Motor Frame Size 20 Step 0.25A 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 2
  • DC Voltage Range: 12.0
  • Step Angle: 18.00
35M048B Can Stack Stepper Mini Motor -- 35M048B2B
from Portescap

35M048B Can Stack Stepper Mini Motor. 35M048B. The 35M048B provides up to 2.8 oz-in (19.76 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1700
  • DC Voltage Range: 12.0
  • Holding Torque: 3
Stepper Motors -- 403-1003-ND [26M024B2U from Portescap]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Frame Size 24 Step 110mA 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 1
  • DC Voltage Range: 12.0
  • Step Angle: 15.00
35M048D Can Stack Stepper Mini Motor -- 35M048D2B
from Portescap

35M048D Can Stack Stepper Mini Motor. 35M048D. The 35M048D provides up to 3.5 oz-in (25 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.1700
  • DC Voltage Range: 12.0
  • Holding Torque: 4
Stepper Motors -- 403-1004-ND [26M048B2U from Portescap]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 110mA 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 1
  • DC Voltage Range: 12.0
  • Step Angle: 7.50
42L048D Can Stack Stepper Mini Motor -- 42L048D2B
from Portescap

42L048D Can Stack Stepper Mini Motor. 42L048D. The large rotor and neodymium magnets of the 42L048D provide up to 18.5 oz-in (131 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.4000
  • DC Voltage Range: 12.0
  • Holding Torque: 19
Stepper Motors -- 403-1007-ND [35L048B2U from Portescap]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 190mA 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 4
  • DC Voltage Range: 12.0
  • Step Angle: 7.50
42M048C Can Stack Stepper Mini Motor -- 42M048C2B
from Portescap

42M048C Can Stack Stepper Mini Motor. 42M048C. The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product... [See More]

  • Standard DC Voltage: 12V
  • Current per Phase: 0.2300
  • DC Voltage Range: 12.0
  • Holding Torque: 12
Stepper Motors -- 403-1008-ND [35M048B2U from Portescap]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 170mA 12VDC [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: 3
  • DC Voltage Range: 12.0
  • Step Angle: 7.50
Rotary Stepper Motors -- UAG3/UAG4 Platform
from Johnson Electric Group

Saia rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the position... [See More]

  • Standard DC Voltage: 6V; 9V; 12V
  • Holding Torque: 1
  • DC Voltage Range: 6.0 to 12.0
  • Step Angle: 18.00
Hybrid Stepper Motor -- 39SH34-0306A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.3000
Permanent Magnet Linear Stepper Motor -- 20LN024M8-01401
from Moons' Electric Co. Ltd.

● Permanent Magnet Linear Stepper Motor. ● Rated Voltage: 12VDC. ● Maximum Force Up to 24N(86.3oz). ● RoHS Compliant [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Permanent Magnet
  • Step Angle: 15.00
Stepper Motor -- 1515-12
from ARC Systems, Inc.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23. [See More]

  • Standard DC Voltage: 12V
  • Holding Torque: ? to 13
  • DC Voltage Range: 12.0
  • Step Angle: 15.00
Hybrid Stepper Motor -- 39HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Voltage Range: 12.0 to 24.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000 to 1.2
Rotary Stepper Motor -- UAG3/UAG4
from Johnson Electric North America, Inc.

Saia ® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 6.0 to 24.0
  • Stepper Construction: Variable Reluctance
  • Holding Torque: 1 to 1
25BY Stepper Motor -- 25BY2406
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Holding Torque: 2
Permanent Magnet Stepper Gear Motor -- TGM42-075-40-12V-040A-10R-LW6
from Anaheim Automation, Inc.

High torque, precise motion at low cost [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 0.4000
Hybrid Stepper Motor -- 39SH34-0404A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000
28BYJ Stepper Motor -- 28BYJ01A
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Step Angle: 5.62 to 64.00
Hybrid Stepper Motor -- 39SH38-0304A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.3000
35BY Stepper Motor -- 35BY48B069
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Holding Torque: 4
Hybrid Stepper Motor -- 39SH38-0504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.5000
35BYG Stepper Motor -- 35BYG001
from Sinotech

Step Angle ----------------------------------------- 1.8 deg. Ambient Temperature ----------------- -25 to +40 deg C. Temperature Rise --------------------------------------- 85K. Insulation Resistance -----------500VDC 100Mohm Min. Insulation Class ------------------------------------------- E [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Holding Torque: 5
Hybrid Stepper Motor -- 42SH33-3A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.3100
42BY Stepper Motor -- 42BY48B02
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Holding Torque: 7
Hybrid Stepper Motor -- 42SH33-3AM
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.3100
42BYG Stepper Motor -- 42BYG015
from Sinotech

Step Angle ---------------------------------------- 1.8 deg. Ambient Temperature --------------- -25 to +40 deg C. Temperature Rise ------------------------------------- 85K. Insulation Resistance ----------500VDC 100Mohm Min. Insulation Class ------------------------------------------ B [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Holding Torque: 16
Hybrid Stepper Motor -- 42SH38-3A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000
57BYG Stepper Motor -- 57BYG007
from Sinotech

Step Angle -------------------------------------- 1.8 deg. Ambient Temperature ------------- -25 to +40 deg C. Temperature Rise ----------------------------------- 85K. Insulation Resistance -------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Holding Torque: 0
Hybrid Stepper Motor -- 42SH38-3AM
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000
Hybrid Stepper Motor -- 42SH47-3A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000
Hybrid Stepper Motor -- 42SH47-3AM
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000
Hybrid Stepper Motor -- 57S41-2A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000