Square Body Stepper Motors (rotary)

85 Results
DSMH Series Hybrid Stepping Motor -- Model DSM2030H-14060
from GEEPLUS Inc.

The DSMH series of stepper motor are high torque stepper motors for microstepping operation which achieve high efficiency by new lamination design which produces torque typically 50 - 100% greater than round body designs. The high rigidity of the laminations also helps to reduce audible noise. The... [See More]

  • Motor Shape: Square Body
  • Step Angle: 1.80
  • Stepper Construction: Permanent Magnet
  • Continuous Current: 0.6000
Stepper Motor -- 20HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 4.3
  • Stepper Construction: Hybrid
  • Number of Leads: 4
Stepper Motor -- TorquePower™ Enhanced TPE11M
from ElectroCraft

Powerful. Adaptable. The ElectroCraft Torque Power ™ Enhanced Nema 11 is the newest member of our TPE range. Produced using advanced manufacturing techniques, this high performance stepper motor leads the field in terms of torque per frame size. Motors are available with unipolar and bipolar... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 7.4
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 1.8
Stepper Motor -- 28HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 14.4
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Stepper Motor -- TorquePower™ Enhanced TPE17
from ElectroCraft

The ElectroCraft Torque Power ™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 18.1
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 2
Stepper Motor -- 35HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 12.8
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motor -- TorquePower™ Enhanced TPE23
from ElectroCraft

The ElectroCraft Torque Power ™ Enhanced Nema 23 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 15.0
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 3
Stepper Motor -- 35HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 12.8
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motor -- TorquePower™ Plus TPP11M
from ElectroCraft

This extremely quiet stepper is made with ball-bearings. Only available in metric configuration, sizes in metric units and has a holding torque up to 18 oz-in with a step angle accuracy of ±5%. Size: Nema 11, 1.8 °. Holding Torque: up to 18 oz-in or 13 Ncm. Speed: up to 140 RPS [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 8.2
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 1.5
Stepper Motor -- 39HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 28.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Stepper Motor -- TorquePower™ Plus TPP17
from ElectroCraft

This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%. This motor is also available in Metric configuration. Size: Nema 17, 1.8 °. [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 33.9
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 2
Stepper Motor -- 39HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 20.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Stepper Motor -- TorquePower™ Plus TPP23
from ElectroCraft

This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8 °. Holding Torque: up to 240 oz-in or 169 Ncm. Speed: up to... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 25.3
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 3
Stepper Motor -- 42HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 8.4
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motor -- TorquePower™ Plus TPP34
from ElectroCraft

This bi-directional, 1.8 ° size 34 hybrid DC stepping motor provides a lot of torque in a relatively small size. The TPP34 has holding torque up to 1190 oz-in with a step angle accuracy of ±3%. Size: Nema 34, 1.8 °. Holding Torque: up to 1190 oz-in or 840 Ncm. Speed: up to 35 RPS [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 12.2
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 5
Stepper Motor -- 42HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Stepper Motor -- 57HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 11.2
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motor -- 57HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 13.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motor -- 60HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 5.9
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motor -- 86HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motor -- 90HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 4.9
  • Stepper Construction: Hybrid
  • Number of Leads: 8
Stepping Motors
from Nidec Corporation

Stepping motors use intermittent step operations in response to pulsed input power. Precise angular control of the motor axis is possible using just the pulse power, providing accurate positioning control with a simple circuit configuration. These are used in a wide range of equipment from... [See More]

  • Motor Shape: Square Body
  • Units: Metric
  • Stepper Construction: Permanent Magnet; Variable Reluctance; Hybrid
  • Shaft Orientation: In-line
Hybrid Stepper Motor -- 28HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
Step Motors - Stogra
from FKN Systek, Inc.

Rugged Stepper Motors for Harsh Environments. Nema sizes 23, 34, and 42. Step accuracy ±3% based on a 1.8 ° step angle. Ambient temperature range -30 °C - 80 °C (Special versions with extended temperature available). Insulation class "F". Dielectric motor strength 1,800 Volts / 1... [See More]

  • Motor Shape: Square Body
  • Step Angle: 1.80
  • Current per Phase: 1 to 12
  • Units: English
SP Series Light Duty Offset Gearmotors
from CGI, Inc.

Garhead Ambient Operating Temperature Range -60 ˚F to +250 ˚F. Motor is rated to 265 ˚F. Molded Composite Housing (Max. Temp. 420 ˚F). Gears are High-Strength Heat-Treated Steel. Composite Bushings throughout Gearhead. Input/Output shafts turn in the same direction. [See More]

  • Motor Shape: Square Body
  • Current per Phase: 1.25 to 4.7
  • Stepper Construction: Permanent Magnet
  • Number of Leads: 6 to 8
Hybrid Stepper Motor -- 110SH150-6504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 5.2
  • Stepper Construction: Hybrid
  • Current per Phase: 6.5
Hazardous-Duty Stepper Motors -- MX
from Kollmorgen Corporation

The explosion-proof MX Series provides hazardous-duty stepper motors suitable for use in Class 1, Division 1, Group D locations. They are available in NEMA 34 and 42 frame sizes (90 and 110 mm), and provide minimum holding torques from 1.27 to 9.82 N-m (180 to 1390 oz-in). Features. MX09 models:... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 1.1 to 7
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
110BYG Stepper Motor -- 110BYG3501A
from Sinotech

Ambient Temperature ---------- -25 to +40 deg C. Dielectric Strength ------ 500V AC 50Hz 1 minute. Temperature Rise -------------------------------- 85K. Insulation Resistance -----500VDC 100Mohm Min. Insulation Class ------------------------------------- B [See More]

  • Motor Shape: Square Body
  • Holding Torque: 1133
  • Stepper Construction: Hybrid
  • Step Angle: 0.60 to 1.20
Drylin® E Spindle Motor
from igus® inc.

stepper motor installation sizes with 0.1 to 2 Nm holding torque. 7 lead screw types with pitches from 0.8 mm to 50 mm. Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit. Matching lead screw nuts in the drylin ® product range. Lead screw assembly possible on both... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0 to 60.0
Hybrid Stepper Motor -- 6540-13
from SONCEBOZ Corporation

The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable... [See More]

  • Motor Shape: Square Body
  • Holding Torque: 13 to 18
  • Stepper Construction: Hybrid
  • Step Angle: 1.80
08Y Series High Torque Stepper Motor -- 08Y102-LW4
from Anaheim Automation, Inc.

High step accuracy & resolution, low vibration & noise, can be customized [See More]

  • Motor Shape: Square Body
  • Number of Leads: 4
  • Stepper Construction: Hybrid
  • Step Angle: 1.80
5-Phase Stepping Motor -- 103-4505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 39mm square, 0.36 °/step. [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 35HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
Hybrid Stepper Motor -- 110SH201-8004A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 5.4
  • Stepper Construction: Hybrid
  • Current per Phase: 8
High-Torque Stepper Motors -- KM
from Kollmorgen Corporation

The KM Series of high-torque stepper motors is available in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm), offering a wide range of models for most stepper applications. Nominal holding torques range from 0.52 to 30.8 N-m (74 to 4,360 oz-in). These motors provide a cost-effective,... [See More]

  • Motor Shape: Square Body
  • Rotor Inertia: 0.0015 to 0.4700
  • Holding Torque: 74 to 4361
  • Units: English
35BYG Stepper Motor -- 35BYG001
from Sinotech

Step Angle ----------------------------------------- 1.8 deg. Ambient Temperature ----------------- -25 to +40 deg C. Temperature Rise --------------------------------------- 85K. Insulation Resistance -----------500VDC 100Mohm Min. Insulation Class ------------------------------------------- E [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
5-Phase Stepping Motor -- 103H3505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 28mm square, 0.72 °/step. [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 35HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
Hybrid Stepper Motor -- 110SH99-5504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 5.0
  • Stepper Construction: Hybrid
  • Current per Phase: 5.5
High-Torque Stepper Motors -- MH172
from Kollmorgen Corporation

The MH172 Series provides a high-torque motor in a NEMA 66 frame size (170mm) with maximum holding torque of 5,330 oz-in (3,764 N-cm). Features. NEMA 66 frame size (170mm). Maximum holding torque of 5,330 oz-in (3,764 N-cm). Can withstand up to 2-1/2 time rated current (instantaneous). ±5%... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 10.6 to 21
  • Stepper Construction: Hybrid
  • Holding Torque: 5330
42BYG Stepper Motor -- 42BYG014
from Sinotech

Step Angle ---------------------------------------- 1.8 deg. Ambient Temperature --------------- -25 to +40 deg C. Temperature Rise ------------------------------------- 85K. Insulation Resistance ----------500VDC 100Mohm Min. Insulation Class ------------------------------------------ B [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 8.5
  • Stepper Construction: Hybrid
  • Holding Torque: 18
5-Phase Stepping Motor -- 103H5505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 42mm square, 0.72 °/step. [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 39HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0 to 24.0
Hybrid Stepper Motor -- 20SH33-0604A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 4.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6000
High-Torque Stepper Motors -- T
from Kollmorgen Corporation

The T Series is a set of custom T2 Series stepper motors that are factory-integrated with Kollmorgen Electric Cylinders, Rodless Actuators, and Precision Stages. These motors were selected to provide a range of compatibility with Kollmorgen ’s P7000 Series stepper drives. Features. T22: NEMA... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 0.7700 to 1.5
  • Stepper Construction: Hybrid
  • Holding Torque: 280 to 1250
57BYGH Stepper Motor -- 57BYGH001
from Sinotech

Step Angle --------------------------------------- 1.8 deg. Ambient Temperature --------------- -25 to +40 deg C. Temperature Rise ------------------------------------- 85K. Insulation Resistance ---------500VDC 100Mohm Min. Insulation Class ----------------------------------------- B [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 5.0
  • Stepper Construction: Hybrid
  • Holding Torque: 1
5-Phase Stepping Motor -- 103H6500-7011
from Sanyo Denki America, Inc.

5-phase stepping motor, 50mm square, 0.72 °/step. [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 39HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
Hybrid Stepper Motor -- 20SH42-0804A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 4.3
  • Stepper Construction: Hybrid
  • Current per Phase: 0.8000
High-Torque Stepper Motors -- T2
from Kollmorgen Corporation

Kollmorgen T2 Series stepper motors provide high torque in a NEMA 23 frame size (60 mm). With holding torques to 421 oz-in (3.0 N-m), these steppers deliver the most torque of any Size 23 motor. They are available with open leads or a terminal box, and offer an excellent alternative to pneumatic,... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 0.4000 to 6.6
  • Stepper Construction: Hybrid
  • Holding Torque: 421
85BYGH Stepper Motor -- 85BYGH450
from Sinotech

Step Angle ---------------------------------------- 1.8 deg. Ambient Temperature --------------- -25 to +40 deg C. Temperature Rise ------------------------------------- 85K. Insulation Resistance ----------500VDC 100Mohm Min. Insulation Class ------------------------------------------ B [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 4.4
  • Stepper Construction: Hybrid
  • Holding Torque: 297
5-Phase Stepping Motor -- 103H7851-7021
from Sanyo Denki America, Inc.

5-phase stepping motor, 60mm square, 0.72 °/step. [See More]

  • Motor Shape: Square Body
  • Holding Torque: 92
  • Current per Phase: 0.7500
  • Step Angle: 0.72
Hybrid Stepper Motor -- 42HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
Hybrid Stepper Motor -- 25SH23-0704A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 2.7
  • Stepper Construction: Hybrid
  • Current per Phase: 0.7000
Hybrid Series Stepper Motors -- E and H
from Kollmorgen Corporation

These high-efficiency, low-loss stepper motors have a conventional, round frame in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm). A wide variety of standard windings, connectors and options suit general-purpose applications with holding torques up to 27.95 N-m (3,958 oz-in). The E Series... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 0.7100 to 14.7
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
High Vacuum Stepping Motor -- 103H5510-70V1
from Sanyo Denki America, Inc.

High vacuum stepping motor, for environment in 10^-5 Pa. [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 42HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
Hybrid Stepper Motor -- 28SH32-0674A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 3.8
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6700
Hybrid Stepper Motor -- PMX
from Kollmorgen Corporation

Kollmorgen continues its winning heritage in hybrid stepper motors with the PMX motor family. Leveraging best practices from customer preferred products, the PMX series delivers a wider breadth of frame sizes and options in an affordable, low-cost solution. Kollmorgen PMX stepper motors offer: High... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 0.2600 to 2.17
  • Stepper Construction: Hybrid
  • Holding Torque: 2 to 107
Hybrid Stepper Motor -- 42HYD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0 to 30.0
Hybrid Stepper Motor -- 28SH32-0956A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 2.7
  • Stepper Construction: Hybrid
  • Current per Phase: 0.9500
Hybrid Stepper Motor -- POWERPAC® K and N
from Kollmorgen Corporation

POWERPAC ® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother microstepping. The K... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 3.3 to 11.3
  • Stepper Construction: Hybrid
  • Holding Torque: 460 to 2725
Hybrid Stepper Motor -- 57HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 30.0 to 70.0
Hybrid Stepper Motor -- 28SH45-0674A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 4.6
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6700
Stepper Motor -- CT
from Kollmorgen Corporation

CT series motors incorporate innovative cooling technology, high-torque magnetic designs, rugged bearings and high-voltage insulation systems. These high-torque motors support large mechanical loads, and can be used with any stepper drive. CT Series motors are available in NEMA 17 and 23 frame sizes... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 0.3300 to 9.9
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Hybrid Stepper Motor -- 57HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 30.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.5000 to 5.4
Hybrid Stepper Motor -- 28SH45-0956A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 3.4
  • Stepper Construction: Hybrid
  • Current per Phase: 0.9500
Stepper Motor -- POWERMAX II® M and P
from Kollmorgen Corporation

POWERMAX II ® motors are the most powerful steppers available, providing the highest torque per motor size and speed range These NEMA 23 (60 mm) motors are available in half-, single-, and two-stack configurations with holding torques from 42 to 253 oz-in. The M Series includes SIGMAX ®... [See More]

  • Motor Shape: Square Body
  • Current per Phase: 1.3 to 6.5
  • Stepper Construction: Hybrid
  • Holding Torque: 42 to 253
Hybrid Stepper Motor -- 60HS
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 30.0
  • Stepper Construction: Hybrid
  • Current per Phase: 2 to 7
Hybrid Stepper Motor -- 28SH51-0674A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 6.2
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6700
Hybrid Stepper Motor -- 86HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 72V; 90V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 70.0 to 100.0
Hybrid Stepper Motor -- 28SH51-0956A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 4.4
  • Stepper Construction: Hybrid
  • Current per Phase: 0.9500
Hybrid Stepper Motor -- 35SH26-0284A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 7.4
  • Stepper Construction: Hybrid
  • Current per Phase: 0.2800
Hybrid Stepper Motor -- 35SH28-0504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 10.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.5000
Hybrid Stepper Motor -- 35SH36-1004A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 2.7
  • Stepper Construction: Hybrid
  • Current per Phase: 1
Hybrid Stepper Motor -- 39SH20-0404A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 2.6
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000
Hybrid Stepper Motor -- 39SH20-0506A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 6.5
  • Stepper Construction: Hybrid
  • Current per Phase: 0.5000
Hybrid Stepper Motor -- 39SH34-0306A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 39SH34-0404A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 39SH34-0604A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 9V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 9.0
Hybrid Stepper Motor -- 39SH34-0654A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 4.5
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6500
Hybrid Stepper Motor -- 39SH38-0304A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 39SH38-0504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 39SH38-0806A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 6V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 6.0
Hybrid Stepper Motor -- 423P24-0903A
from Changzhou Fulling Motor Co., Ltd

By increasing the number of phases, the step angle gets smaller and the vibrations decrease. The 3-phase stepping motor offers a middle course between the 2-phase stepping motor (standard) and the 5-phase stepping motor with its very small step angle and very low vibrations. 3 phase Stepper Motors... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 5.6
  • Stepper Construction: Hybrid
  • Current per Phase: 0.9000