6 Volt Stepper Motors (rotary)

12 Results
Slimline Stepper Motor -- 6403
from SONCEBOZ Corporation

SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 4.5 to 7.5
  • Stepper Construction: Permanent Magnet
  • Holding Torque: 1
39BYG Stepper Motor -- 39BYG504B
from Sinotech

Step Angle ----------------------------------------- 1.8 deg. Ambient Temperature ----------------- -25 to +40 deg C. Temperature Rise --------------------------------------- 85K. Insulation Resistance -----------500VDC 100Mohm Min. Insulation Class ------------------------------------------- B [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Holding Torque: 21
Stepper Motors -- OMHT
from OMEGA Engineering, Inc.

Omegamation ™ offers a robust line of 2-phase biploar step motors ranging in frame size from NEMA 11 to NEMA 34. Most of our models are the high torque style, with holding torques up to 1845 oz-in. All motors conform to industry-standard NEMA mounting dimensions, and are offered with a range... [See More]

  • Standard DC Voltage: 6V
  • Number of Leads: 8
  • DC Voltage Range: 2.0 to 7.4
  • Holding Torque: 15 to 1845
Rotary Stepper Motors -- UAG3/UAG4 Platform
from Johnson Electric Group

Saia rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the position... [See More]

  • Standard DC Voltage: 6V; 9V; 12V
  • Holding Torque: 1
  • DC Voltage Range: 6.0 to 12.0
  • Step Angle: 18.00
Hybrid Stepper Motor -- 39SH38-0806A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.8000
Rotary Stepper Motor -- UAG3/UAG4
from Johnson Electric North America, Inc.

Saia ® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 6.0 to 24.0
  • Stepper Construction: Variable Reluctance
  • Holding Torque: 1 to 1
42BYG Stepper Motor -- 42BYG401
from Sinotech

Step Angle ---------------------------------------- 1.8 deg. Ambient Temperature --------------- -25 to +40 deg C. Temperature Rise ------------------------------------- 85K. Insulation Resistance ----------500VDC 100Mohm Min. Insulation Class ------------------------------------------ B [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Holding Torque: 32
Hybrid Stepper Motor -- 42SH33-2AM
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6000
57BYG Stepper Motor -- 57BYG061
from Sinotech

Step Angle -------------------------------------- 1.8 deg. Ambient Temperature ------------- -25 to +40 deg C. Temperature Rise ----------------------------------- 85K. Insulation Resistance -------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Holding Torque: 0
Hybrid Stepper Motor -- 42SH38-2A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.8000
Hybrid Stepper Motor -- 42SH38-2AM
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.8000
Hybrid Stepper Motor -- 42SH47-2A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.8000