Offset / Parallel Stepper Motors (rotary)

5 Results
Slimline Stepper Motor -- 6403
from SONCEBOZ Corporation

SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters. [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • Standard DC Voltage: 6V
  • Stepper Construction: Permanent Magnet
  • DC Voltage Range: 4.5 to 7.5
SP Series Light Duty Offset Gearmotors
from CGI, Inc.

Garhead Ambient Operating Temperature Range -60 ˚F to +250 ˚F. Motor is rated to 265 ˚F. Molded Composite Housing (Max. Temp. 420 ˚F). Gears are High-Strength Heat-Treated Steel. Composite Bushings throughout Gearhead. Input/Output shafts turn in the same direction. [See More]

  • Shaft Orientation: Offset / Parallel
  • Current per Phase: 1.25 to 4.7
  • Stepper Construction: Permanent Magnet
  • Number of Leads: 6 to 8
23YSG Series Gear Motor -- 23YG006-LW8-R3
from Anaheim Automation, Inc.

High torque, ideal for low-precision applications, can be customized [See More]

  • Shaft Orientation: Single-ended (optional feature); Double-ended (optional feature); Offset / Parallel
  • Continuous Current: 2.1
  • Number of Leads: 8
  • Rotor Inertia: 0.0153
Stepper Motor -- 1115-09
from ARC Systems, Inc.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Holding Torque: ? to 2
  • DC Voltage Range: 28.0
  • Step Angle: 15.00
Stepper Motor -- 2015-76
from ARC Systems, Inc.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Holding Torque: ? to 35
  • DC Voltage Range: 28.0
  • Step Angle: 15.00