90 Volt Stepper Motors (rotary)

4 Results
Hybrid Stepper Motor -- 86HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 72V; 90V
  • DC Voltage Range: 70.0 to 100.0
  • Stepper Construction: Hybrid
  • Current per Phase: 3 to 12
110BF Stepper Motor -- 110BC380B
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Voltage Range: 80.0 to 300.0
  • Stepper Construction: Hybrid
  • Holding Torque: 1388
110BYG Stepper Motor -- 110BYG50
from Sinotech

Ambient Temperature ----------- -25 to +40 deg C. Dielectric Strength ------- 500V AC 50Hz 1 minute. Step Accuracy ------------------------------- /- 5.4 sec. Temperature Rise ---------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class... [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Voltage Range: 80.0 to 200.0
  • Stepper Construction: Hybrid
  • Holding Torque: 1005
130BC Stepper Motor -- 130BC3100
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Voltage Range: 80.0 to 300.0
  • Stepper Construction: Hybrid
  • Holding Torque: 1665