Torque Motor Stepper Motors (rotary)
from ElectroCraft
This 1.8 ° size 23 hybrid DC stepping motor is built with an extra-sturdy casing for when you need small, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has a step angle accuracy of ±3%. [See More]
- Features: Torque Motor
- DC Voltage Range: 34.0
- Stepper Construction: Permanent Magnet
- Current per Phase: 4
from ElectroCraft
This 1.8 ° size 34 hybrid DC stepping motor is built with an extra-sturdy casing for when you need medium-sized, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 34 has a step angle accuracy of... [See More]
- Features: Torque Motor
- DC Voltage Range: 34.0
- Stepper Construction: Permanent Magnet
- Current per Phase: 7.1
from ElectroCraft
If you need a corrosion-resistant motor with powerful force, this 1.8 degree size 42 hybrid DC stepping motor could be for you. It is totally enclosed with permanently lubricated ball bearings. The bi-directional size 42 has holding torque up to 2100 oz-in with a step angle accuracy of ±3%... [See More]
- Features: Torque Motor
- DC Voltage Range: 13.9
- Stepper Construction: Permanent Magnet
- Current per Phase: 10.4
from ElectroCraft
Powerful. Adaptable. The ElectroCraft Torque Power ™ Enhanced Nema 11 is the newest member of our TPE range. Produced using advanced manufacturing techniques, this high performance stepper motor leads the field in terms of torque per frame size. Motors are available with unipolar and bipolar... [See More]
- Features: Torque Motor
- DC Voltage Range: 7.4
- Stepper Construction: Permanent Magnet
- Current per Phase: 1.8
from ElectroCraft
The ElectroCraft Torque Power ™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder... [See More]
- Features: Torque Motor
- DC Voltage Range: 18.1
- Stepper Construction: Permanent Magnet
- Current per Phase: 2
from ElectroCraft
The ElectroCraft Torque Power ™ Enhanced Nema 23 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder... [See More]
- Features: Torque Motor
- DC Voltage Range: 15.0
- Stepper Construction: Permanent Magnet
- Current per Phase: 3
from ElectroCraft
This extremely quiet stepper is made with ball-bearings. Only available in metric configuration, sizes in metric units and has a holding torque up to 18 oz-in with a step angle accuracy of ±5%. Size: Nema 11, 1.8 °. Holding Torque: up to 18 oz-in or 13 Ncm. Speed: up to 140 RPS [See More]
- Features: Torque Motor
- DC Voltage Range: 8.2
- Stepper Construction: Permanent Magnet
- Current per Phase: 1.5
from ElectroCraft
This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%. This motor is also available in Metric configuration. Size: Nema 17, 1.8 °. [See More]
- Features: Torque Motor
- DC Voltage Range: 33.9
- Stepper Construction: Permanent Magnet
- Current per Phase: 2
from ElectroCraft
This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8 °. Holding Torque: up to 240 oz-in or 169 Ncm. Speed: up to... [See More]
- Features: Torque Motor
- DC Voltage Range: 25.3
- Stepper Construction: Permanent Magnet
- Current per Phase: 3
from ElectroCraft
This bi-directional, 1.8 ° size 34 hybrid DC stepping motor provides a lot of torque in a relatively small size. The TPP34 has holding torque up to 1190 oz-in with a step angle accuracy of ±3%. Size: Nema 34, 1.8 °. Holding Torque: up to 1190 oz-in or 840 Ncm. Speed: up to 35 RPS [See More]
- Features: Torque Motor
- DC Voltage Range: 12.2
- Stepper Construction: Permanent Magnet
- Current per Phase: 5
from Servo Systems, Inc.
NEMA 17 1.8 ° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +12 to +48 VDC. Options include Flying Leads or Pluggable Terminal Strip; 32, 60 or 75 oz-in Stack Size; Control... [See More]
- Features: Torque Motor
- Feedback: Integral Encoder