Metric Stepper Motors (rotary)

181 Results
Stepper Motors -- 119203 [BRS39BW760ABA from Schneider Electric]
from RS Components, Ltd.

Schneider Electric BRS39BW760ABA [See More]

  • Units: Metric
  • Continuous Current: 2.25
  • Holding Torque: 960
  • Shaft Size: 0.551
Sealed Stepper Motor -- TorquePower™ TP23
from ElectroCraft

This 1.8 ° size 23 hybrid DC stepping motor is built with an extra-sturdy casing for when you need small, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has a step angle accuracy of ±3%. [See More]

  • Units: English; Metric
  • DC Voltage Range: 34.0
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 4
DSMH Series Hybrid Stepping Motor -- Model DSM2030H-14060
from GEEPLUS Inc.

The DSMH series of stepper motor are high torque stepper motors for microstepping operation which achieve high efficiency by new lamination design which produces torque typically 50 - 100% greater than round body designs. The high rigidity of the laminations also helps to reduce audible noise. The... [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Stepper Construction: Permanent Magnet
  • Continuous Current: 0.6000
15M020D Can Stack Stepper Mini Motor -- 15M020D1B
from Portescap

15M020D Can Stack Stepper Mini Motor. 15M020D. The smallest of our can stack stepper product line, the 15M020D provides .55 oz-in (3.87mNm) of holding torque in a 15mm frame size. It is optimal for low-torque positioning applications where size and/or weight is limited. Product Highlights. Excellent... [See More]

  • Units: Metric
  • Current per Phase: 0.1300
  • DC Voltage Range: 5.0
  • Holding Torque: 1
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 9 mm to 22 mm. 4-pole design. Electronic commutation using three digital Hall sensors. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Units: Metric
  • Torque Constant: 1.01
  • DC Voltage Range: 12.0
  • Rotor Inertia: 9.77E-6
Stepper Motor -- 20HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 4.3
  • Stepper Construction: Hybrid
  • Number of Leads: 4
Stepper Motors -- 1366703 [2H4248U12R220 from Panasonic]
from RS Components, Ltd.

Sanyo Denki 2H4248U12R220 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 52
  • Shaft Size: 0.197
Sealed Stepper Motor -- TorquePower™ TP34
from ElectroCraft

This 1.8 ° size 34 hybrid DC stepping motor is built with an extra-sturdy casing for when you need medium-sized, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 34 has a step angle accuracy of... [See More]

  • Units: English; Metric
  • DC Voltage Range: 34.0
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 7.1
20M020D Can Stack Stepper Mini Motor -- 20M020D1B
from Portescap

20M020D Can Stack Stepper Mini Motor. 20M020D. The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt windings, and in... [See More]

  • Units: Metric
  • Current per Phase: 0.2500
  • DC Voltage Range: 5.0
  • Holding Torque: 2
Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Units: Metric
  • Torque Constant: 2.41
  • DC Voltage Range: 12.0
  • Rotor Inertia: 4.67E-5
Stepper Motor -- 28HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 14.4
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Stepper Motors -- 1366706 [2H4238B17S340 from Panasonic]
from RS Components, Ltd.

Sanyo Denki 2H4238B17S340 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 55
  • Shaft Size: 0.197
Sealed Stepper Motor -- TorquePower™ TP42
from ElectroCraft

If you need a corrosion-resistant motor with powerful force, this 1.8 degree size 42 hybrid DC stepping motor could be for you. It is totally enclosed with permanently lubricated ball bearings. The bi-directional size 42 has holding torque up to 2100 oz-in with a step angle accuracy of ±3%... [See More]

  • Units: English; Metric
  • DC Voltage Range: 13.9
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 10.4
26M024B Can Stack Stepper Mini Motor -- 26M024B1U
from Portescap

26M024B Can Stack Stepper Mini Motor. 26M024B. The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights. Excellent open loop... [See More]

  • Units: Metric
  • Current per Phase: 0.2600
  • DC Voltage Range: 5.0
  • Holding Torque: 1
Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Units: Metric
  • Torque Constant: 1.36
  • DC Voltage Range: 6.0
  • Rotor Inertia: 4.67E-5
Stepper Motor -- 35HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 12.8
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1366712 [103H5205-4240 from Panasonic]
from RS Components, Ltd.

Sanyo Denki 103H5205-4240 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 38
  • Shaft Size: 0.197
Stepper Motor -- TorquePower™ Enhanced TPE11M
from ElectroCraft

Powerful. Adaptable. The ElectroCraft Torque Power ™ Enhanced Nema 11 is the newest member of our TPE range. Produced using advanced manufacturing techniques, this high performance stepper motor leads the field in terms of torque per frame size. Motors are available with unipolar and bipolar... [See More]

  • Units: Metric
  • DC Voltage Range: 7.4
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 1.8
26M024D Can Stack Stepper Mini Motor -- 26M024D1B
from Portescap

26M024D Can Stack Stepper Mini Motor. 26M024D. The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs. Product... [See More]

  • Units: Metric
  • Current per Phase: 0.2500
  • DC Voltage Range: 5.0
  • Holding Torque: 2
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 9 mm to 22 mm. 4-pole design. Electronic commutation using three digital Hall sensors. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Units: Metric
  • Torque Constant: 1.25
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.12E-4
Stepper Motor -- 35HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 12.8
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1366713 [103H5208-0483 from Panasonic]
from RS Components, Ltd.

Sanyo Denki 103H5208-0483 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 42
  • Shaft Size: 0.197
Stepper Motor -- TorquePower™ Enhanced TPE17
from ElectroCraft

The ElectroCraft Torque Power ™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder... [See More]

  • Units: English; Metric
  • DC Voltage Range: 18.1
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 2
26M048B Can Stack Stepper Mini Motor -- 26M048B1B
from Portescap

26M048B Can Stack Stepper Mini Motor. 26M048B. The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings,... [See More]

  • Units: Metric
  • Current per Phase: 0.2500
  • DC Voltage Range: 5.0
  • Holding Torque: 2
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated. 4-pole design. Easy to use. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Units: Metric
  • Torque Constant: 1.25
  • DC Voltage Range: 6.0
  • Gear Type: Spur
Stepper Motor -- 39HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 28.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Stepper Motors -- 1366714 [103H7123-1749 from Panasonic]
from RS Components, Ltd.

Sanyo Denki 103H7123-1749 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 156
  • Shaft Size: 0.250
Stepper Motor -- TorquePower™ Enhanced TPE23
from ElectroCraft

The ElectroCraft Torque Power ™ Enhanced Nema 23 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder... [See More]

  • Units: English; Metric
  • DC Voltage Range: 15.0
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 3
26M048D Can Stack Stepper Mini Motor -- 26M048D1B
from Portescap

26M048D Can Stack Stepper Mini Motor. 26M048D. The 26M048D is a 7.5 degree step angle can stack with high strength magnets that can provide up to 2.05 oz-in (14.5 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available... [See More]

  • Units: Metric
  • Current per Phase: 0.2500
  • DC Voltage Range: 5.0
  • Holding Torque: 2
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Units: Metric
  • Torque Constant: 1.95
  • DC Voltage Range: 9.0
  • Rotor Inertia: 2.59E-4
Stepper Motor -- 39HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 20.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Stepper Motors -- 1366715 [103H7123-5040 from Panasonic]
from RS Components, Ltd.

Sanyo Denki 103H7123-5040 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 118
  • Shaft Size: 0.250
Stepper Motor -- TorquePower™ Plus TPP11M
from ElectroCraft

This extremely quiet stepper is made with ball-bearings. Only available in metric configuration, sizes in metric units and has a holding torque up to 18 oz-in with a step angle accuracy of ±5%. Size: Nema 11, 1.8 °. Holding Torque: up to 18 oz-in or 13 Ncm. Speed: up to 140 RPS [See More]

  • Units: Metric
  • DC Voltage Range: 8.2
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 1.5
35L048B Can Stack Stepper Mini Motor -- 35L048B1B
from Portescap

35L048B Can Stack Stepper Mini Motor. 35L048B. The 35L048B provides up to 4.0 oz-in (28 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resolution. It is... [See More]

  • Units: Metric
  • Current per Phase: 0.4500
  • DC Voltage Range: 5.0
  • Holding Torque: 4
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Units: Metric
  • Torque Constant: 2.55
  • DC Voltage Range: 12.0
  • Rotor Inertia: 2.59E-4
Stepper Motor -- 42HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 8.4
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1366716 [103H7126-1740 from Panasonic]
from RS Components, Ltd.

Sanyo Denki 103H7126-1740 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 234
  • Shaft Size: 0.250
Stepper Motor -- TorquePower™ Plus TPP17
from ElectroCraft

This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%. This motor is also available in Metric configuration. Size: Nema 17, 1.8 °. [See More]

  • Units: English; Metric
  • DC Voltage Range: 33.9
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 2
35L048D Can Stack Stepper Mini Motor -- 35L048D1B
from Portescap

35L048D Can Stack Stepper Mini Motor. 35L048D. The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is... [See More]

  • Units: Metric
  • Current per Phase: 0.4500
  • DC Voltage Range: 5.0
  • Holding Torque: 8
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Units: Metric
  • Torque Constant: 10.65
  • DC Voltage Range: 48.0
  • Rotor Inertia: 9.77E-4
Stepper Motor -- 42HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Stepper Motors -- 1805277
from RS Components, Ltd.

RS PRO 42SH33-1A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 22
  • Shaft Size: 0.197
Stepper Motor -- TorquePower™ Plus TPP23
from ElectroCraft

This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8 °. Holding Torque: up to 240 oz-in or 169 Ncm. Speed: up to... [See More]

  • Units: English; Metric
  • DC Voltage Range: 25.3
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 3
35M048B Can Stack Stepper Mini Motor -- 35M048B1B
from Portescap

35M048B Can Stack Stepper Mini Motor. 35M048B. The 35M048B provides up to 2.8 oz-in (19.76 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or... [See More]

  • Units: Metric
  • Current per Phase: 0.4000
  • DC Voltage Range: 5.0
  • Holding Torque: 3
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Units: Metric
  • Torque Constant: 10.65
  • DC Voltage Range: 48.0
  • Rotor Inertia: 9.77E-4
Stepper Motor -- 57HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 11.2
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1805278
from RS Components, Ltd.

RS PRO 42SH33-2A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 22
  • Shaft Size: 0.197
Stepper Motor -- TorquePower™ Plus TPP34
from ElectroCraft

This bi-directional, 1.8 ° size 34 hybrid DC stepping motor provides a lot of torque in a relatively small size. The TPP34 has holding torque up to 1190 oz-in with a step angle accuracy of ±3%. Size: Nema 34, 1.8 °. Holding Torque: up to 1190 oz-in or 840 Ncm. Speed: up to 35 RPS [See More]

  • Units: English; Metric
  • DC Voltage Range: 12.2
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 5
35M048D Can Stack Stepper Mini Motor -- 35M048D1B
from Portescap

35M048D Can Stack Stepper Mini Motor. 35M048D. The 35M048D provides up to 3.5 oz-in (25 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or... [See More]

  • Units: Metric
  • Current per Phase: 0.4000
  • DC Voltage Range: 5.0
  • Holding Torque: 4
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 9 mm to 22 mm. 4-pole design. Electronic commutation using three digital Hall sensors. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Units: Metric
  • Torque Constant: 0.5041
  • DC Voltage Range: 6.0
  • Rotor Inertia: 9.77E-6
Stepper Motor -- 57HSM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 13.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1805279
from RS Components, Ltd.

RS PRO 42SH33-3A.000 Stepper Motor [See More]

  • Units: Metric
  • Shaft Size: 0.197
  • Step Angle: 1.80
42L048D Can Stack Stepper Mini Motor -- 42L048D1B
from Portescap

42L048D Can Stack Stepper Mini Motor. 42L048D. The large rotor and neodymium magnets of the 42L048D provide up to 18.5 oz-in (131 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It... [See More]

  • Units: Metric
  • Current per Phase: 0.9600
  • DC Voltage Range: 5.0
  • Holding Torque: 19
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 9 mm to 22 mm. 4-pole design. Electronic commutation using three digital Hall sensors. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Units: Metric
  • Torque Constant: 1.25
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.12E-4
Stepper Motor -- 57HYD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 20.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1805280
from RS Components, Ltd.

RS PRO 57S41-1A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 41
  • Shaft Size: 0.250
42M048C Can Stack Stepper Mini Motor -- 42M048C1B
from Portescap

42M048C Can Stack Stepper Mini Motor. 42M048C. The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product... [See More]

  • Units: Metric
  • Current per Phase: 0.5500
  • DC Voltage Range: 5.0
  • Holding Torque: 12
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated. 4-pole design. Easy to use. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Units: Metric
  • Torque Constant: 1.28
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.15E-4
Stepper Motor -- 57HYM Series (0.9 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 7.8
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Stepper Motors -- 1805281
from RS Components, Ltd.

RS PRO 57S41-2A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 41
  • Shaft Size: 0.250
42M048D Can Stack Stepper Mini Motor -- 42M048D1B
from Portescap

42M048D Can Stack Stepper Mini Motor. 42M048D. The neodymium magnets of the 42M048D provide up to 28.7 oz-in (202.8 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. Product... [See More]

  • Units: Metric
  • Current per Phase: 0.5500
  • DC Voltage Range: 5.0
  • Holding Torque: 16
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless
from FAULHABER MICROMO

Extremely compact design. Diameters ranging from 3 mm to 5 mm. For applications where space is very limited. 2-pole design with medium to high speeds. Matching, highly compact gearheads available. Matching speed controllers available [See More]

  • Units: Metric
  • Torque Constant: 0.0453
  • DC Voltage Range: 3.0
  • Rotor Inertia: 2.83E-9
Stepper Motor -- 60HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 5.9
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1805282
from RS Components, Ltd.

RS PRO 57S51-1A.000 Stepper Motor [See More]

  • Units: Metric
  • Shaft Size: 0.250
  • Step Angle: 1.80
42M100B Can Stack Stepper Mini Motor -- 42M100B1B
from Portescap

42M100B Can Stack Stepper Mini Motor. 42M100B. 42M100B provides up to 7 oz-in (49.4 mNm) of holding torque. The 100 steps per revolution results in a 3.6 degree step angle which provides fine positional resolution. Product Highlights. Excellent open loop control - no encoder necessary. Digitally... [See More]

  • Units: Metric
  • Current per Phase: 0.4000
  • DC Voltage Range: 5.0
  • Holding Torque: 7
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless
from FAULHABER MICROMO

Extremely compact design. Diameters ranging from 3 mm to 5 mm. For applications where space is very limited. 2-pole design with medium to high speeds. Matching, highly compact gearheads available. Matching speed controllers available [See More]

  • Units: Metric
  • Torque Constant: 0.1628
  • DC Voltage Range: 6.0
  • Rotor Inertia: 2.83E-8
Stepper Motor -- 86HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 6.0
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1805283
from RS Components, Ltd.

RS PRO 57S51-2A.000 Stepper Motor [See More]

  • Units: Metric
  • Shaft Size: 0.250
  • Step Angle: 1.80
60L024B Can Stack Stepper Mini Motor -- 60L024B1B
from Portescap

60L024B Can Stack Stepper Mini Motor. 60L024B. The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights. Excellent open... [See More]

  • Units: Metric
  • Current per Phase: 1.09
  • DC Voltage Range: 5.0
  • Holding Torque: 24
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Units: Metric
  • Torque Constant: 0.1543
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.35E-7
Stepper Motor -- 86HYD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 5.4
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 8
Stepper Motors -- 1805285
from RS Components, Ltd.

RS PRO 57S76-1A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 177
  • Shaft Size: 0.250
P110 064 Disc Magnet High Speed Step Motor -- P110 064 015 08
from Portescap

P110 064 Disc Magnet High Speed Step Motor. P110 064. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration... [See More]

  • Units: Metric
  • Step Angle: 15.00
  • Holding Torque: 1
  • Continuous Torque: 0.1
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Units: Metric
  • Torque Constant: 0.4248
  • DC Voltage Range: 12.0
  • Rotor Inertia: 4.04E-7
Stepper Motor -- 90HSD Series (1.8 degree)
from 3X Motion Technologies Co., Ltd

Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and... [See More]

  • Units: Metric
  • DC Voltage Range: 4.9
  • Stepper Construction: Hybrid
  • Number of Leads: 8
Stepper Motors -- 1805286
from RS Components, Ltd.

RS PRO 57S76-4A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 177
  • Shaft Size: 0.250
P110 104 Disc Magnet High Speed Step Motor -- P110 104 015 08
from Portescap

P110 104 Disc Magnet High Speed Step Motor. P110 104. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration... [See More]

  • Units: Metric
  • Step Angle: 9.00
  • Holding Torque: 1
  • Continuous Torque: 0.1
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Units: Metric
  • Torque Constant: 0.4786
  • DC Voltage Range: 12.0
  • Rotor Inertia: 8.81E-7
Stepper Motors -- 1805287
from RS Components, Ltd.

RS PRO 57SH41-1A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 55
  • Shaft Size: 0.250
P310 Disc Magnet High Speed Step Motor -- P310 158 005 09
from Portescap

P310 Disc Magnet High Speed Step Motor. P310. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and... [See More]

  • Units: Metric
  • Step Angle: 6.00
  • Holding Torque: 2
  • Continuous Torque: 0.1
Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Units: Metric
  • Torque Constant: 0.2563
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.13E-6
Stepper Motors -- 1805289
from RS Components, Ltd.

RS PRO 57SH76-1A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 191
  • Shaft Size: 0.250
P430 Disc Magnet High Speed Step Motor -- P430 258 005 01
from Portescap

P430 Disc Magnet High Speed Step Motor. P430. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and... [See More]

  • Units: Metric
  • Step Angle: 3.60
  • Holding Torque: 8
  • Continuous Torque: 0.5
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Units: Metric
  • Torque Constant: 1.09
  • DC Voltage Range: 24.0
  • Rotor Inertia: 2.12E-6
Stepper Motors -- 1805291
from RS Components, Ltd.

RS PRO 86S94-2808A.000 Stepper Motor [See More]

  • Units: Metric
  • Shaft Size: 0.375
  • Step Angle: 1.80
P520 Disc Magnet High Speed Step Motor -- P520 254 0.7 60
from Portescap

P520 Disc Magnet High Speed Step Motor. P520. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and... [See More]

  • Units: Metric
  • Step Angle: 3.60
  • Holding Torque: 17
  • Continuous Torque: 1.1
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller
from FAULHABER MICROMO

Programmable motor characteristics through integrated speed controller. Outstanding reliability, long service life. Dynamically balanced rotor, quiet running. No cogging. Wide, more linear speed/torque range. Smooth running [See More]

  • Units: Metric
  • Torque Constant: 1.23
  • DC Voltage Range: 15.0
  • Shaft Size: 0.591
Stepper Motors -- 1805293
from RS Components, Ltd.

RS PRO 86SH65-4208A.000 Stepper Motor [See More]

  • Units: Metric
  • Shaft Size: 0.472
  • Step Angle: 1.80
P532 Disc Magnet High Speed Step Motor -- P532 258 0.7 10 (parallel)
from Portescap

P532 Disc Magnet High Speed Step Motor. P532. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and... [See More]

  • Units: Metric
  • Step Angle: 3.60
  • Holding Torque: 29
  • Continuous Torque: 1.8
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Units: Metric
  • Torque Constant: 1
  • DC Voltage Range: 24.0
  • Rotor Inertia: 7.65E-6
Stepper Motors -- 1805295
from RS Components, Ltd.

RS PRO 86SH96-5504A.000 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 991
  • Shaft Size: 0.500
P532 EN Disc Magnet High Speed Step Motor -- P532 0.7 150 HEDS 5540 A11 (parallel)
from Portescap

P532 EN Disc Magnet High Speed Step Motor. P532 EN. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration... [See More]

  • Units: Metric
  • Step Angle: 3.60
  • Holding Torque: 29
  • Continuous Torque: 1.8
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology
from FAULHABER MICROMO

Large power up to 96 W in small diameter. High speed close to 100 ‘000 min-1 (BHS version). Huge impulsive torque > 30 mNm (BHT version). Very dynamic and responsive with low inertia. Low vibration and low noise, suitable for handtools. Optional integrated encoder [See More]

  • Units: Metric
  • Torque Constant: 1.12
  • DC Voltage Range: 48.0
  • Rotor Inertia: 8.35E-6
Stepper Motors -- 1816678
from RS Components, Ltd.

Festo EMMS-ST-42-S-S-G2 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 71
  • Shaft Size: 0.197
P760 EN Disc Magnet High Speed Step Motor -- P760 0.4 05 HEDS 5540 A11
from Portescap

P760 EN Disc Magnet High Speed Step Motor. P760 EN. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration... [See More]

  • Units: Metric
  • Step Angle: 7.50
  • Holding Torque: 46
  • Continuous Torque: 2.9
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology
from FAULHABER MICROMO

Large power up to 96 W in small diameter. High speed close to 100 ‘000 min-1 (BHS version). Huge impulsive torque > 30 mNm (BHT version). Very dynamic and responsive with low inertia. Low vibration and low noise, suitable for handtools. Optional integrated encoder [See More]

  • Units: Metric
  • Torque Constant: 0.6641
  • DC Voltage Range: 24.0
  • Rotor Inertia: 1.27E-5
Stepper Motors -- 1816679
from RS Components, Ltd.

Festo EMMS-ST-42-S-SE-G2 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 71
  • Shaft Size: 0.197
PP520 Disc Magnet High Speed Step Motor -- PP520 258 0.7 01
from Portescap

PP520 Disc Magnet High Speed Step Motor. PP520. Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and... [See More]

  • Units: Metric
  • Step Angle: 3.60
  • Holding Torque: 17
  • Continuous Torque: 1.1
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology
from FAULHABER MICROMO

Large power up to 96 W in small diameter. High speed close to 100 ‘000 min-1 (BHS version). Huge impulsive torque > 30 mNm (BHT version). Very dynamic and responsive with low inertia. Low vibration and low noise, suitable for handtools. Optional integrated encoder [See More]

  • Units: Metric
  • Torque Constant: 1.94
  • DC Voltage Range: 48.0
  • Rotor Inertia: 1.70E-5
Stepper Motors -- 1816682
from RS Components, Ltd.

Festo EMMS-ST-57-S-S-G2 Stepper Motor [See More]

  • Units: Metric
  • Step Angle: 1.80
  • Holding Torque: 113
  • Shaft Size: 0.250
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller
from FAULHABER MICROMO

Programmable motor characteristics through integrated speed controller. Outstanding reliability, long service life. Dynamically balanced rotor, quiet running. No cogging. Wide, more linear speed/torque range. Smooth running [See More]

  • Units: Metric
  • Torque Constant: 0.9176
  • DC Voltage Range: 6.0
  • Shaft Size: 0.748
Stepper Motors -- OMHT
from OMEGA Engineering, Inc.

Omegamation ™ offers a robust line of 2-phase biploar step motors ranging in frame size from NEMA 11 to NEMA 34. Most of our models are the high torque style, with holding torques up to 1845 oz-in. All motors conform to industry-standard NEMA mounting dimensions, and are offered with a range... [See More]

  • Units: Metric
  • DC Voltage Range: 2.0 to 7.4
  • Standard DC Voltage: 6V
  • Number of Leads: 8
Hybrid Stepper Motor -- 6540-13
from SONCEBOZ Corporation

The hybrid stepper motor comes into its own where torque at low speed, positioning and accuracy are determining factors. Hybrid stepper motors with integrated control electronics coupled with high-precision, zero 'float' mechanical properties feature the following particularly desirable... [See More]

  • Units: Metric
  • Holding Torque: 13 to 18
  • Stepper Construction: Hybrid
  • Step Angle: 1.80
Hybrid Stepper Motor -- 28HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
Rotary Stepper Motors -- UAG3/UAG4 Platform
from Johnson Electric Group

Saia rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the position... [See More]

  • Units: Metric
  • DC Voltage Range: 6.0 to 12.0
  • Standard DC Voltage: 6V; 9V; 12V
  • Holding Torque: 1
110BF Stepper Motor -- 110BF003
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • DC Voltage Range: 80.0
  • Stepper Construction: Hybrid
  • Holding Torque: 1110
SY Series Stepper Motors -- SY56
from Parker Hannifin / Automation / Electromechanical Division - Europe

SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors. Nema 23 , Nema 34 & Nema 42 Frame Sizes. with 1-, 2- and 3-stack motor lengths. Rated at IP55 as standard. Option for: IP68 on Terminal Box Version. Option for: 200 or 500 Line Encoder. Option for: Vacuum Preperation to 10-6 Torr. Holding... [See More]

  • Units: Metric
  • Current per Phase: 4.2 to 6.5
  • Stepper Construction: Hybrid
  • Number of Leads: 4
Permanent Magnet Stepper Gear Motor -- TGM24-056-19-5V-020A-64R-LW4
from Anaheim Automation, Inc.

High torque, precise motion at low cost [See More]

  • Units: Metric
  • DC Voltage Range: 5.0
  • Stepper Construction: Permanent Magnet
  • Current per Phase: 0.2000
SM Series Stepper Motor
from Aerotech, Inc.

Design Features. Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation. Torque of 0.27 to 7.42 N ·m (38 to 1050 oz ·in) covers virtually any application requirement. Standard 200 full step (1.8 degree/step) design is ideal for microstepping to 50,000... [See More]

  • Units: English; Metric
  • Standard DC Voltage: 48V; 72V
  • Stepper Construction: Permanent Magnet
  • DC Voltage Range: 40.0 to 80.0
Drylin® E Spindle Motor
from igus® inc.

stepper motor installation sizes with 0.1 to 2 Nm holding torque. 7 lead screw types with pitches from 0.8 mm to 50 mm. Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit. Matching lead screw nuts in the drylin ® product range. Lead screw assembly possible on both... [See More]

  • Units: Metric
  • Standard DC Voltage: 24V; 48V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0 to 60.0
Stepping Motors
from Nidec Corporation

Stepping motors use intermittent step operations in response to pulsed input power. Precise angular control of the motor axis is possible using just the pulse power, providing accurate positioning control with a simple circuit configuration. These are used in a wide range of equipment from... [See More]

  • Units: Metric
  • Shaft Orientation: In-line
  • Stepper Construction: Permanent Magnet; Variable Reluctance; Hybrid
  • Motor Shape: Square Body
Stepping Motor -- LPD10
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Units: Metric
  • DC Voltage Range: 5.0
  • Stepper Construction: Permanent Magnet
  • Number of Leads: 4
Hybrid Stepper Motor -- PMX
from Kollmorgen Corporation

Kollmorgen continues its winning heritage in hybrid stepper motors with the PMX motor family. Leveraging best practices from customer preferred products, the PMX series delivers a wider breadth of frame sizes and options in an affordable, low-cost solution. Kollmorgen PMX stepper motors offer: High... [See More]

  • Units: Metric
  • Current per Phase: 0.2600 to 2.17
  • Stepper Construction: Hybrid
  • Holding Torque: 2 to 107
Hybrid Stepper Motor -- 110SH150-6504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 5.2
  • Stepper Construction: Hybrid
  • Current per Phase: 6.5
5-Phase Stepping Motor -- 103-4505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 39mm square, 0.36 °/step. [See More]

  • Units: Metric
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Slimline Stepper Motor -- 6403
from SONCEBOZ Corporation

SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters. [See More]

  • Units: Metric
  • Standard DC Voltage: 6V
  • Stepper Construction: Permanent Magnet
  • DC Voltage Range: 4.5 to 7.5
Hybrid Stepper Motor -- 35HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
110BYG Stepper Motor -- 110BYG3501A
from Sinotech

Ambient Temperature ---------- -25 to +40 deg C. Dielectric Strength ------ 500V AC 50Hz 1 minute. Temperature Rise -------------------------------- 85K. Insulation Resistance -----500VDC 100Mohm Min. Insulation Class ------------------------------------- B [See More]

  • Units: Metric
  • Holding Torque: 1133
  • Stepper Construction: Hybrid
  • Step Angle: 0.60 to 1.20
Stepping Motor -- LPD4
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Units: Metric
  • DC Voltage Range: 3.0
  • Stepper Construction: Permanent Magnet
  • Number of Leads: 2
Hybrid Stepper Motor -- POWERPAC® K and N
from Kollmorgen Corporation

POWERPAC ® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother microstepping. The K... [See More]

  • Units: Metric
  • Current per Phase: 3.3 to 11.3
  • Stepper Construction: Hybrid
  • Holding Torque: 460 to 2725
Hybrid Stepper Motor -- 110SH201-8004A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 5.4
  • Stepper Construction: Hybrid
  • Current per Phase: 8
5-Phase Stepping Motor -- 103-7566-7011
from Sanyo Denki America, Inc.

5-phase stepping motor, 60mm circular, 0.45 °/step. [See More]

  • Units: Metric
  • Holding Torque: 129
  • Current per Phase: 0.7500
  • Step Angle: 0.45
Hybrid Stepper Motor -- 35HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
130BC Stepper Motor -- 130BC3100
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • Standard DC Voltage: 90V; 160V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 80.0 to 300.0
Stepping Motor -- LPD6
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Units: Metric
  • DC Voltage Range: 3.0
  • Stepper Construction: Permanent Magnet
  • Number of Leads: 4
Stepper Motor -- CT
from Kollmorgen Corporation

CT series motors incorporate innovative cooling technology, high-torque magnetic designs, rugged bearings and high-voltage insulation systems. These high-torque motors support large mechanical loads, and can be used with any stepper drive. CT Series motors are available in NEMA 17 and 23 frame sizes... [See More]

  • Units: Metric
  • Current per Phase: 0.3300 to 9.9
  • Stepper Construction: Hybrid
  • Number of Leads: 4 to 6
Hybrid Stepper Motor -- 110SH99-5504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 5.0
  • Stepper Construction: Hybrid
  • Current per Phase: 5.5
5-Phase Stepping Motor -- 103H3505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 28mm square, 0.72 °/step. [See More]

  • Units: Metric
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 39HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 12V; 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0 to 24.0
20BY Stepper Motor -- 20BY20H01
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • DC Voltage Range: 5.0
  • Stepper Construction: Hybrid
  • Holding Torque: 1
Hybrid Stepper Motor -- 20SH33-0604A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 4.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6000
5-Phase Stepping Motor -- 103H5505-7010
from Sanyo Denki America, Inc.

5-phase stepping motor, 42mm square, 0.72 °/step. [See More]

  • Units: Metric
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 39HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
28BF Stepper Motor -- 28BF001
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • DC Voltage Range: 27.0
  • Stepper Construction: Hybrid
  • Holding Torque: 2
Hybrid Stepper Motor -- 20SH42-0804A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 4.3
  • Stepper Construction: Hybrid
  • Current per Phase: 0.8000
5-Phase Stepping Motor -- 103H6500-7011
from Sanyo Denki America, Inc.

5-phase stepping motor, 50mm square, 0.72 °/step. [See More]

  • Units: Metric
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 42HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
28BYJ Stepper Motor -- 28BYJ01A
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 25SH23-0704A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 2.7
  • Stepper Construction: Hybrid
  • Current per Phase: 0.7000
5-Phase Stepping Motor -- 103H7521-6020
from Sanyo Denki America, Inc.

5-phase stepping motor, 60mm circular, 0.72 °/step. CE marked. [See More]

  • Units: Metric
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 42HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0
35BY Stepper Motor -- 35BY48B06
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • DC Voltage Range: 5.0
  • Stepper Construction: Hybrid
  • Holding Torque: 3
Hybrid Stepper Motor -- 28SH32-0674A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 3.8
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6700
5-Phase Stepping Motor -- 103H7521-7021
from Sanyo Denki America, Inc.

5-phase stepping motor, 60mm circular, 0.72 °/step. [See More]

  • Units: Metric
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 42HYD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 24V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 24.0 to 30.0
35BYG Stepper Motor -- 35BYG001
from Sinotech

Step Angle ----------------------------------------- 1.8 deg. Ambient Temperature ----------------- -25 to +40 deg C. Temperature Rise --------------------------------------- 85K. Insulation Resistance -----------500VDC 100Mohm Min. Insulation Class ------------------------------------------- E [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 28SH32-0956A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 2.7
  • Stepper Construction: Hybrid
  • Current per Phase: 0.9500
5-Phase Stepping Motor -- 103H7851-7021
from Sanyo Denki America, Inc.

5-phase stepping motor, 60mm square, 0.72 °/step. [See More]

  • Units: Metric
  • Holding Torque: 92
  • Current per Phase: 0.7500
  • Step Angle: 0.72
Hybrid Stepper Motor -- 57HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 48V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 30.0 to 70.0
42BY Stepper Motor -- 42BY48B02
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 28SH45-0674A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 4.6
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6700
5-Phase Stepping Motor -- 103H8581-6020
from Sanyo Denki America, Inc.

5-phase stepping motor, 86mm circular, 0.72 °/step. CE marked. [See More]

  • Units: Metric
  • Holding Torque: 292
  • Current per Phase: 0.7500
  • Step Angle: 0.72
Hybrid Stepper Motor -- 57HSM
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • DC Voltage Range: 30.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.5000 to 5.4
42BYG Stepper Motor -- 42BYG014
from Sinotech

Step Angle ---------------------------------------- 1.8 deg. Ambient Temperature --------------- -25 to +40 deg C. Temperature Rise ------------------------------------- 85K. Insulation Resistance ----------500VDC 100Mohm Min. Insulation Class ------------------------------------------ B [See More]

  • Units: Metric
  • DC Voltage Range: 8.5
  • Stepper Construction: Hybrid
  • Holding Torque: 18
Hybrid Stepper Motor -- 28SH45-0956A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 3.4
  • Stepper Construction: Hybrid
  • Current per Phase: 0.9500
5-Phase Stepping Motor -- 103H8581-7011
from Sanyo Denki America, Inc.

5-phase stepping motor, 86mm circular, 0.72 °/step. [See More]

  • Units: Metric
  • Holding Torque: 292
  • Current per Phase: 0.7500
  • Step Angle: 0.72
Hybrid Stepper Motor -- 57HYD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • DC Voltage Range: 30.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.3800 to 4.7
57BYG Stepper Motor -- 57BYG007
from Sinotech

Step Angle -------------------------------------- 1.8 deg. Ambient Temperature ------------- -25 to +40 deg C. Temperature Rise ----------------------------------- 85K. Insulation Resistance -------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 28SH51-0674A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 6.2
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6700
5-Phase Stepping Motor -- 103H89582-6020
from Sanyo Denki America, Inc.

5-phase stepping motor, 106mm circular, 0.72 °/step. CE marked. [See More]

  • Units: Metric
  • Holding Torque: 1529
  • Current per Phase: 0.7500
  • Step Angle: 0.72
Hybrid Stepper Motor -- 60HS
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • DC Voltage Range: 30.0
  • Stepper Construction: Hybrid
  • Current per Phase: 2 to 7
70BF Stepper Motor -- 70BF003
from Sinotech

Ambient Temperature ------------ -25 to +40 deg C. Dielectric Strength -------- 950V AC 50Hz 1 minute. Temperature Rise --------------------------------- 85K. Insulation Resistance ------500VDC 100Mohm Min. Insulation Class --------------------------------------- B [See More]

  • Units: Metric
  • DC Voltage Range: 27.0
  • Stepper Construction: Hybrid
  • Holding Torque: 111
Hybrid Stepper Motor -- 28SH51-0956A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 4.4
  • Stepper Construction: Hybrid
  • Current per Phase: 0.9500
5-Phase Stepping Motor -- 103H89582-7011
from Sanyo Denki America, Inc.

5-phase stepping motor, 106mm circular, 0.72 °/step. [See More]

  • Units: Metric
  • Holding Torque: 1529
  • Current per Phase: 0.7500
  • Step Angle: 0.72
Hybrid Stepper Motor -- 86HSD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • Standard DC Voltage: 72V; 90V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 70.0 to 100.0
85BYGH Stepper Motor -- 85BYGH450
from Sinotech

Step Angle ---------------------------------------- 1.8 deg. Ambient Temperature --------------- -25 to +40 deg C. Temperature Rise ------------------------------------- 85K. Insulation Resistance ----------500VDC 100Mohm Min. Insulation Class ------------------------------------------ B [See More]

  • Units: Metric
  • DC Voltage Range: 4.4
  • Stepper Construction: Hybrid
  • Holding Torque: 297
Hybrid Stepper Motor -- 35SH26-0284A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 7.4
  • Stepper Construction: Hybrid
  • Current per Phase: 0.2800
High Vacuum Stepping Motor -- 103H5510-70V1
from Sanyo Denki America, Inc.

High vacuum stepping motor, for environment in 10^-5 Pa. [See More]

  • Units: Metric
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Current per Phase: 0.7500
Hybrid Stepper Motor -- 86HYD
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Units: Metric
  • DC Voltage Range: 30.0
  • Stepper Construction: Hybrid
  • Current per Phase: 1.9 to 4.5
Hybrid Stepper Motor -- 35SH28-0504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 10.0
  • Stepper Construction: Hybrid
  • Current per Phase: 0.5000
Hybrid Stepper Motor -- 35SH36-1004A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 2.7
  • Stepper Construction: Hybrid
  • Current per Phase: 1
Hybrid Stepper Motor -- 39SH20-0404A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 2.6
  • Stepper Construction: Hybrid
  • Current per Phase: 0.4000
Hybrid Stepper Motor -- 39SH20-0506A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 6.5
  • Stepper Construction: Hybrid
  • Current per Phase: 0.5000
Hybrid Stepper Motor -- 39SH34-0306A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 39SH34-0404A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 39SH34-0604A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • Standard DC Voltage: 9V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 9.0
Hybrid Stepper Motor -- 39SH34-0654A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • DC Voltage Range: 4.5
  • Stepper Construction: Hybrid
  • Current per Phase: 0.6500
Hybrid Stepper Motor -- 39SH38-0304A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 39SH38-0504A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • Standard DC Voltage: 12V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 12.0
Hybrid Stepper Motor -- 39SH38-0806A
from Changzhou Fulling Motor Co., Ltd

Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid... [See More]

  • Units: Metric
  • Standard DC Voltage: 6V
  • Stepper Construction: Hybrid
  • DC Voltage Range: 6.0
Hybrid Stepper Motor -- 423P24-0903A
from Changzhou Fulling Motor Co., Ltd

By increasing the number of phases, the step angle gets smaller and the vibrations decrease. The 3-phase stepping motor offers a middle course between the 2-phase stepping motor (standard) and the 5-phase stepping motor with its very small step angle and very low vibrations. 3 phase Stepper Motors... [See More]

  • Units: Metric
  • DC Voltage Range: 5.6
  • Stepper Construction: Hybrid
  • Current per Phase: 0.9000