Banking / Currency Bags Security Seals
from Johnson Electric North America, Inc.
Parlex Secure-Flex ™ is an innovative technology to increase security and provide the highest protection against intrusion and tampering of critical areas within payment terminals. Parlex Secure-Flex can be customized for any payment terminal, to protect the printed circuit board, smart card... [See More]
- Applications: Banking / Currency Bags; Point of Sale
- Sealing Devices: Breakable Conductor
from American Casting & Manufacturing Corp.
DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16 ” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION. AC &M Model DTZIP is a heavy duty all-purpose plastic strap seal. This... [See More]
- Applications: Banking / Currency Bags; Cargo / Container; Drum / Barrel; Fire / Safety; Medical / Hospital; Truck
- Features: BarCode
- Sealing Devices: Plastic Loop (Pull Tight) Seal
from Mega Fortris Americas Inc.
The Tamra Seal has been designed specially to secure the contents of cash boxes and drums. The seal sits tightly when applied and is therefore very useful for applications like coin boxes that fit into a public phone. Be assured of better security with our innovative use of materials and industrial... [See More]
- Applications: Banking / Currency Bags; Drum / Barrel; Cash Boxes and Drums
- Sealing Devices: Plastic Loop (Pull Tight) Seal
from American Casting & Manufacturing Corp.
The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION. AC &M Model XPC-2 is an acrylic padlock seal for long term exposure. The Model XPC-2 features a... [See More]
- Applications: Banking / Currency Bags; Cargo / Container; Drum / Barrel; Fire / Safety; Medical / Hospital; Utility Meter / Government
- Sealing Devices: Padlock
from Mega Fortris Americas Inc.
The Uni Seal has been designed specially to secure the contents of cash boxes and drums. The seal sits tightly when applied and is therefore very useful for applications like coin boxes that fit into a public phone. Be assured of better security with our innovative use of materials and industrial... [See More]
- Applications: Banking / Currency Bags; Drum / Barrel; Cash Boxes and Drums
- Sealing Devices: Plastic Loop (Pull Tight) Seal
from American Casting & Manufacturing Corp.
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION. The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features... [See More]
- Applications: Airplane; Bags; Banking / Currency Bags
- Features: Disposable; Markable
- Sealing Devices: Plastic Loop (Pull Tight) Seal; Bag Seal
from Mega Fortris Americas Inc.
This Triple Lock Casino Seal is designed for the sealing of plastic containers / vaults and bag chambers. These containers and bags are generally used in the Casino Financial Services & Banking, Retail and Police Sectors. Be assured of better security with our innovative use of materials and... [See More]
- Applications: Bags; Banking / Currency Bags
- Features: BarCode
- Sealing Devices: Clip Box Seal
from Mega Fortris Americas Inc.
It is applicable in the following area : Plastic containers, plastic drums, metal Drums and containers. Clip Box Seal (for Secure Box) - Features. 1. Clip Box Seal has been developed specially for securing the lids of plastic box and containers. 2. Application and removal of this seal is easy and... [See More]
- Applications: Bags; Banking / Currency Bags; Cargo / Container; Drum / Barrel
- Sealing Devices: Clip Box Seal
from Mega Fortris Americas Inc.
The Airline Padlock seal is especially popular in the airline industry, food catering and the communication industry. Its ease of use makes it time and cost effective. The plastic seal is very slim, which makes it suitable for applications like cash boxes, airline food, Sales trolley, carts etc. The... [See More]
- Applications: Airplane; Banking / Currency Bags; Cargo / Container; Food Packaging; Sales Trolley, Carts
- Features: BarCode
- Sealing Devices: Padlock