Medical / Hospital Security Seals
from Mega Fortris Americas Inc.
The special M version is equipped with an advanced floating mechanism and a metal clip to enhance better locking strength and security. It is user friendly and makes colour coding an additional option. Typical applications: Banks and Security companies, airlines, ground transportations, mail... [See More]
- Applications: Airplane; Cargo / Container; Medical / Hospital; Hospital, Casino, Hotel
- Features: BarCode
- Sealing Devices: Plastic Loop (Pull Tight) Seal
from Jordan Products Co.
SID001. Secure-ID ® Semi-Finished Roll Stock in our Standard Layer Construction. Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film ’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers... [See More]
- Applications: Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
- Sealing Devices: Adhesive Seals (Tape)
from American Casting & Manufacturing Corp.
DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16 ” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION. AC &M Model DTZIP is a heavy duty all-purpose plastic strap seal. This... [See More]
- Applications: Banking / Currency Bags; Cargo / Container; Drum / Barrel; Fire / Safety; Medical / Hospital; Truck
- Features: BarCode
- Sealing Devices: Plastic Loop (Pull Tight) Seal
from American Casting & Manufacturing Corp.
The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION. AC &M Model XPC-2 is an acrylic padlock seal for long term exposure. The Model XPC-2 features a... [See More]
- Applications: Banking / Currency Bags; Cargo / Container; Drum / Barrel; Fire / Safety; Medical / Hospital; Utility Meter / Government
- Sealing Devices: Padlock
from American Casting & Manufacturing Corp.
The newly designed Model AP50 is an adjustable tamper evident security seal available with an 8" or 16" strap. The large printing tab displays easy to read text, barcodes, and numbers. Ideal for trailer doors, bulk tankers, railcars, tote boxes, and more. DESCRIPTION. AC &M Model AP50 is a newly... [See More]
- Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
- Features: BarCode; Disposable; Markable
- Sealing Devices: Plastic Loop (Pull Tight) Seal
from American Casting & Manufacturing Corp.
This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION. AC &M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable... [See More]
- Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
- Features: BarCode; Disposable; Markable
- Sealing Devices: Plastic Loop (Pull Tight) Seal
from American Casting & Manufacturing Corp.
Model 4001 POLY TEK TIV is an economical fixed length plastic seal. Ideal for securing trailer doors, containers, rail cars, and equipment. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model 4001 POLY TEK TIV is an economical fixed length plastic... [See More]
- Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
- Features: Disposable; Markable
- Sealing Devices: Plastic Loop (Pull Tight) Seal