Reusable Security Seals

4 Results
Reusable RFID Seal - INTELLISEAL
from Mega Fortris Americas Inc.

The Intelliseal is a reusable seal which incorporates the usage of RFID technology. The Intelliseal is designed to be used in a Closed Loop and for Returnable Transport Items. Main applications for the Intelliseal will be roll containers, moneyboxes, ATM cassettes and etc.. [See More]

  • Sealing Devices: Electronic Seals (E-seals)
  • Features: Reusable
  • Applications: Banking / Currency Bags; Cargo / Container; Roll Containers, ATM Cassettes
Numbered Aluminum Seals -- AmerFlag
from American Casting & Manufacturing Corp.

An alternative to lead seals, AmerFlag seals are numbered aluminum seals available with galvanized or stainless steel wire. DESCRIPTION. AC &M AmerFlag Model AF1000 is a lightweight aluminum seal available with or without attached wire. Stock seals are lettered "SEALED" and consecutively... [See More]

  • Sealing Devices: Wire Seals
  • Features: Disposable; Markable; Reusable
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
Numbered Lead Seals -- SW1000
from American Casting & Manufacturing Corp.

SW1000 lead seals are numbered to improve traceability. Seals purchased online are printed SEALED, numbered consecutively, and available with a variety of wire types and lengths. DESCRIPTION. AC &M security lead and wire seal Mode SW1000 is a numbered lead seal. Available with any length or... [See More]

  • Sealing Devices: Wire Seals
  • Features: Disposable; Markable; Reusable
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
Plain Lead Seal
from American Casting & Manufacturing Corp.

AC &M plain lead seals are available in 3/8", 1/2" and 9/16" diameters. Seals have 2 holes for wire crimping. Applied with the 5" Bulldog Seal Press or 8" EZ Seal Press. DESCRIPTION. AC &M plain lead seals are available in 3/8", 1/2" and 9/16" diameters. Seals have 2 holes for wire crimping. [See More]

  • Sealing Devices: Wire Seals
  • Features: Disposable; Reusable
  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government