Food Packaging Security Seals

6 Results
Plastic Padlock Seal - Airline Padlock
from Mega Fortris Americas Inc.

The Airline Padlock seal is especially popular in the airline industry, food catering and the communication industry. Its ease of use makes it time and cost effective. The plastic seal is very slim, which makes it suitable for applications like cash boxes, airline food, Sales trolley, carts etc. The... [See More]

  • Applications: Airplane; Banking / Currency Bags; Cargo / Container; Food Packaging; Sales Trolley, Carts
  • Features: BarCode
  • Sealing Devices: Padlock
Steel Globe Seals -- G1
from American Casting & Manufacturing Corp.

Seals purchased online are printed SECURED and consecutively numbered. MODEL G1 – GLOBE SEALS. AC &M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all steel cargo seal measures 8 ½ ” x 5/16 ” and can be custom printed with your company... [See More]

  • Applications: Cargo / Container; Drum / Barrel; Food Packaging; RailCar; Truck
  • Sealing Devices: Metal Seal
Plastic Padlock Seal - Mini Padlock
from Mega Fortris Americas Inc.

The Mini Padlock is especially popular in the airline industry & food catering. Its ease of use makes it time and cost effective. The plastic seal is very slim, which makes it suitable for applications like Plastic containers, Airline bonded goods & coin boxes. Be assured of better security... [See More]

  • Applications: Airplane; Banking / Currency Bags; Cargo / Container; Food Packaging; Sales Trolley, Carts
  • Features: BarCode
  • Sealing Devices: Padlock
Plastic Pull Through Seal - Fast Seal 3.5
from Mega Fortris Americas Inc.

The Fast Seal 3.5 is a strong and durable indicative seal with good security features and pre-tampering evidence. It is suitable to be used for various applications such as bags / sacks for banks, postal services, airline cargos, pharmaceutical industries or food industries and also high value or... [See More]

  • Applications: Airplane; Bags; Chemical / Pharmaceutical; Food Packaging; High Value, Rough Handling
  • Features: BarCode
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Security Label - TYPE Non Transfer
from Mega Fortris Americas Inc.

Coin boxes; ATM cartridges; Airline Doors / Compartments; Motor Vehicle Doors / Compartments; Food and Beverage Containers; First Aid Boxes; Meters and Valves; Metal, Plastic or Glass containers. Security Label - TYPE NT - Features. Matt polyester face material with highly visible security message... [See More]

  • Applications: Airplane; Cargo / Container; Food Packaging; Doors, Cartridges, Containers
  • Features: BarCode
  • Sealing Devices: Adhesive Seals (Tape)
Security Label - TYPE Partial Transfer
from Mega Fortris Americas Inc.

Evidence Bags and Boxes; Security Envelopes; Metal, Glass or Plastic Containers; Packing Cartons; Coin Bags; Cash Boxes; Meters and Valves; Pallet Stretch or Shrink Films; Coated Paper Boxes; Plastic Bags or Poly Bags. Security Label - TYPE PT - Features. Mat polyester face material with highly... [See More]

  • Applications: Airplane; Cargo / Container; Food Packaging; Doors, Cartridges, Containers
  • Features: BarCode
  • Sealing Devices: Adhesive Seals (Tape)