Rail Car Security Seals

43 Results
Fixed Length Cable Seal - Cable Plus II
from Mega Fortris Americas Inc.

The Cable Plus II seals are very user-friendly and highly tamper evident. They are available with different cable diameters to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus II... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Features: BarCode
  • Sealing Devices: Cable
1/16" Adjustable Cable Seal -- CL9914-14
from American Casting & Manufacturing Corp.

Model CL99-14's 1/16" diameter cable is available in 6", 14", 24", 40", and 72" lengths. This versatile cable seal is printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model CL99-14 is a zinc bodied adjustable cable seal. The CL99-14's 1.5mm (1/16") diameter cable is available in a... [See More]

  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Cable
Fixed Length Cable Seal - Cable Plus III
from Mega Fortris Americas Inc.

The Cable Plus III seals are very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus III seals are widely used on... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Features: BarCode
  • Sealing Devices: Cable
1/8" Adjustable Cable Seal -- CL99-18HD
from American Casting & Manufacturing Corp.

The Model CL99-18HD is a heavy duty metal bodied cable seal. The 1/8" diameter cable is available in 14" or 48" length. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model CL99-18HD is a zinc bodied adjustable cable seal. The CL99-18HD features a... [See More]

  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Cable
Flat Metal Truck Seal - Domino
from Mega Fortris Americas Inc.

The metal strap can still move slightly when the Domino is sealed, enabling inspectors to detect gluing easily. The Inspection Window is an optional feature, which enables quick and easy visual inspection of the locking mechanism - a unique feature developed by MegaFortris. Typical applications... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Warehouses
  • Features: BarCode
  • Sealing Devices: Metal Seal
3.5 mm High Security Cable Seal -- CL-99-35SD
from American Casting & Manufacturing Corp.

The Model CL99-35SD is an industrial strength cable seal that is C-TPAT compliant and meets the ISO 17712 standard for High Security. Available in 14", 24", and 72" lengths. DESCRIPTION. AC &M Model CL99-335 is C-TPAT Compliant and ISO 17712 certified for High Security. The 3.5mm diameter cable... [See More]

  • Applications: Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Approvals: US Customs Approved
  • Sealing Devices: Cable
Flat Metal Truck Seal - Domino SP
from Mega Fortris Americas Inc.

The Domino SP is a highly secure strap seal due to its all metal locking mechanism which cannot be easily tampered without leaving clear evidence of tampering. Typical applications include trucks and tankers, customs control, airline cargo, empty shipping container, rail wagons and warehouses. Be... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Roll Cages, Warehouses
  • Features: BarCode
  • Sealing Devices: Metal Seal
3/16" Heavy Duty Cable Locks -- C1-14H
from American Casting & Manufacturing Corp.

A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model C1 is C-TPAT Compliant and ISO 17712... [See More]

  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Cable
Flat Metal Truck Seal - Domino SP-E
from Mega Fortris Americas Inc.

The Domino SP- Extended Flap is a highly secure strap seal. The dual locking mechanism provided by the uniquely designed metal pin provides double protection once locked and also prevents tempering. Typical applications include trucks and tankers. customs control, airline cargo, empty shipping... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Warehouses
  • Features: BarCode
  • Sealing Devices: Metal Seal
3/16" Heavy Duty Cable Locks -- C1-36H
from American Casting & Manufacturing Corp.

A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model C1 is C-TPAT Compliant and ISO 17712... [See More]

  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Cable
High Security Bolt Seal
from Mega Fortris Americas Inc.

The highly tamper resistant Mega Rail Bolt is made with a super hardened bolt pin which prevents the seal from being cut with tradtional bolt cutters. Mega Fortris provides a breakerbar removal tool for easy and safe removal. Features. Bush and pin made from carbon steel, super hardened pin. The pin... [See More]

  • Applications: RailCar; Multi-Level Auto Racks
  • Approvals: US Customs Approved; ISO 17712
  • Sealing Devices: Bolt Seal
3/32" Adjustable Cable Seal -- CL-99-332
from American Casting & Manufacturing Corp.

The Model CL99-332 is a metal bodied easy to lock cable seal. The 3/32" cable is made out of stainless steel and is available for purchase in 14" or 24" lengths. DESCRIPTION. AC &M Model CL99-332 is a zinc bodied adjustable cable seal . The CL99-332 features a 2.4mm (3/32 inch) diameter cable,... [See More]

  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Cable
High Security Bolt Seal - Mega Bolt Lock
from Mega Fortris Americas Inc.

The Mega Bolt Lock is a specially designed container bolt seal made of hardened steel. The long angled and the special bolt head design gives the Mega Bolt Lock extra security features for high security transport applications. Typical applications include containers, lorries, rail wagons, and air... [See More]

  • Applications: Airplane; Cargo / Container; RailCar
  • Features: BarCode
  • Sealing Devices: Bolt Seal
  • Approvals: US Customs Approved; ISO 17712
4 mm Barcoded Cable Seal -- Cablelock 4
from American Casting & Manufacturing Corp.

The Cablelock-4 cable seal is an aluminum bodied cable seal which meets the ISO 17712 standard for High Security. The 4 mm cable is 10" in length. Seals purchased online are laser printed "SEALED", barcoded and consecutively numbered. DESCRIPTION. AC &M Model Cablelock-4 is C-TPAT Compliant and... [See More]

  • Applications: Cargo / Container; Drum / Barrel; RailCar; Truck
  • Sealing Devices: Adhesive Seals (Tape)
High Security Cable Seal - MCL350
from Mega Fortris Americas Inc.

The MCL 350 is very user-friendly and highly tamper evident. It is available with different cable lengths to secure various applications with different security requirements. The cable lock is secured as soon as the wire has passed through the one-way locking mechanism. The wire must be adjusted to... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Features: BarCode
  • Sealing Devices: Cable
  • Approvals: US Customs Approved; ISO 17712
All Purpose Pull-Tight Seal -- AP50
from American Casting & Manufacturing Corp.

The newly designed Model AP50 is an adjustable tamper evident security seal available with an 8" or 16" strap. The large printing tab displays easy to read text, barcodes, and numbers. Ideal for trailer doors, bulk tankers, railcars, tote boxes, and more. DESCRIPTION. AC &M Model AP50 is a newly... [See More]

  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
  • Features: BarCode; Disposable; Markable
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
High Security Cable Seal - MCL500
from Mega Fortris Americas Inc.

The MCL 500 is very user-friendly and highly tamper evident. It is available with different cable lengths to secure various applications with different security requirements. The cable lock is secured as soon as the wire has passed through the one-way locking mechanism. The wire must be adjusted to... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Features: BarCode
  • Sealing Devices: Cable
  • Approvals: US Customs Approved; ISO 17712
Anti Spin Bolt Seal -- IPBLT-4H
from American Casting & Manufacturing Corp.

The IPBLT-4H is available in white or yellow. Match numbered bolt and head provide added security. Seals purchased online are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION. IPBLT-4 bolt seals are C-TPAT Compliant and ISO 17712 certified for High Security. Anti-spin tabs on the... [See More]

  • Applications: Cargo / Container; Drum / Barrel; RailCar; Truck
  • Approvals: US Customs Approved
  • Sealing Devices: Bolt Seal
High Security Carrier Cable Seal - 350
from Mega Fortris Americas Inc.

The CCS 350 is a strong and durable high security seal with good tamper evidence that has been designed for high security requirements. It ’s simple yet durable design makes it very user-friendly and suitable for usage in various applications. Typical applications for the CCS 350 include... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Features: BarCode
  • Sealing Devices: Cable
  • Approvals: US Customs Approved; ISO 17712
Heavy Duty Bolt Seal -- PBLT-2H
from American Casting & Manufacturing Corp.

AC &M Model PBLT-2H is a steel bolt with a plastic covered locking device . Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. Stock seals are printed "SEALED" and numbered consecutively. Description. AC... [See More]

  • Applications: Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Bolt Seal
Indicative Cable Securty Seal - MCLP 180
from Mega Fortris Americas Inc.

1. The Mini Cable Lock Premium is very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements. 2. The Mini Cable Lock Premium is widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars,... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Features: BarCode
  • Sealing Devices: Cable
Heavy Duty Plastic Cargo Seal -- HS115
from American Casting & Manufacturing Corp.

Model HS75 and HS115 heavy duty plastic cargo seals are the strongest fixed length plastic seals in the industry (135 lb breaking strength). Seals purchased online are printed SEALED and consecutively numbered. DESCRIPTION. AC &M Models HS75 and HS115 are fixed length plastic cargo seals... [See More]

  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Plastic Pull Through Seal - Fort Double Lock
from Mega Fortris Americas Inc.

The Fort Double Lock is easy to apply. The unique features found on the Fort Double Lock make it much more than just another ring seal. This seal is widely used for trucks and tankers, customs control, airline cargo, warehouse, rail wagons, etc. Be assured of better security with our innovative use... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Warehouses
  • Features: BarCode
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Heavy Duty Pull-Tight Seal -- 9001
from American Casting & Manufacturing Corp.

This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION. AC &M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable... [See More]

  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
  • Features: BarCode; Disposable; Markable
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Plastic Tote Seal - Fort Tag Seal
from Mega Fortris Americas Inc.

The Fort Tag Seal is easy to apply. The unique features found on the Fort Tag Seal make it much more than just another ring seal. This seal is widely used for trucks and tankers, customs control, airline cargo, warehouse, rail wagons, etc. Fort Tag Seal - Features. 1. Fort Tag Seals are etched with... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Roll Cages, Warehouses
  • Features: BarCode
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Heavy Duty Pull-Tight Seal -- 9001-16
from American Casting & Manufacturing Corp.

This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION. AC &M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable... [See More]

  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
  • Features: BarCode; Disposable; Markable
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Plastic Truck Seal - Mega Arrow Seal
from Mega Fortris Americas Inc.

The Mega Arrow Seal is one of the most tamper evident ring seals in the world combining unique features like the Inspection Window, heat staking and a triple locking mechanism. The Mega Arrow Seal is constructed with a unique integrated Inspection Window that allows tamper detection at a glance. [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Roll Cages, Warehouses
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
High Security Bolt Seal -- ISO-1H
from American Casting & Manufacturing Corp.

Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION. AC &M Model ISO-1H is a heavy duty bolt seal. To increase security and traceability the bolt head and bolt body are laser engraved... [See More]

  • Applications: Cargo / Container; RailCar; Truck
  • Features: BarCode; Disposable
  • Sealing Devices: Bolt Seal
Plastic Truck Seal - Simulock
from Mega Fortris Americas Inc.

The Simulock is easy to apply and easy to inspect. This seal optimizes security while saving valuable time and money. The unique features found on the Simulock make it much more than just another ring seal. The Simulock is widely used for trucks and tankers, customs control, airline cargo,... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Roll Cages, Warehouses
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Lead and Wire Seal
from American Casting & Manufacturing Corp.

Available in various diameters, wire type, and wire length. DESCRIPTION. AC &M Lead and Wire seals are available in 3/8", 1/2", 7/16" and 9/16" diameters. Numerous combinations of wire types and length are available. Contact us for custom lengths. SEALING PROCEDURE. Insert wire through opening... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
  • Features: Disposable
  • Sealing Devices: Wire Seals
Security Cable Seal - Cable Breakaway
from Mega Fortris Americas Inc.

The Cable Breakaway seal is secured by turning the provided shear bolt until it securely locks the wire in place. The shaft of the shear bolt breaks when it has tightened the wire completely – and the seal can only be opened with a cable cutter. The Cable Breakaway seals are highly cost... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Sealing Devices: Cable
Metal Strap Seal -- FC1-XW
from American Casting & Manufacturing Corp.

Model FC-1 XW metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC1 – XW CAR SEAL. AC &M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Metal Seal
Security Cable Seal - MCL250
from Mega Fortris Americas Inc.

The Cable Locks are very user-friendly and highly tamper evident. They are available with different cable diameters to secure various applications with different security requirements. The seals are secured as soon as the wire has passed through the one-way locking mechanism. The wire must be... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Features: BarCode
  • Sealing Devices: Cable
Numbered Aluminum Seals -- AmerFlag
from American Casting & Manufacturing Corp.

An alternative to lead seals, AmerFlag seals are numbered aluminum seals available with galvanized or stainless steel wire. DESCRIPTION. AC &M AmerFlag Model AF1000 is a lightweight aluminum seal available with or without attached wire. Stock seals are lettered "SEALED" and consecutively... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable; Reusable
  • Sealing Devices: Wire Seals
Security Cable Seal - SP MCL200
from Mega Fortris Americas Inc.

The SP Cable Lock 200 is a variable length cable seal providing security through its unique locking mechanism and cable design. The seal is secured as soon as the wire has passed through the one-way locking mechanism and pull tight to secure the application. The SP Cable Lock 200 seals are widely... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
  • Sealing Devices: Cable
Numbered Lead Seals -- SW1000
from American Casting & Manufacturing Corp.

SW1000 lead seals are numbered to improve traceability. Seals purchased online are printed SEALED, numbered consecutively, and available with a variety of wire types and lengths. DESCRIPTION. AC &M security lead and wire seal Mode SW1000 is a numbered lead seal. Available with any length or... [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable; Reusable
  • Sealing Devices: Wire Seals
Plain Lead Seal
from American Casting & Manufacturing Corp.

AC &M plain lead seals are available in 3/8", 1/2" and 9/16" diameters. Seals have 2 holes for wire crimping. Applied with the 5" Bulldog Seal Press or 8" EZ Seal Press. DESCRIPTION. AC &M plain lead seals are available in 3/8", 1/2" and 9/16" diameters. Seals have 2 holes for wire crimping. [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Reusable
  • Sealing Devices: Wire Seals
Plastic Security Wire Seal -- PSW97
from American Casting & Manufacturing Corp.

AC &M Model PSW97 is a self locking plastic seal for use with wire. Seals purchased online are printed "SEALED" and consecutively numbered. 12" 3-Ply galvanized wire is included. Available with loose wire or one end pre-inserted. DESCRIPTION. AC &M Model PSW97 is a self locking plastic seal... [See More]

  • Applications: Airplane; Cargo / Container; Chemical / Pharmaceutical; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable; Reusable
  • Sealing Devices: Wire Seals
Plastic Truck Seal -- 4001
from American Casting & Manufacturing Corp.

Model 4001 POLY TEK TIV is an economical fixed length plastic seal. Ideal for securing trailer doors, containers, rail cars, and equipment. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION. AC &M Model 4001 POLY TEK TIV is an economical fixed length plastic... [See More]

  • Applications: Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Plastic Loop (Pull Tight) Seal
Steel Ball Seal -- B1
from American Casting & Manufacturing Corp.

Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered. MODEL B1 - BALL SEAL. AC &M Model B1 Ball Seal is an industry standard for trucks and cargo containers with two spring locks for greater security. [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Metal Seal
Steel Globe Seals -- G1
from American Casting & Manufacturing Corp.

Seals purchased online are printed SECURED and consecutively numbered. MODEL G1 – GLOBE SEALS. AC &M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all steel cargo seal measures 8 ½ ” x 5/16 ” and can be custom printed with your company... [See More]

  • Applications: Cargo / Container; Drum / Barrel; Food Packaging; RailCar; Truck
  • Sealing Devices: Metal Seal
Tamper Evident Wire Cup Seals -- CUP-L
from American Casting & Manufacturing Corp.

MODELWIRE CUP-L: 1" Diameter. Description. 2-Piece Seal. Bottom portion has to accept rope/wire/cord. Top portion is custum-printed and numbered to bar unauthorized replacement. [See More]

  • Applications: Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Markable
  • Sealing Devices: Wire Seals
Two-Hole Aluminum Seal -- TH1000
from American Casting & Manufacturing Corp.

AC &M Model TH1000 is an aluminum seal available with or without attached wire. DESCRIPTION. AC &M Model TH1000 is a lightweight aluminum seal available with or without attached wire. SEALING PROCEDURE. Applied with a 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories. CUSTOM... [See More]

  • Applications: Airplane; Cargo / Container; Chemical / Pharmaceutical; Drum / Barrel; RailCar; Truck; Utility Meter / Government
  • Features: Disposable; Reusable
  • Sealing Devices: Wire Seals